- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Shape | Diode Element Material | Number of Terminals | Core Material | Material - Cone | Brand | Category | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Insulation Voltage | Ir - Reverse Current | Lens Shape | Lifetime | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | RAM | Risk Rank | RoHS | Shield | Terminal | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Tolerance | Termination | ECCN Code | Type | Resistance | Composition | Applications | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | Pitch | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Reach Compliance Code | Frequency | Contact Finish | JESD-30 Code | Configuration | Row Spacing | Note | Inductance | Test Frequency | Impedance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Viewing Angle | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Lens Type | Product Type | Number of Phases | ESR | Number of Positions/Contacts | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | LED Color | Non-rep Pk Forward Current-Max | Self Resonant Frequency | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Rated Power | Features | Vf - Forward Voltage | Enclosure Type | Product Category | IP Rating | Diameter | Height | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB751V-40X_R1_00001 Panjit | 44153 |
| - | Surface Mount | SOD-323-2 | - | SOD-323 | - | - | - | - | - | - | Panjit | - | - | - | 5000 | - | 1 mA | 200 mA | - | - | 500 nA | - | - | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | - | 0.000145 oz | 30 V | 40 V | - | MouseReel | 780 | - | - | - | Jumper | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | Single | - | n/a | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500 nA @ 30 V | 370 mV @ 1 mA | - | - | - | -55°C ~ 150°C | - | 30 V | 30mA | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 2.5pF @ 1V, 1MHz | - | - | - | - | - | - | Schottky Diodes | - | - | 330 mV | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() MB1H60AL-AU_R1_000A1 Panjit | 1662 |
| - | THT | SOD-123F | - | SOD-123FL | - | - | - | - | - | - | Panjit | - | - | 128 x 8 | 3000 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q101 | 64 x 8 | - | Yes | - | - | 0.000608 oz | - | - | - | MouseReel | PIC12 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3 µA @ 60 V | 750 mV @ 1 A | - | - | - | -55°C ~ 175°C | - | 60 V | 1A | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 55pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() MB54A_R1_00001 Panjit | 9 |
| - | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | - | - | - | Panjit | - | - | - | 800 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | - | 0.008201 oz | - | - | - | Reel | n/a | - | Faston 4,8+2,8mm | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | 100-20000 Hz | - | - | - | - | n/a | - | - | 4 Ohm | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 5 A | - | - | - | -65°C ~ 175°C | - | 45 V | 5A | 2,8x5 / 7x13 cm | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | 43 mm | - | ||
![]() MB28F_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-221AA, SMB Flat Leads | - | SMBF | - | - | - | - | - | - | Panjit | - | - | - | 1500 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | - | 0.001764 oz | - | - | - | Reel | LT | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 2 A | - | - | - | -55°C ~ 150°C | - | 80 V | 2A | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 90pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() BAT43WS-AU_R1_000A1 Panjit | 5147 |
| - | Surface Mount | SC-90, SOD-323F | - | SOD-323 | - | - | - | - | - | - | Panjit | - | - | - | 5000 | - | - | - | - | - | - | - | 2 000 h | Panjit | - | - | Panjit International Inc. | - | - | n/a | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q101 | - | - | Yes | - | Radial | 0.000145 oz | - | - | -55...+105°C | MouseReel | TK | ±20 % | - | - | - | - | - | - | - | - | - | 22 uF | Diodes & Rectifiers | 2 mm | Si | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 nA @ 30 V | 1 V @ 200 mA | - | - | - | -55°C ~ 125°C | - | 30 V | 200mA | - | - | Schottky Diodes & Rectifiers | - | - Ohm | - | - | - | 5pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | 5 mm | 11 mm | - | ||
![]() BAS40W-AU_R1_000A1 Panjit | 2648 |
| - | SMD | SC-70, SOT-323 | - | SOT-323 | - | - | - | - | - | - | Panjit | - | 3,2x1,6mm | - | 3000 | - | - | - | - | - | - | Rectangular | - | Panjit | - | - | Panjit International Inc. | - | - | 3 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q101 | - | - | Yes | - | - | 0.000176 oz | - | - | - | MouseReel | KP-3216 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 40 V | 1 V @ 40 mA | 120 ° | - | 20 mA | -55°C ~ 150°C | - | 40 V | 200mA | - | Water clear | Schottky Diodes & Rectifiers | - | - | - | - | - | 5pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | 1,1 mm | - | ||
![]() MUR560M_AY_00001 Panjit | 658 |
| - | THT | DO-201AD, Axial | NO | DO-201AD | - | - | SILICON | 2 | - | - | Panjit | - | - | - | 1250 | 1.3 V | - | - | PAN JIT INTERNATIONAL INC | - | - | - | - | Panjit | MUR560M_AY_00001 | - | Panjit International Inc. | - | - | - | 1 | 175 °C | -55 °C | Cut Tape (CT);Tape & Box (TB); | PLASTIC/EPOXY | ROUND | LONG FORM | Active | Active | - | - | 5.69 | Yes | - | - | 0.040283 oz | - | - | - | Ammo Pack | A-2004 | - | - | EAR99 | RJ45 | - | - | SUPER FAST SOFT RECOVERY | - | Female | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | AXIAL | Horizontal | WIRE | Yes | not_compliant | - | - | O-PALF-W2 | SINGLE | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.3 V @ 5 A | - | ISOLATED | - | -55°C ~ 175°C | 5 A | 600 V | 5A | - | - | Rectifiers | 1 | - | 8P8C | 600 V | DO-201AD | - | - | 110 A | - | 5 µA | 0.05 µs | 50 ns | Rectifiers | - | - | - | - | Rectifiers | - | - | - | - | ||
![]() S5A_R1_00001 Panjit | In Stock | - | - | Mounting Hole | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | - | - | - | Panjit | - | - | - | 800 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | n/a | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | - | 0.008201 oz | - | - | - | Reel | SKKT 27 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 50 V | 1.1 V @ 5 A | - | - | - | -55°C ~ 150°C | - | 50 V | 5A | - | - | Rectifiers | - | - | - | - | - | 80pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | - | - | - | - | Rectifiers | - | - | - | - | ||
![]() S2JF_R2_00001 Panjit | 9 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | - | SMBF | - | - | - | - | - | - | Panjit | - | - | - | 5000 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | - | 0.001764 oz | - | - | - | Reel | LT | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.1 V @ 2 A | - | - | - | -55°C ~ 150°C | - | 600 V | 2A | - | - | Rectifiers | - | - | - | - | - | 10pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | - | - | - | - | Rectifiers | - | - | - | - | ||
![]() MURB1J_R1_00001 Panjit | 1600 |
| - | Surface Mount | DO-214AA, SMB | - | SMB (DO-214AA) | - | Round | - | - | - | - | Panjit | - | 0,5mm | - | 800 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | - | 0.003245 oz | - | - | - | MouseReel | Pyropen | - | - | - | Soldering | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.25 V @ 1 A | - | - | - | -55°C ~ 175°C | - | 600 V | 1A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 ns | Rectifiers | - | - | - | - | Rectifiers | - | - | - | - | ||
![]() S1MF_R1_00001 Panjit | 9 |
| - | Through Hole | DO-221AA, SMB Flat Leads | - | SMBF | - | - | - | - | - | - | Panjit | - | 5,2x3,8mm | - | 1500 | - | - | - | - | - | - | Round | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | - | 0.001764 oz | - | - | - | Reel | L-5603 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.1 V @ 1 A | 50 ° | - | 20 mA | -55°C ~ 150°C | - | 1000 V | 1A | - | Green diffused | Rectifiers | - | - | - | - | - | 9pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | - | - | - | - | Rectifiers | - | - | 7 mm | - | ||
![]() MBR1H150_AY_00001 Panjit | 25 |
| - | THT | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | - | - | Panjit | - | - | - | 5000 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | Not For New Designs | - | - | - | Yes | - | - | 0.011852 oz | - | - | - | Ammo Pack | BLY1 | - | - | - | - | - | - | - | 1 | - | - | - | Diodes & Rectifiers | 2 mm | Si | - | - | - | - | - | - | Sn plated | - | - | - mm | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 nA @ 150 V | 850 mV @ 1 A | - | - | - | -55°C ~ 175°C | - | 150 V | 1A | - | - | Schottky Diodes & Rectifiers | - | - | 1x12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | 4,2 mm | ||
![]() SB1200AH_R1_00001 Panjit | 2280 |
| - | THT Axial | SOD-123H | - | SOD-123HE | - | - | - | - | Iron dust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | n/a | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | Unshielded | - | - | - | - | -55...+125°C | - | SMSC | ±20 % | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | n/a | 2 uH | 1 MHz | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.8 µA @ 200 V | 850 mV @ 1 A | - | - | - | -55°C ~ 150°C | - | 200 V | 1A | D5,5x17mm | - | - | - | - | - | - | - | 85pF @ 0V, 1MHz | - | - | - MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3J-AU_R1_000A1 Panjit | In Stock | - | - | THT | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | - | - | - | Panjit | - | - | 128B | 800 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | n/a | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Discontinued at Digi-Key | AEC-Q101 | 128B | - | Yes | - | - | 0.008201 oz | - | - | - | Reel | ATTINY | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.2 V @ 3 A | - | - | - | -55°C ~ 150°C | - | 600 V | 3A | - | - | Rectifiers | - | - | - | - | - | 53pF @ 4V, 1MHz | - | - | - | - | - | - | Rectifiers | - | - | - | - | Rectifiers | - | - | - | - | ||
![]() SK44L_R1_00001 Panjit | 50 |
| - | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | ABS FR | - | - | - | - | - | Panjit | - | - | - | 800 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | - | 0.008201 oz | - | - | - | MouseReel | 1591 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 440 mV @ 4 A | - | - | - | -55°C ~ 125°C | - | 40 V | 4A | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multipurpose | Schottky Diodes & Rectifiers | IP54 | - | - | - | ||
![]() ER104_R2_00001 Panjit | 9 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | - | - | Panjit | - | - | - | 5000 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | Active | - | - | - | Yes | - | Cable | 0.011852 oz | - | - | - | Reel | BH | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.25 V @ 1 A | - | - | - | -55°C ~ 150°C | - | 400 V | 1A | AA | - | Rectifiers | - | - | - | - | - | 17pF @ 4V, 1MHz | - | - | - | - | - | 35 ns | Rectifiers | - | - | - | - | Rectifiers | - | - | - | - | ||
![]() ER1002_T0_00001 Panjit | 1834 |
| - | SMD | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | Panjit | - | - | 1K x 8 | 50 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | n/a | - | - | - | Tube | - | - | - | - | Active | - | 3,8K x 8 | - | Yes | - | - | 0.066680 oz | - | - | - | Tube | PIC18 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 10 A | - | - | - | -55°C ~ 150°C | - | 200 V | 10A | - | - | Rectifiers | - | - | - | - | - | 62pF @ 4V, 1MHz | - | - | - | - | - | 35 ns | Rectifiers | - | - | - | - | Rectifiers | - | - | - | - | ||
![]() SVM1545L_R1_00001 Panjit | 42 |
| - | Surface Mount | TO-277, 3-PowerDFN | - | TO-277 | - | - | - | - | - | - | Panjit | - | 1,0x0,5mm | - | 1500 | - | - | - | - | 100 V | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | - | 0.003786 oz | - | - | - | Reel | n/a | ±1 % | - | - | - | 12 Ohm | Thick Film | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 320 µA @ 45 V | 490 mV @ 15 A | - | - | - | -55°C ~ 150°C | - | 45 V | 15A | 0402 | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 0,063 W | - | - | - | Schottky Diodes & Rectifiers | - | - | 0,32 mm | - | ||
![]() SVT10100U_R1_00001 Panjit | 27025 |
| - | Surface Mount | TO-277, 3-PowerDFN | - | TO-277 | - | - | - | - | - | - | Panjit | - | - | - | 1500 | - | - | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | Cable | 0.003786 oz | - | - | - | MouseReel | BS | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60 µA @ 100 V | 670 mV @ 10 A | - | - | - | -55°C ~ 150°C | - | 100 V | 10A | 9V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() SS10150HE_R1_00001 Panjit | 9089 |
| - | Surface Mount | SOD-123H | - | SOD-123HE | - | - | - | - | - | - | Panjit | - | - | - | 3000 | - | - | - | - | - | - | - | 2 000 h | Panjit | - | - | Panjit International Inc. | - | - | n/a | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Yes | - | Radial | 0.000649 oz | - | - | -40...+85°C | MouseReel | SD | ±20 % | - | - | - | - | - | - | - | - | - | 10 uF | Diodes & Rectifiers | 2 mm | Si | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 µA @ 150 V | 850 mV @ 1 A | - | - | - | -55°C ~ 150°C | - | 150 V | 1A | - | - | Schottky Diodes & Rectifiers | - | - Ohm | - | - | - | 85pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | 5 mm | 11 mm | - |