- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Frequency | Frequency Stability | Termination Style | Load Capacitance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | ESR | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1A4GT/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR34T/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF156G_B0_00001 Panjit | In Stock | - | - | - | - | - | TE Connectivity / Holsworthy | 1206 | 3216 | 5000 | TE Connectivity | - | - | - | PCB Mount | - | 8-2176245-2 | - | - | Details | - | 0.000571 oz | - | Reel | CRGS | 5 % | - | - | 5.6 MOhms | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Rectifiers | - | Thick Film Resistors - SMD | - | - | - | ||
![]() BAS100CS-AU_R1_000A1 Panjit | In Stock |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | Welwyn Components / TT Electronics | - | - | 1000 | TT Electronics | - | Panjit International Inc. | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | - | 0.000145 oz | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 µA @ 100 V | 850 mV @ 500 mA | -55°C ~ 150°C | 100 V | 500mA | Thin Film Resistors | - | 21pF @ 4V, 1MHz | - | Schottky Rectifiers | - | Thin Film Resistors - SMD | - | - | - | ||
![]() UF151G_B0_10001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 0402 | 1005 | 1000 | TT Electronics | - | - | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.000023 oz | - | Reel | PCF | - | - | - | 3.83 kOhms | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Rectifiers | - | Thin Film Resistors - SMD | - | - | - | ||
![]() UF104G_B0_10001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | 1800 | TT Electronics | - | - | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.001429 oz | - | Reel | HVC | 10 % | 50 PPM / C | - | 18.2 kOhms | Automotive Grade | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Rectifiers | - | Thick Film Resistors - SMD | - | - | - | ||
![]() UF1010G_AY_100A1 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1000 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | Details | - | 0.011852 oz | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Rectifiers | - | Thin Film Resistors - SMD | - | - | - | ||
![]() UF3010G_F0_000A4 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | 1800 | TT Electronics | - | - | - | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | - | 39 MOhms | Automotive Grade | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Rectifiers | - | Thick Film Resistors - SMD | - | - | - | ||
![]() US1R_R2_00001 Panjit | In Stock | - | - | - | - | - | Aptiv (formerly Delphi) | - | - | 2000 | Aptiv | - | - | - | - | - | - | - | - | Details | OCS | 0.002395 oz | - | Bulk | OCS 0.64 | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | Rectifiers | - | Automotive Connectors | - | - | - | ||
![]() SS3030HE_R1_10001 Panjit | In Stock | - | - | - | - | - | TE Connectivity / Holsworthy | 2512 | 6432 | 2000 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 5-2176230-6 | - | - | Details | - | 0.001505 oz | 250 V | MouseReel | 3522 | 5 % | - | - | 33 kOhms | High Power | Resistors | 3 W | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 1.1 mm | 6.35 mm | 3.2 mm | ||
![]() SS3030HE_R1_00001 Panjit | 3561 |
| - | Surface Mount | SOD-123H | SOD-123HE | TE Connectivity / Holsworthy | 0805 | 2012 | 5000 | TE Connectivity | - | Panjit International Inc. | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 5-2176244-7 | Active | - | Details | - | 0.000194 oz | - | Reel | CRGS | 5 % | - | - | 47 kOhms | - | Resistors | - | Thick Film | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 160 µA @ 30 V | 520 mV @ 3 A | -55°C ~ 125°C | 30 V | 3A | Thick Film Resistors | - | - | - | Schottky Rectifiers | - | Thick Film Resistors - SMD | - | - | - | ||
![]() SXM36V_R1_00001 Panjit | 191 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | TE Connectivity / Holsworthy | 0805 | 2012 | 1000 | TE Connectivity | + 155 C | Panjit International Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6-2176217-3 | Active | - | Details | - | 0.000166 oz | 100 V | Cut Tape | CPF-A | 0.1 % | 25 PPM / C | - | 49.9 kOhms | - | Resistors | 100 mW (1/10 W) | Thin Film | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | 500 mV @ 3 A | -55°C ~ 150°C | 60 V | 3A | Thin Film Resistors | - | 200pF @ 4V, 1MHz | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() BAS70SW_R2_10001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1000 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | Details | - | 0.000176 oz | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() BAS21S-AU_R2_000A1 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | 1000 | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | - | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 6.19 Ohms | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() BAS16TW_R2_10001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1000 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | Details | - | 0.000280 oz | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() BAS40CDW_R2_10001 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1000 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | Details | - | 0.000280 oz | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() SR55F_R1_00001 Panjit | 45 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | Aptiv (formerly Delphi) | - | - | 3000 | Aptiv | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 0.001764 oz | - | Reel | SSMF-50A | - | - | - | - | - | Automotive Connectors | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 50 V | 700 mV @ 5 A | -55°C ~ 150°C | 50 V | 5A | Automotive Connectors | - | 190pF @ 4V, 1MHz | - | Terminals | - | Automotive Connectors | - | - | - | ||
![]() BAS116-AU_R1_100A1 Panjit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1000 | TT Electronics | - | - | - | PCB Mount | - | - | - | AEC-Q101 | Details | - | 0.000296 oz | - | Reel | PCF | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
![]() BAT54WS_R1_10001 Panjit | In Stock | - | - | - | - | - | Amphenol Commercial Products | - | - | 300 | Amphenol | - | - | - | - | - | - | - | - | Details | - | 0.000145 oz | - | Reel | - | - | - | - | - | - | Circular Connectors | - | Si | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() UF151G_R2_00001 Panjit | 36 |
| - | Through Hole | 11.1 mm x 3.2 mm | DO-15 | CTS Electronic Components | - | - | 1000 | CTS | + 70 C | Panjit International Inc. | - 20 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | - | 0.014004 oz | - | Cut Tape | - | 20 PPM | - | Low Profile Quartz Crystal | - | - | Crystals | - | - | 6 MHz | 30 PPM | SMD/SMT | 20 pF | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1 V @ 1.5 A | -55°C ~ 150°C | 100 V | 1.5A | Crystals | 80 Ohms | 25pF @ 4V, 1MHz | 50 ns | Crystals | - | Crystals | 3.2 mm | 11.1 mm | 4.83 mm |