- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Diode Element Material | Number of Terminals | Backshell Material, Plating | Angle | Approvals | Base Product Number | Brand | Cable Style | Contact Finish Mating | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Grip Type | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Primary Material | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shaft Type | Unit Weight | Voltage, Rating | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Number of Positions | Composition | Color | Applications | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Shell Finish | Pin Count | Reference Standard | Shell Size - Insert | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Cable Opening | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Coil Voltage | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Frequency | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Input Voltage | Product Category | Bearings | IP Rating | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER104ST/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UX1-2 | - | - | - | - | - | - | ABB | ACS550-U1-015A-4 | - | - | - | - | - | Panel | - | - | - | - | ACS550R2IP21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | - | - | - | - | - | - | - | IP21 | - | - | ||
![]() SR22T/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | - | - | Straight | UL | - | - | Round | - | - | - | - | Bushing Grip | - | - | - | - | Mencom | - | 19.99 mm | - | - | 11.99 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() SS15ET/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | HS35R03608010 | - | - | - | - | - | - | Hollowshaft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Hollow | - | - | - | -40 to 85 Degrees C | - | - | 6 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP67 | - | - | ||
![]() ER1DF_R1_00001 Panjit | 30 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | YES | - | - | SMBF | - | - | SILICON | 2 | - | - | - | - | Panjit | - | - | - | - | 1500 | - | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | ER1DF_R1_00001 | - | - | Panjit International Inc. | - | - | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SMBF, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Active | - | NOT SPECIFIED | 5.59 | Details | Yes | - | 0.001764 oz | - | - | - | Reel | ESMF-10 | - | EAR99 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | DUAL | - | FLAT | - | NOT SPECIFIED | - | compliant | - | - | - | - | R-PDSO-F2 | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 950 mV @ 1 A | - | -55°C ~ 150°C | - | 1 A | 200 V | 1A | Rectifiers | - | - | 200 V | - | 20pF @ 4V, 1MHz | - | - | 0.035 µs | 35 ns | Rectifiers | - | - | - | Rectifiers | - | - | - | - | ||
![]() SR22T/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK33ET/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, UL | - | - | - | - | - | Open | - | - | - | - | - | - | Carlo Gavazzi | GDP251SL120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Box Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16TST/R7 Panjit | In Stock | - | - | - | - | YES | - | - | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | PanJit Semiconductor | BAS16TST/R7 | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 0.2 W | - | - | - | NOT SPECIFIED | 5.07 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | DUAL | - | FLAT | - | NOT SPECIFIED | - | compliant | - | 2 | - | - | R-PDSO-F2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.125 A | - | - | - | - | - | 100 V | - | - | - | - | 0.006 µs | - | - | - | - | - | - | - | - | - | - | ||
![]() GS1B-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | SMA (DO-214AC) | - | - | SILICON | 2 | - | - | - | - | Panjit | - | - | - | - | 1800 | - | 1 A | - | PAN JIT INTERNATIONAL INC | 1 uA | Panjit | GS1B-AU_R1_000A1 | - | + 150 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 100 V | - | - | Discontinued at Digi-Key | AEC-Q101 | NOT SPECIFIED | 5 | Details | Yes | - | 0.002395 oz | - | - | - | MouseReel | Automotive, AEC-Q101 | - | EAR99 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | DUAL | - | C BEND | - | NOT SPECIFIED | - | compliant | - | - | AEC-Q101; TS 16949 | - | R-PDSO-C2 | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | - | 1.1 V @ 1 A | - | -55°C ~ 150°C | 35 A | 1 A | 100 V | 1A | Diodes - General Purpose, Power, Switching | - | - | 100 V | DO-214AC | 12pF @ 4V, 1MHz | - | - | - | - | General Purpose Diodes | - | 1.1 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | ||
![]() PCDD05120G1_L2_00001 Panjit | 26 |
| - | Surface Mount | TO-252AA-3 | - | - | - | TO-252AA | - | - | - | - | - | - | - | - | Panjit | - | - | - | - | 3000 | - | 5 A | 520 A | - | 2 uA | Panjit | - | - | + 175 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 120 W | - | - | - | Active | - | - | - | Details | - | - | 0.011348 oz | - | 1.2 kV | - | MouseReel | SiC Gen.1 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | SiC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | - | 1.7 V @ 5 A | - | -55°C ~ 175°C | - | - | 1200 V | 5A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | - | - | 252pF @ 1V, 1MHz | - | - | - | 0 ns | Schottky Diodes | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() PCDD0465G1_L2_00001 Panjit | 2194 |
| - | Surface Mount | TO-252AA-3 | - | - | - | TO-252AA | - | - | - | - | - | - | - | - | Panjit | - | - | - | - | 3000 | - | 4 A | 280 A | - | 2 uA | Panjit | - | - | + 175 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 46 W | - | - | - | Active | - | - | - | Details | - | - | 0.011348 oz | - | 650 V | - | MouseReel | SiC Gen.1 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | SiC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40 µA @ 650 V | - | 1.7 V @ 4 A | - | -55°C ~ 175°C | - | - | 650 V | 4A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | - | - | 146pF @ 1V, 1MHz | - | - | - | 0 ns | Schottky Diodes | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() PCDD08120G1_L2_00001 Panjit | 1928 |
| - | Surface Mount | TO-252AA-3 | - | - | - | TO-252AA | - | - | - | - | - | - | - | - | Panjit | - | - | - | - | 3000 | - | 8 A | 560 A | - | 6 uA | Panjit | - | - | + 175 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 156.3 W | - | - | - | Active | - | - | - | Details | - | - | 0.011348 oz | - | 1.2 kV | - | MouseReel | SiC Gen.1 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | SiC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60 µA @ 1200 V | - | 1.7 V @ 8 A | - | -55°C ~ 175°C | - | - | 1200 V | 8A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | - | - | 418pF @ 1V, 1MHz | - | - | - | 0 ns | Schottky Diodes | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() PCDD0865G1_L2_00001 Panjit | 2424 |
| - | Surface Mount | TO-252AA-3 | - | - | - | TO-252AA | - | - | - | - | - | - | - | - | Panjit | - | - | - | - | 3000 | - | 8 A | 480 A | - | 3 uA | Panjit | - | - | + 175 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 83.3 W | - | - | - | Active | - | - | - | Details | - | - | 0.011348 oz | - | 650 V | - | MouseReel | SiC Gen.1 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | SiC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60 µA @ 650 V | - | 1.7 V @ 8 A | - | -55°C ~ 175°C | - | - | 650 V | 8A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | - | - | - | 296pF @ 1V, 1MHz | - | - | - | 0 ns | Schottky Diodes | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() ED602CTB Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS14WT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER1601AFCTT/P Panjit | In Stock | - | - | Panel Mount | - | - | Flange | Aluminum | - | - | Thermoplastic | - | - | - | - | - | TVPS00RF | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | Crimp | - | Receptacle, Male Pins | 8 | - | Silver | Aviation, Marine, Military | - | Threaded | - | - | - | - | E | - | Shielded | - | Environment Resistant | - | Electroless Nickel | - | - | 13-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() SR24ET/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER1004FT/P Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS1020FLT/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3BT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV99_R1 Panjit | 204000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |