- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vr - Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS2060LHE-AU_R1_000A1 Panjit | 55559 |
| - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000649 oz | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 680 mV @ 2 A | -55°C ~ 150°C | - | 60 V | 2A | Schottky Diodes & Rectifiers | 80pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() ER1GAFC_R1_00001 Panjit | 2755 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | 3000 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.001199 oz | - | MouseReel | ESMFC-10A | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.25 V @ 1 A | -55°C ~ 150°C | - | 400 V | 1A | Rectifiers | 15pF @ 4V, 1MHz | - | 35 ns | Rectifiers | - | Rectifiers | ||
![]() SB4060PT _T0 _10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS0520T/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3MT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS110-AU_R1_000A1 Panjit | 3562 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | Panjit | 1800 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.002395 oz | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 100 V | 800 mV @ 1 A | -55°C ~ 150°C | - | 100 V | 1A | Schottky Diodes & Rectifiers | 40pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() PSDB3060L1_T0_00001 Panjit | 1513 |
| - | Surface Mount | TO-263-3 | TO-263 | Panjit | 2000 | 30 A | 250 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tube | 96 W | Active | - | Details | 0.048678 oz | 600 V | MouseReel | 600FRED-Optima | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 600 V | 1.8 V @ 30 A | -55°C ~ 150°C | 230 A | 600 V | 30A | Rectifiers | - | 75 ns | 115 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() SS1040T/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB8150DC_ R2 _10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSDF0860L1_T0_00001 Panjit | 1611 |
| - | Through Hole | ITO-220AC-2 | ITO-220AC | Panjit | 2000 | 8 A | 100 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | 32 W | Active | - | Details | 0.055027 oz | 600 V | MouseReel | 600FRED-Optima | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | 1.8 V @ 8 A | -55°C ~ 150°C | 85 A | 600 V | 8A | Rectifiers | - | 60 ns | 90 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() PSDB0860L1_T0_00001 Panjit | 1609 |
| - | Surface Mount | TO-263-3 | TO-263 | Panjit | 2000 | 8 A | 100 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tube | 69 W | Active | - | Details | 0.048678 oz | 600 V | MouseReel | 600FRED-Optima | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | 1.8 V @ 8 A | -55°C ~ 150°C | 85 A | 600 V | 8A | Rectifiers | - | 60 ns | 40 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() PSDF0860S1_T0_00001 Panjit | 1599 |
| - | Through Hole | ITO-220AC-2 | ITO-220AC | Panjit | 2000 | 8 A | 100 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | 32 W | Active | - | Details | 0.055027 oz | 600 V | MouseReel | 600FRED-Speedy | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | 2.3 V @ 8 A | -55°C ~ 150°C | 75 A | 600 V | 8A | Rectifiers | - | 35 ns | 55 ns | Rectifiers | 1.8 V | Rectifiers | ||
![]() 1A7GT/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB56_R1_00001 Panjit | 100 |
| - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | Panjit | 800 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.008201 oz | - | MouseReel | SBM-50H | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 740 mV @ 5 A | -65°C ~ 175°C | - | 60 V | 5A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() S3KT/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1U5T/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS1040FLT/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBA520AFC_R1_00001 Panjit | 17788 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | 3000 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.001199 oz | - | MouseReel | SSMAFC-50AA | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 µA @ 20 V | 450 mV @ 5 A | -55°C ~ 150°C | - | 20 V | 5A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() MBR1040HEWS-AU_R1_000A1 Panjit | 12500 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323HE | Panjit | 5000 | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | - | 0.000176 oz | - | Reel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600 nA @ 32 V | 580 mV @ 1 A | -55°C ~ 150°C | - | 40 V | 1A | Schottky Diodes & Rectifiers | 60pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() ER806_T0_00001 Panjit | 510 |
| - | Through Hole | TO-220-2 | TO-220AC | Panjit | 50 | - | - | Panjit | - | Panjit International Inc. | - | - | Tube | - | Active | - | - | 0.066680 oz | - | Tube | ER-80H | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.7 V @ 8 A | -55°C ~ 150°C | - | 600 V | 8A | Rectifiers | - | - | 35 ns | Rectifiers | - | Rectifiers |