- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Unit Weight | Packaging | Series | Subcategory | Technology | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Diode Configuration | Reverse Recovery Time (trr) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4448W-AU_R1_000A1 Panjit | 24 |
| - | Surface Mount | SOD-123 | SOD-123 | - | Panjit | - | 3000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000365 oz | Reel | Automotive, AEC-Q101 | Diodes & Rectifiers | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1 V @ 100 mA | -55°C ~ 150°C | 75 V | 150mA | Diodes - General Purpose, Power, Switching | 4pF @ 0V, 1MHz | - | 4 ns | - | Diodes - General Purpose, Power, Switching | ||
![]() BD680CS_L2_00001 Panjit | 40 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | Panjit | 6A | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.010229 oz | Reel | BD-60CSWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 3 A | -65°C ~ 175°C | 80 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
![]() BD3200S_S2_00001 Panjit | 40 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | Panjit | - | 3000 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | - | 0.010229 oz | MouseReel | BD-30SH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 3 A | -65°C ~ 175°C | 200 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() SBM3060VPT_T0_00001 Panjit | 33 |
| - | Through Hole | TO-247-3 | TO-247AD (TO-3P) | - | Panjit | 15A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.056438 oz | Tube | SBM-300PTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | 590 mV @ 15 A | -55°C ~ 150°C | 60 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
![]() SBM860VSS_AY_00001 Panjit | 24 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | - | - | Panjit International Inc. | - | Cut Tape (CT);Tape & Box (TB); | Not For New Designs | - | - | - | - | - | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220 µA @ 60 V | 550 mV @ 8 A | -55°C ~ 150°C | 60 V | 8A | - | - | - | - | - | - | ||
![]() MB35_R1_00001 Panjit | 769 |
| - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | - | Panjit | - | 800 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.008201 oz | MouseReel | SBM-30H | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 740 mV @ 3 A | -65°C ~ 175°C | 50 V | 3A | Schottky Diodes & Rectifiers | 140pF @ 4V, 1MHz | - | - | - | Schottky Diodes & Rectifiers | ||
![]() BAT54TB_R1_00001 Panjit | 3456 |
| - | Surface Mount | SOT-523 | SOT-523 | BAT54 | Panjit | - | 4000 | Panjit | Panjit International Inc. | - | - | Active | - | Details | 0.000071 oz | MouseReel | SSM-02TB | Diodes & Rectifiers | Si | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 600 mV @ 100 mA | -55°C ~ 125°C | 30 V | 200mA | Schottky Diodes & Rectifiers | 10pF @ 0V, 1MHz | - | - | - | Schottky Diodes & Rectifiers | ||
![]() BAT54BRW_R1_00001 Panjit | 5001 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | Panjit | 200mA (DC) | 3000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.000280 oz | MouseReel | SSM-02TS | Diodes & Rectifiers | Si | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 600 mV @ 100 mA | -55°C ~ 125°C | 30 V | - | Schottky Diodes & Rectifiers | - | 2 Pair Series Connection | - | - | Schottky Diodes & Rectifiers | ||
![]() MBR2050CT_T0_00001 Panjit | 33 |
| - | Through Hole | TO-220-3 | TO-220AB | - | - | 20A | - | - | Panjit International Inc. | - | Tube | Active | - | - | - | - | - | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 750 mV @ 10 A | -65°C ~ 175°C | 50 V | - | - | - | 1 Pair Common Cathode | - | - | - | ||
![]() MBR3080PT_T0_00001 Panjit | 603 |
| - | Through Hole | TO-247-3 | TO-247AD (TO-3P) | - | Panjit | 30A | 30 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.224600 oz | Tube | MBR-300PTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 80 V | 800 mV @ 15 A | -65°C ~ 175°C | 80 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
![]() PG4935_R2_00001 Panjit | 33 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Panjit | - | 5000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.011852 oz | Reel | - | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 1.2 V @ 1 A | -55°C ~ 150°C | 200 V | 1A | Rectifiers | 12pF @ 4V, 1MHz | - | 200 ns | Rectifiers | Rectifiers | ||
![]() PG4007_R2_00001 Panjit | 2046 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Panjit | - | 5000 | Panjit | Panjit International Inc. | - | - | Active | - | Details | 0.011852 oz | Cut Tape | - | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.1 V @ 1 A | -55°C ~ 150°C | 1000 V | 1A | Rectifiers | 15pF @ 4V, 1MHz | - | - | Rectifiers | Rectifiers | ||
![]() MBR30H150DC_R2_00001 Panjit | 751 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 15A | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | MouseReel | MBR30H150DC | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800 nA @ 150 V | 850 mV @ 15 A | -55°C ~ 175°C | 150 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
![]() MBR30H150FCT_T0_00001 Panjit | 1777 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 15A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.056438 oz | Tube | MBR30H150FCT | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800 nA @ 150 V | 850 mV @ 15 A | -55°C ~ 175°C | 150 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
![]() PG4937_R2_00001 Panjit | 4538 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Panjit | - | 5000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.011852 oz | Cut Tape | - | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.2 V @ 1 A | -55°C ~ 150°C | 600 V | 1A | Rectifiers | 12pF @ 4V, 1MHz | - | 200 ns | Rectifiers | Rectifiers | ||
![]() MBR3040FCT_T0_00001 Panjit | 33 |
| - | Through Hole | TO-220-3 Full Pack | ITO-220AB | - | Panjit | 30A | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.056438 oz | Tube | MBR-300FCTWH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 700 mV @ 15 A | -55°C ~ 150°C | 40 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | Schottky Diodes & Rectifiers | ||
![]() PG3010R_AY_00001 Panjit | 33 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | - | Panjit | - | 1250 | Panjit | Panjit International Inc. | - | Cut Tape (CT);Tape & Box (TB); | Not For New Designs | - | Details | 0.040283 oz | Ammo Pack | - | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.3 V @ 3 A | -55°C ~ 150°C | 1000 V | 3A | Rectifiers | 60pF @ 4V, 1MHz | - | 500 ns | Rectifiers | Rectifiers | ||
![]() SB1A40CH_R1_00001 Panjit | 24 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323HE | - | Panjit | - | 5000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.000176 oz | Reel | SSM-10HW | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 620 mV @ 1.5 A | -55°C ~ 150°C | 40 V | 1.5A | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() PG206_R2_00001 Panjit | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | Panjit | - | 4000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.014004 oz | Reel | - | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.1 V @ 2 A | -55°C ~ 150°C | 600 V | 2A | Rectifiers | 25pF @ 4V, 1MHz | - | - | Rectifiers | Rectifiers | ||
![]() MBR1045_T0_00001 Panjit | 2077 |
| - | Through Hole | TO-220-2 | TO-220AC | - | Panjit | - | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.066680 oz | Tube | MBR-100WH | Diodes & Rectifiers | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 10 A | -65°C ~ 175°C | 45 V | 10A | Schottky Diodes & Rectifiers | - | - | - | - | Schottky Diodes & Rectifiers |