- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Forward Current | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Unidirectional Channels | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Capacitance @ Frequency | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1N4448W_R1_00001 Panjit | 12401 |
| - | Surface Mount | Surface Mount | SOD-123-2 | YES | 2 | SOD-123 | SILICON | 2 | - | Panjit | - | 3000 | 0.72 V | 100 mA | - | PAN JIT INTERNATIONAL INC | 2.5 uA | Panjit | 1N4448W_R1_00001 | 4 pF | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | 500 mW | 100 V | 0.5 W | Active | NOT SPECIFIED | 5.1 | Compliant | Yes | 0.000365 oz | - | - | - | MouseReel | USM-05 | - | EAR99 | - | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | R-PDSO-G2 | Single | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1 V @ 100 mA | - | - | - | - | 150 mA | - | - | - | -55°C ~ 150°C | 4 A | 0.15 A | - | 75 V | 150mA | Diodes - General Purpose, Power, Switching | - | 4 ns | - | 100 V | 100 V | - | 4pF @ 0V, 1MHz | - | 4 A | 4 A | - | - | 4 ns | 0.004 µs | 4 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | No | ||
US1006FL_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | Panjit | - | 10000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0.000608 oz | - | - | - | Reel | - | - | - | - | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | 100 ns | 1 µA | 600 V | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | No | ||
MMBD4448_R1_00001 Panjit | 37 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23 | - | - | - | Panjit | - | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000296 oz | - | - | - | Reel | USM-03T | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1 V @ 100 mA | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | 75 V | 150mA | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | - | - | - | 4 ns | - | - | Diodes - General Purpose, Power, Switching | - | ||
BAW156_R1_00001 Panjit | 2198 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | SILICON | 3 | - | Panjit | 200mA (DC) | 3000 | 0.9 V | 200 mA | - | PAN JIT INTERNATIONAL INC | 2 pA | Panjit | BAW156_R1_00001 | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 2 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 100 V | 0.25 W | Active | NOT SPECIFIED | 5.23 | Details | Yes | 0.000296 oz | - | - | - | MouseReel | USM-03TCA | e3 | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | R-PDSO-G3 | Common Anode | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 nA @ 75 V | 1.25 V @ 150 mA | - | - | - | - | - | - | - | - | -55°C ~ 150°C | 4 A | 0.2 A | - | 75 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 100 V | - | - | - | - | 4 A | 1 Pair Common Anode | - | 3 us | 3 µs | 3 µs | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | ||
BR320_R2_00001 Panjit | 1000 | - | - | - | - | - | YES | - | - | SILICON | 2 | - | Panjit | - | 3000 | 0.9 V | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | BR320_R2_00001 | - | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | NOT SPECIFIED | 5.35 | Details | Yes | 0.003245 oz | - | - | - | Reel | - | - | EAR99 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | Si | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | R-PDSO-C2 | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Schottky Diodes & Rectifiers | 1 | - | - | - | 200 V | DO-214AA | - | - | - | 80 A | - | 50 µA | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
1N4004T/R Panjit | 4188 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N4004TB Panjit | 68800 | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | 1 V | - | - | WON-TOP ELECTRONICS CO LTD | - | Won-Top Electronics Co Ltd | 1N4004-TB | - | - | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | DO-41 | - | - | - | - | - | 5.03 | - | No | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | AXIAL | WIRE | - | unknown | 2 | O-PALF-W2 | SINGLE | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 400 V | DO-41 | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | ||
PJ4L40_R1_00001 Panjit | 33000 |
| - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | SOT-363 | - | - | - | Panjit | - | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000280 oz | - | - | -55°C ~ 125°C (TJ) | MouseReel | SEA-02TS88 | - | - | Steering (Rail to Rail) | - | - | - | General Purpose | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 30V | - | - | - | - | 25V (Max) | - | - | - | 4 | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | 19pF @ 1MHz | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
SD103CW_R1_00001 Panjit | 54000 |
| - | - | Surface Mount | SOD-123 | - | - | SOD-123 | - | - | - | Panjit | - | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000365 oz | - | - | - | MouseReel | SSM-03 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 10 V | 600 mV @ 200 mA | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | - | - | 20 V | 350mA | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
SK56_R1_00001 Panjit | 438 |
| - | - | Surface Mount | SMC (DO-214AB) | - | - | SMC (DO-214AB) | - | - | - | Panjit | - | 800 | - | 5 A | 100 A | - | 100 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.008201 oz | 60 V | 60 V | - | MouseReel | SSM-50H | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 750 mV @ 5 A | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | 60 V | 5A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 750 mV | Schottky Diodes & Rectifiers | - | ||
ES1001FL_R1_00001 Panjit | 2794 |
| - | - | Surface Mount | SOD-123F | - | - | SOD-123FL | - | - | - | Panjit | - | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.000608 oz | - | - | - | MouseReel | ESM-10AAFL | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 100 V | 950 mV @ 1 A | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | 100 V | 1A | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 7pF @ 4V, 1MHz | - | - | - | - | - | - | - | 35 ns | - | - | Diodes - General Purpose, Power, Switching | - | ||
GS1D_R1_00001 Panjit | 1298 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | SMA (DO-214AC) | - | - | - | Panjit | - | 1800 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.002395 oz | - | - | - | MouseReel | GSM-10AH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 1.1 V @ 1 A | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | 200 V | 1A | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 12pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | ||
RS1001FL_R1_00001 Panjit | 6000 |
| - | Surface Mount | Surface Mount | SOD-123F | - | 2 | SOD-123FL | - | - | - | Panjit | - | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | 0.000608 oz | - | - | - | Reel | RSM-10AAFL | - | - | - | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1.3 V @ 1 A | - | - | - | - | 1 A | - | - | - | -55°C ~ 150°C | - | - | - | 100 V | 1A | Diodes - General Purpose, Power, Switching | - | 150 ns | 1 µA | 100 V | - | - | 9pF @ 4V, 1MHz | - | 30 A | - | - | - | - | - | 150 ns | - | - | Diodes - General Purpose, Power, Switching | No | ||
US1G_R2_00001 Panjit | In Stock | - | - | - | - | - | YES | - | - | SILICON | 2 | - | Panjit | - | 7500 | - | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | US1G_R2_00001 | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | NOT SPECIFIED | 5.16 | Details | Yes | 0.002395 oz | - | - | - | Reel | - | - | EAR99 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | R-PDSO-C2 | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | Rectifiers | - | - | - | - | 400 V | DO-214AC | - | - | - | - | - | - | - | 0.05 µs | - | Rectifiers | - | Rectifiers | - | ||
US1001FL_R1_00001 Panjit | 132800 |
| - | Surface Mount | Surface Mount | SOD-123F | YES | - | SOD-123FL | SILICON | 2 | - | Panjit | - | 3000 | - | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | US1001FL_R1_00001 | - | - | Panjit International Inc. | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Active | NOT SPECIFIED | 5.25 | Compliant | Yes | 0.000608 oz | - | - | - | MouseReel | USM-10AAFL | - | EAR99 | - | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | R-PDSO-F2 | SINGLE | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1 V @ 1 A | - | - | - | - | 1 A | - | - | - | -55°C ~ 150°C | - | 1 A | - | 100 V | 1A | Diodes - General Purpose, Power, Switching | - | 50 ns | 1 µA | 100 V | 100 V | - | 9pF @ 4V, 1MHz | - | 30 A | - | - | - | - | 0.05 µs | 50 ns | - | - | Diodes - General Purpose, Power, Switching | No | ||
UF102G_AY_10001 Panjit | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Panjit | - | 5000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.011852 oz | - | - | - | Ammo Pack | - | - | - | - | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | 50 ns | 1 µA | 200 V | - | - | - | - | 30 A | - | - | - | - | - | - | Rectifiers | - | Rectifiers | No | ||
RS1JWG_R1_00001 Panjit | 30000 |
| - | - | - | - | - | - | - | - | - | - | Panjit | - | 1800 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.002395 oz | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | ||
BAS70CW_R1_00001 Panjit | 2541 |
| - | - | Surface Mount | SC-70, SOT-323 | - | - | SOT-323 | - | - | BAS70CW | Panjit | 200mA | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000176 oz | - | - | - | MouseReel | SSM-02TACC | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 µA @ 70 V | 1 V @ 15 mA | - | - | - | - | - | - | - | - | 150°C | - | - | - | 70 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
ER501_AY_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panjit | - | 1250 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.040283 oz | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | ||
SK22_R1_00001 Panjit | 675 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB (DO-214AA) | - | - | - | Panjit | - | 800 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.003245 oz | - | - | - | MouseReel | SSM-20H | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 90 µA @ 20 V | 500 mV @ 2 A | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | 20 V | 2A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - |


Product
Brand
Articles
Tools