- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Body Material | Diode Element Material | Number of Terminals | Brand | Cable Types | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Contact Materials | Current - Average Rectified (Io) (per Diode) | Development Kit | Dimensions | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Fiber Diameter | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Jitter | Lens Shape | Manufacturer | Manufacturer Part Number | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | JESD-30 Code | Number of Outputs | Output Type | Operating Supply Voltage | Dielectric | Polarity | Configuration | Insulation Resistance | Note | Lead Diameter | Operating Supply Current | Load Capacitance | Impedance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Viewing Angle | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Lens Type | Product Type | Wire/Cable Diameter | Operating Temperature Range | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Diode Configuration | Body Finish | Output Format | Recovery Time | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Reverse Recovery Time (trr) | Product | Mounting Angle | Features | Port Type | Vf - Forward Voltage | Product Category | RF Series | IP Rating | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBD717_R1_00001 Panjit | 40 |
| - | - | Surface Mount | 1206 (3216 metric) | YES | SOT-23 | - | SILICON | 3 | Vishay / Vitramon | - | 6.8 nF | 0.0068 uF | 1206 | 3216 | Class 1 | - | - | - | - | - | 3000 | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | Vishay | MMBD717_R1_00001 | - | - | + 125 C | Panjit International Inc. | - 55 C | - | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | - | Active | - | 0.2 W | Active | - | NOT SPECIFIED | 5.61 | Details | Yes | - | - | - | 0.000952 oz | 16 VDC | - | - | - | - | - | - | Reel | VJ W1BC Basic Comm | 1 % | e3 | Flexible (Soft) | EAR99 | - | - | - | - | Tin (Sn) | - | - | - | 6800 pF | Capacitors | - | - | Si | DUAL | - | GULL WING | NOT SPECIFIED | compliant | - | - | - | SMD/SMT | R-PDSO-G3 | - | - | - | C0G (NP0) | - | SINGLE | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 µA @ 10 V | 370 mV @ 1 mA | - | - | - | -55°C ~ 150°C | - | 0.2 A | 20 V | 200mA | - | Ceramic Capacitors | - | - | 20 V | 2.5pF @ 1V, 1MHz | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.95 mm | 3.2 mm | 1.6 mm | ||
SK28T/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SB550 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | ||
SR26ET/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | Royalohm | - | - | - | 0603 | 2012 | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Royalohm | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 0.000071 oz | - | 75 V | - | - | - | - | - | Reel | CQ | 5 % | - | - | - | 100 PPM / C | - | 82 kOhms | - | - | - | Automotive Grade | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur Resistors | - | - | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
MBR150 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | Royalohm | - | - | - | 0603 | 2012 | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Royalohm | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 0.000071 oz | - | 75 V | - | - | - | - | - | Reel | CQ | 1 % | - | - | - | 100 PPM / C | - | 267 Ohms | - | - | - | Automotive Grade | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur Resistors | - | - | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
BAV16WTR Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155485-1001 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | ||
PG154_R2_00001 Panjit | In Stock | - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 0.014004 oz | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.1 V @ 1.5 A | - | - | - | -55°C ~ 150°C | - | - | 400 V | 1.5A | - | Standard Circular Connector | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | ||
PG151R_B0_00001 Panjit | In Stock | - | - | Gold | - | - | - | - | - | - | - | TE Connectivity / AMP | RG-55, 55A, 55B, 223 | - | - | - | - | - | Brass | - | - | - | - | 1 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | + 85 C | - | - 65 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 0.619199 oz | - | 500 V | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Plug (Pin) | - | RF Interconnects | - | - | - | - | Straight | - | - | - | - | - | - | Crimp | - | - | - | - | - | Standard | - | 5000 MOhms | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Connectors / Coaxial Connectors | - | - | - | - | - | Silver | - | - | - | - | - | - | - | Connectors | - | - | - | - | RF Connectors / Coaxial Connectors | BNC | - | - | - | - | - | ||
PG1010R_AY_100A1 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | Vishay | - | - | - | + 150 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 0.012346 oz | - | 300 V | - | - | - | - | - | Bulk | PTF | 1 % | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 30.9 kOhms | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | Metal Film | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 0.64 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Metal Film Resistors | - | - | - | - | Metal Film Resistors - Through Hole | - | - | 2.31 mm | - | 6.35 mm | - | ||
MURB1J_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | Telemecanique | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.003245 oz | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | ||
EM513T/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | 0.5 dB | Singlemode | Yellow | 55 dB | - | - | - | - | - | - | - | - | - | - | - | 15 m | - | ||
MMBD914_R2_10001 Panjit | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Renesas Electronics | - | - | - | - | - | - | - | - | - | - | 55 % | 1000 | - | 200 mA | - | - | - | - | - | Renesas Electronics | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.465 V | 3.135 V | - | 0.000296 oz | - | - | - | - | - | - | - | Reel | XU | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | 79 mA | 100 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 5 mm | 3.2 mm | ||
MMBD6100_R1_10001 Panjit | In Stock | - | - | - | - | VFQFN-40 | - | - | - | - | - | Renesas Electronics | - | - | - | - | - | - | - | - | - | - | 60 % | 5000 | - | - | - | - | - | 200 fs | - | Renesas Electronics | - | 867 MHz | 875 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.465 V | 2.375 V | FemtoClock | 0.000296 oz | - | - | - | - | - | - | - | Reel | 8T49N240 | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | Clock & Timer ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Output | HCSL, LVCMOS, LVDS, LVPECL | 2.5 V, 3.3 V | - | - | - | - | - | - | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | - | - | - | Clocks | - | - | - | - | Clock Generators & Support Products | - | - | - | - | - | - | ||
MMBD6100_R2_00001 Panjit | In Stock | - | - | - | - | VFQFN-40 | - | - | - | - | - | Renesas Electronics | - | - | - | - | - | - | - | - | 8T49N240-EVK | - | 60 % | 5000 | - | - | - | - | - | 200 fs | - | Renesas Electronics | - | 867 MHz | 875 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.465 V | 2.375 V | FemtoClock | 0.000296 oz | - | - | - | - | - | - | - | Reel | 8T49N240 | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | Clock & Timer ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Output | HCSL, LVCMOS, LVDS, LVPECL | 2.5 V, 3.3 V | - | - | - | - | - | - | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | - | - | - | Clocks | - | - | - | - | Clock Generators & Support Products | - | - | - | - | - | - | ||
MMBD717WS_R1_10001 Panjit | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Renesas Electronics | - | - | - | - | - | - | - | - | - | - | 55 % | 1000 | - | - | - | - | - | - | - | Renesas Electronics | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.89 V | 1.71 V | - | 0.000145 oz | - | - | - | - | - | - | - | Reel | XU | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | Si | - | - | - | - | - | 65 mA | 100 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | HCSL | - | - | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.1 mm | 5 mm | 3.2 mm | ||
MMBD717CW_R2_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | RF360 | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Qualcomm RF360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000176 oz | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | - | - | - | - | - | ||
MMBD717CW_R1_10001 Panjit | In Stock | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | Renesas Electronics | - | - | - | - | - | - | - | - | - | - | 55 % | 1000 | - | - | - | - | - | - | - | Renesas Electronics | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2.625 V | 2.375 V | - | 0.009171 oz | - | - | - | - | - | - | - | Reel | XL | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | Si | - | - | - | - | - | 35 mA | 30 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | - | 1.3 mm | 7 mm | 5 mm | ||
PCDP0665G1_T0_00001 Panjit | 1617 |
| - | - | Through Hole | TO-220AC-2 | - | TO-220AC | Aluminum | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 6 A | 320 A | - | 2 uA | - | - | Amphenol | - | - | - | + 175 C | Panjit International Inc. | - 55 C | - | Through Hole | - | - | - | - | Tube | - | - | - | - | - | 57.7 W | - | Active | - | - | - | N | - | - | - | MT | 0.066668 oz | - | - | 650 V | 650 V | - | - | - | Tube | MT38999 | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | Fiber Optic | - | - | SiC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | 1.7 V @ 6 A | - | - | - | -55°C ~ 175°C | - | - | 650 V | 6A | - | Fiber Optic Connectors | - | - 55 C to + 175 C | - | 228pF @ 1V, 1MHz | - | - | - | - | - | Multimode, Singlemode | - | - | 0 ns | MT38999 Connectors | - | Jam nut receptacle with size 21 shell | - | 1.5 V | Fiber Optic Connectors | - | - | - | - | - | - | ||
PSDH30100S1_T0_00001 Panjit | 1218 |
| - | Gold | Through Hole | TO-247AD-2 | - | TO-247AD-2 | - | - | - | Aptiv (formerly Delphi) | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 30 A | - | - | 250 uA | - | - | Aptiv | - | - | - | + 150 C | Panjit International Inc. | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | Tube | - | - | - | - | - | 167 W | - | Active | - | - | - | Details | - | - | - | APEX | 0.041127 oz | - | - | 1 kV | - | 20 AWG | 22 AWG | 22 AWG to 20 AWG | Bulk | APEX 150 | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Receptacle (Female) | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Single | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 1000 V | 3.15 V @ 30 A | - | - | - | -55°C ~ 150°C | 200 A | - | 1000 V | 30A | - | Automotive Connectors | - | - | - | - | - | - | - | 95 ns | - | - | - | - | 140 ns | Terminals | Straight | - | - | 2.65 V | Automotive Connectors | - | - | - | - | - | - | ||
BD690CS_L2_00001 Panjit | 20 |
| - | - | Through Hole | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | - | - | - | Panjit | - | - | - | - | - | - | - | 6A | - | 7x2,3mm | - | 3000 | - | - | - | - | - | - | Rectangular | Panjit | - | - | - | - | Panjit International Inc. | - | Yes | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | 0.010229 oz | - | - | - | - | - | - | - | Reel | L-153 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | 800 mV @ 3 A | - | 110 ° | 20 mA | -65°C ~ 175°C | - | - | 90 V | - | Orange diffused | Schottky Diodes & Rectifiers | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | 8 mm | - | - |


Product
Brand
Articles
Tools