- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Shape | Material - Cone | Base Product Number | Brand | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting | MSL | Number of I/Os | Package | Product Status | Qualification | RAM | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Capacitance | Subcategory | Pitch | Technology | Frequency | Output Voltage | Output Type | Dielectric | Note | Impedance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Connectivity | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Product Type | Capacitance @ Vr, F | Power | Reverse Recovery Time (trr) | Product | Rated Power | Features | Input Voltage | Product Category | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
RB751S40X_R1_00001 Panjit | 10000 |
| - | THT | SC-79, SOD-523 | SOD-523 | - | - | - | - | 5x11x18mm | - | - | - | Panjit International Inc. | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | - | - | - | R46 | ±20 % | - | - | 10.0 nF | - | 15 mm | Si | - | - | - | PP | n/a | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500 nA @ 30 V | - | 370 mV @ 1 mA | - | - | -55°C ~ 150°C | 30 V | 30mA | - | - | 2.5pF @ 1V, 1MHz | - | - | - | - | X2 | - | - | - | - | ||
PG151_R2_00001 Panjit | 29 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | - | - | Panjit | - | - | 4000 | Panjit | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | Yes | 0.014004 oz | - | Reel | 231 | - | - | Other | - | Diodes & Rectifiers | - | - | - | - | - | - | n/a | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | - | 1.1 V @ 1.5 A | - | - | -55°C ~ 150°C | 100 V | 1.5A | - | Rectifiers | 25pF @ 4V, 1MHz | - | - | Rectifiers | - | - | - | Rectifiers | - | - | ||
MB59_R1_00001 Panjit | In Stock | - | - | THT | DO-214AB, SMC | SMC (DO-214AB) | - | - | - | Panjit | - | none | 800 | Panjit | Panjit International Inc. | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 128 x 8 | Yes | 0.008201 oz | - | Reel | PIC12 | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | - | 800 mV @ 5 A | - | - | -65°C ~ 175°C | 90 V | 5A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
MB420L_R1_00001 Panjit | 330000 |
| - | SMD | DO-214AB, SMC | SMC (DO-214AB) | - | - | - | Panjit | - | 512 x 8 | 800 | Panjit | Panjit International Inc. | - | - | 32 | - | Active | - | 512 x 8 | Yes | 0.008201 oz | -40...+85°C | MouseReel | ATMEGA | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 200 V | - | 860 mV @ 4 A | I2C, SPI, UART/USART | - | -55°C ~ 150°C | 200 V | 4A | - | Schottky Diodes & Rectifiers | 80pF @ 4V, 1MHz | - | 35 ns | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
MB120F_R2_00001 Panjit | 20 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | Paper | - | Panjit | - | - | 5000 | Panjit | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | 0.001764 oz | - | Reel | n/a | - | Faston 4,8+2,8mm | - | - | Diodes & Rectifiers | - | Si | 150-20000 Hz | - | - | - | n/a | 4 Ohm | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | - | 900 mV @ 1 A | - | - | -55°C ~ 150°C | 200 V | 1A | 2 / 5 cm | Schottky Diodes & Rectifiers | 30pF @ 4V, 1MHz | - | - | - | - | - | - | Schottky Diodes & Rectifiers | 22 mm | - | ||
BAT54FN2-AU_R1_000A1 Panjit | 3374 |
| - | SMD | 0402 (1006 Metric) | 2-DFN (1x0.6) | - | - | BAT54 | Panjit | - | - | 8000 | Panjit | Panjit International Inc. | - | - | - | DDPAK | Active | AEC-Q101 | - | Yes | 0.000039 oz | 0...+125°C | MouseReel | LM2937-3.3 | - | - | - | - | Diodes & Rectifiers | - | Si | - | 3,3V | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 30 V | - | 600 mV @ 100 mA | - | - | -55°C ~ 125°C | 30 V | 200mA | - | Schottky Diodes & Rectifiers | 4pF @ 4V, 1MHz | - | - | - | - | - | max.30V | Schottky Diodes & Rectifiers | - | - | ||
MB26_R1_00001 Panjit | 535 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | - | - | Panjit | - | - | 800 | Panjit | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | 0.003245 oz | - | MouseReel | Universal MATE-N-LOK | - | - | Contact | - | Diodes & Rectifiers | - | Si | - | - | - | - | n/a | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | - | 740 mV @ 2 A | - | - | -55°C ~ 175°C | 60 V | 2A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
MB25_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | - | - | Panjit | - | - | 800 | Panjit | Panjit International Inc. | - | - | - | Metal Case | Active | - | - | Yes | 0.003245 oz | -40...+85°C | Reel | TEN | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | dual | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | ±0,5 A | 740 mV @ 2 A | - | - | -55°C ~ 175°C | 50 V | 2A | - | Schottky Diodes & Rectifiers | - | 15 W | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
MB210_R1_00001 Panjit | 10500 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | - | - | Panjit | - | - | 800 | Panjit | Panjit International Inc. | cable | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | 0.003245 oz | - | MouseReel | MCS MICRO | - | - | - | - | Diodes & Rectifiers | 2,5 mm | Si | - | - | - | - | n/a | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | - | 800 mV @ 2 A | - | - | -55°C ~ 175°C | 100 V | 2A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
MUR460M_AY_00001 Panjit | 75250 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | Panjit | - | - | 1250 | Panjit | Panjit International Inc. | - | Level 2 (J-STD-033C) | - | SMD Package | Active | - | - | Yes | 0.040283 oz | -40...+85°C | Ammo Pack | TES | - | - | - | - | Diodes & Rectifiers | - | - | - | - | single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 0,6 A | 1.28 V @ 4 A | - | - | -55°C ~ 175°C | 600 V | 4A | - | Rectifiers | - | 3 W | 50 ns | Rectifiers | - | - | - | Rectifiers | - | - | ||
S2JGF_R1_00001 Panjit | 20 |
| - | SMD | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Panjit | - | - | 1500 | Panjit | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | 0.001764 oz | - | Reel | KA-3528 | - | - | IR | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1.1 V @ 2 A | - | - mA | -55°C ~ 150°C | 600 V | 2A | - | Rectifiers | 18pF @ 4V, 1MHz | - | - | Rectifiers | - | - | - | Rectifiers | - | - | ||
S210L-AU_R2_000A1 Panjit | 2427 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | - | - | Panjit | - | - | 3000 | Panjit | Panjit International Inc. | PCB | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | - | Yes | 0.003245 oz | - | MouseReel | Printed Circuit | - | - | - | - | Diodes & Rectifiers | 2,54 mm | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 µA @ 100 V | - | 740 mV @ 2 A | - | - | -55°C ~ 150°C | 100 V | 2A | - | Schottky Diodes & Rectifiers | 120pF @ 4V, 1MHz | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
MBR10150F_T0_00001 Panjit | 10 |
| - | SMD | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | - | - | - | Panjit | - | none | 50 | Panjit | Panjit International Inc. | - | n/a | - | Tube | Active | - | 8,25kB | Yes | 0.055080 oz | - | Tube | C8051 | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | - | 900 mV @ 10 A | - | - | -65°C ~ 175°C | 150 V | 10A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
SV1580V_R1_00001 Panjit | 29 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277 | - | - | - | Panjit | - | - | 1500 | Panjit | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | 0.003786 oz | - | Reel | n/a | - | - | Seal | - | Diodes & Rectifiers | - | Si | - | - | - | - | n/a | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 80 V | - | 720 mV @ 15 A | - | - | -55°C ~ 150°C | 80 V | 15A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
SS1060HE-AU_R1_000A1 Panjit | 3025 |
| - | Surface Mount | SOD-123H | SOD-123HE | - | - | - | Panjit | - | - | 3000 | Panjit | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | - | Yes | 0.000649 oz | - | MouseReel | n/a | - | - | Hood | - | Diodes & Rectifiers | - | Si | - | - | - | - | n/a | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 µA @ 60 V | - | 700 mV @ 1 A | - | - | -55°C ~ 150°C | 60 V | 1A | - | Schottky Diodes & Rectifiers | 50pF @ 4V, 1MHz | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
SVC12120V_R1_00001 Panjit | 20 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277 | - | - | - | Panjit | - | - | 1500 | Panjit | Panjit International Inc. | DIN | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | 0.003786 oz | - | Reel | 261 | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 120 V | - | 770 mV @ 12 A | - | - | -55°C ~ 150°C | 120 V | 12A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | 6 | ||
SS1040HE-AU_R1_000A1 Panjit | 460 |
| - | Surface Mount | SOD-123H | SOD-123HE | - | - | - | Panjit | - | - | 3000 | Panjit | Panjit International Inc. | - | - | - | encapsulated PCB mounting with solder pins | Active | AEC-Q101 | - | Yes | 0.000649 oz | - | MouseReel | TMT | - | - | AC/DC | - | Diodes & Rectifiers | - | Si | - | - | single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 µA @ 40 V | 3 A | 500 mV @ 1 A | - | - | -55°C ~ 150°C | 40 V | 1A | - | Schottky Diodes & Rectifiers | 60pF @ 4V, 1MHz | - | - | - | 15 W | - | - | Schottky Diodes & Rectifiers | - | - | ||
SS30200HE_R1_00001 Panjit | 5435 |
| - | Surface Mount | SOD-123H | SOD-123HE | Round | - | - | Panjit | 1,0mm | - | 3000 | Panjit | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Yes | 0.000649 oz | - | MouseReel | 102 | - | - | Soldering | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20 µA @ 200 V | - | 860 mV @ 3 A | - | - | -55°C ~ 150°C | 200 V | 3A | - | Schottky Diodes & Rectifiers | - | - | - | Schottky Rectifiers | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
ER1JF_R1_00001 Panjit | 29 |
| - | SMD | DO-221AA, SMB Flat Leads | SMBF | - | - | - | Panjit | - | - | 1500 | Panjit | Panjit International Inc. | - | - | - | SO16 | Active | - | - | Yes | 0.001764 oz | -40...+150°C | Reel | L6599 | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1.7 V @ 1 A | - | - | -55°C ~ 150°C | 600 V | 1A | - | Rectifiers | 11pF @ 4V, 1MHz | - | 35 ns | Rectifiers | - | - | max.600V | Rectifiers | - | - | ||
SS30100HE-AU_R1_000A1 Panjit | 2299 |
| - | Surface Mount | SOD-123H | SOD-123HE | - | - | - | Panjit | - | - | 3000 | Panjit | Panjit International Inc. | - | - | - | encapsulated PCB mounting with solder pins | Active | AEC-Q101 | - | Yes | 0.000649 oz | - | MouseReel | TMS | - | - | AC/DC | - | Diodes & Rectifiers | - | Si | - | - | single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30 µA @ 100 V | 1 A | 800 mV @ 3 A | - | - | -55°C ~ 150°C | 100 V | 3A | - | Schottky Diodes & Rectifiers | 160pF @ 4V, 1MHz | - | - | Schottky Rectifiers | 15 W | - | - | Schottky Diodes & Rectifiers | - | - |


Product
Brand
Articles
Tools