- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
ER3E_R1_00001 Panjit | 529 |
| - | - | Surface Mount | DO-214AB, SMC | - | - | SMC (DO-214AB) | - | - | - | Panjit | - | 800 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.008201 oz | - | - | MouseReel | ESM-30H | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 1.25 V @ 3 A | - | - | -55°C ~ 150°C | - | - | 300 V | 3A | Rectifiers | - | - | - | - | - | - | 45pF @ 4V, 1MHz | - | - | - | - | - | - | 35 ns | Rectifiers | - | Rectifiers | - | ||
RS1A_R1_00001 Panjit | 1818 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | SMA (DO-214AC) | - | - | - | Panjit | - | 1800 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.002395 oz | - | - | MouseReel | RSM-10AH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1.3 V @ 1 A | - | - | -55°C ~ 150°C | - | - | 50 V | 1A | Rectifiers | - | - | - | - | - | - | 12pF @ 4V, 1MHz | - | - | - | - | - | - | 150 ns | Rectifiers | - | Rectifiers | - | ||
BAS116TW_R1_00001 Panjit | 3140 |
| - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SOT-363 | - | - | - | Panjit | 200mA (DC) | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | 0.000280 oz | - | - | MouseReel | USM-02TS | - | - | - | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 nA @ 75 V | 1.25 V @ 150 mA | - | 200 mA | -55°C ~ 150°C | - | - | 75 V | - | Diodes - General Purpose, Power, Switching | - | 3 µs | - | 100 V | - | - | - | 4 A | - | 3 Independent | - | - | - | 3 µs | - | - | Diodes - General Purpose, Power, Switching | No | ||
GS1K_R1_00001 Panjit | 4337 |
| - | - | Surface Mount | DO-214AC, SMA | - | - | SMA (DO-214AC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | 1.1 V @ 1 A | - | - | -55°C ~ 150°C | - | - | 800 V | 1A | - | - | - | - | - | - | - | 12pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
LL4148_R2_10001 Panjit | 30000 |
| - | - | - | MINIMELF-2 | YES | - | - | SILICON | 2 | - | Panjit | - | 10000 | - | 10 mA | - | PAN JIT INTERNATIONAL INC | 100 uA | Panjit | LL4148_R2_10001 | 4 pF | + 175 C | - | - 65 C | - | SMD/SMT | 1 | 175 °C | -65 °C | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | 500 mW | 100 V | 0.5 W | - | - | 5.1 | Details | Yes | 0.001063 oz | - | - | MouseReel | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | Diodes & Rectifiers | - | END | WRAP AROUND | NOT SPECIFIED | compliant | NOT SPECIFIED | O-LELF-R2 | Single | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 500 mA | 0.15 A | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 100 V | - | - | - | - | - | - | 4 ns | 0.004 µs | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | ||
BAS70SW_R1_00001 Panjit | 2619 |
| - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SOT-323 | - | - | BAS70SW | Panjit | 200mA | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.000176 oz | - | - | MouseReel | SSM-02TACS | - | - | - | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 µA @ 70 V | 1 V @ 15 mA | - | 200 mA | 150°C | - | - | 70 V | - | Schottky Diodes & Rectifiers | - | - | 1 µA | 70 V | - | - | - | 600 mA | - | 1 Pair Series Connection | - | - | - | - | - | - | Schottky Diodes & Rectifiers | No | ||
BAS70AW_R1_00001 Panjit | 15000 |
| - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SOT-323 | - | - | BAS70AW | Panjit | 200mA | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | 0.000176 oz | - | - | MouseReel | SSM-02TACA | - | - | - | - | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 µA @ 70 V | 1 V @ 15 mA | - | 200 mA | 150°C | - | - | 70 V | - | Schottky Diodes & Rectifiers | - | - | 1 µA | 70 V | - | - | - | 600 mA | - | 1 Pair Common Anode | - | - | - | - | - | - | Schottky Diodes & Rectifiers | No | ||
BAS20_R1_00001 Panjit | 3609 |
| - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SOT-23 | SILICON | 3 | - | Panjit | - | 3000 | - | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | BAS20_R1_00001 | - | - | Panjit International Inc. | - | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 0.35 W | Active | NOT SPECIFIED | 5.1 | Compliant | Yes | 0.000296 oz | - | - | MouseReel | USM-03T | e3 | EAR99 | - | Tin (Sn) | 150 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | R-PDSO-G3 | SINGLE | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1 µA @ 150 V | 1 V @ 100 mA | - | 200 mA | -55°C ~ 150°C | - | 0.2 A | 150 V | 200mA | Diodes - General Purpose, Power, Switching | - | 50 ns | 100 nA | 200 V | 200 V | - | 1.5pF @ 0V, 1MHz | 2.5 A | - | - | - | - | 0.05 µs | 50 ns | - | - | Diodes - General Purpose, Power, Switching | No | ||
GS1010FL_R2_00001 Panjit | 3160000 | - | - | Surface Mount | - | SOD-123FL-2 | YES | - | - | SILICON | 2 | - | Panjit | - | 10000 | - | 1 A | - | PAN JIT INTERNATIONAL INC | 1 uA | Panjit | GS1010FL_R2_00001 | 4 pF | + 150 C | - | - 50 C | - | SMD/SMT | 1 | 150 °C | -50 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1 kV | - | - | NOT SPECIFIED | 5.12 | Details | Yes | 0.000608 oz | - | - | MouseReel | - | - | EAR99 | - | - | 150 °C | -50 °C | - | - | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | R-PDSO-F2 | Single | Single | - | RECTIFIER DIODE | - | - | - | 1 A | - | 30 A | 1 A | - | - | Diodes - General Purpose, Power, Switching | - | - | 1 µA | 1 kV | 1000 V | - | - | 16.5 A | - | - | - | - | - | - | General Purpose Diodes | 1.1 V | Diodes - General Purpose, Power, Switching | No | ||
BD5100S_S2_00001 Panjit | In Stock | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | TO-252 | SILICON | 2 | - | Panjit | - | 3000 | 0.8 V | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | BD5100S_S2_00001 | - | - | Panjit International Inc. | - | Yes | - | 1 | 175 °C | -65 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Active | NOT SPECIFIED | 5.19 | - | Yes | 0.010229 oz | - | - | Reel | BD-50SWH | - | EAR99 | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | Si | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | R-PSSO-G2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 5 A | CATHODE | - | -65°C ~ 175°C | - | 5 A | 100 V | 5A | Schottky Diodes & Rectifiers | 1 | - | - | - | 100 V | TO-252 | - | - | 100 A | - | 50 µA | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
SD640CS_S2_00001 Panjit | 936 |
| - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | TO-252 | - | - | - | Panjit | 6A | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.010229 oz | - | - | Reel | SD-60CSWH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 3 A | - | - | -55°C ~ 150°C | - | - | 40 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
SB520_AY_10001 Panjit | 836 |
| - | Through Hole | - | - | - | - | - | - | - | - | Panjit | - | 1250 | - | 5 A | 150 A | - | 200 uA | Panjit | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0.040283 oz | - | 20 V | Ammo Pack | - | - | - | - | - | 125 °C | -55 °C | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | Single | Single | - | - | - | - | - | 5 A | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | 200 µA | 20 V | - | - | - | 150 A | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | No | ||
FR2J_R1_00001 Panjit | 1048 |
| - | - | Surface Mount | SMB-2 | - | - | SMB (DO-214AA) | - | - | - | Panjit | - | 800 | - | 2 A | - | - | 1 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.003245 oz | 600 V | - | MouseReel | RSM-20H | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.3 V @ 2 A | - | - | -50°C ~ 150°C | 50 A | - | 600 V | 2A | Rectifiers | - | - | - | - | - | - | 40pF @ 4V, 1MHz | - | - | - | - | 250 ns | - | 250 ns | Rectifiers | 1.3 V | Rectifiers | - | ||
BAS16VTB6_R1_00001 Panjit | 9220 |
| - | - | Surface Mount | SOT-563, SOT-666 | YES | - | SOT-563 | SILICON | 6 | - | Panjit | 150mA | 4000 | - | - | - | PAN JIT INTERNATIONAL INC | - | Panjit | BAS16VTB6_R1_00001 | - | - | Panjit International Inc. | - | - | - | 2 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | GREEN, PLASTIC PACKAGE-6 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 0.2 W | Active | NOT SPECIFIED | 5.08 | Details | Yes | 0.000092 oz | - | - | MouseReel | USM-02TE22 | - | EAR99 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | R-PDSO-F6 | SEPARATE, 2 ELEMENTS | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1.25 V @ 150 mA | - | - | -55°C ~ 150°C | - | 0.15 A | 75 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 100 V | - | - | - | - | 2 Independent | - | - | 0.004 µs | 4 ns | - | - | Diodes - General Purpose, Power, Switching | - | ||
SD360S_S2_00001 Panjit | 6000 | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | TO-252 | - | - | - | Panjit | - | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.010229 oz | - | - | MouseReel | SD-30SWH | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 640 mV @ 3 A | - | - | -55°C ~ 150°C | - | - | 60 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | ||
FR1B_R1_00001 Panjit | 478 |
| - | - | Surface Mount | DO-214AA, SMB | - | - | SMB (DO-214AA) | - | - | - | Panjit | - | 800 | - | 1 A | - | - | 1 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 50 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.003245 oz | 100 V | - | MouseReel | RSM-10H | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1.3 V @ 1 A | - | - | -50°C ~ 150°C | 30 A | - | 100 V | 1A | Rectifiers | - | - | - | - | - | - | 12pF @ 4V, 1MHz | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | ||
GS1M_R2_00001 Panjit | In Stock | - | - | - | - | SMA-2 | YES | - | - | SILICON | 2 | - | Panjit | - | 7500 | - | 1 A | - | PAN JIT INTERNATIONAL INC | 1 uA | Panjit | GS1M_R2_00001 | 12 pF | + 150 C | - | - 55 C | - | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | GREEN, PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 1000 V | - | - | NOT SPECIFIED | 5 | Details | Yes | 0.002395 oz | - | - | Reel | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | R-PDSO-C2 | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 35 A | 1 A | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | 1000 V | DO-214AC | - | - | - | - | - | - | - | - | General Purpose Diodes | 1.1 V | Diodes - General Purpose, Power, Switching | - | ||
MMBD7000W_R1_00001 Panjit | 3000 |
| - | - | Surface Mount | SC-70, SOT-323 | - | - | SOT-323 | - | - | - | Panjit | 200mA (DC) | 3000 | - | 200 mA | - | - | 3 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 100 V | - | Active | - | - | Details | - | 0.000176 oz | - | - | MouseReel | USM-02TACS | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 3 µA @ 100 V | 1.1 V @ 100 mA | - | - | -55°C ~ 150°C | 4 A | - | 100 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | 1 Pair Series Connection | - | 4 ns | - | 4 ns | Switching Diodes | 1.1 V | Diodes - General Purpose, Power, Switching | - | ||
GS1001FL_R1_00001 Panjit | 3000 |
| - | - | Surface Mount | SOD-123F | - | - | SOD-123FL | - | - | - | Panjit | - | 3000 | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0.000608 oz | - | - | MouseReel | GSM-10AAFL | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1.1 V @ 1 A | - | - | -50°C ~ 150°C | - | - | 100 V | 1A | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 4pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | ||
US1J_R2_00001 Panjit | 3075 |
| - | - | - | SMA-2 | YES | - | - | SILICON | 2 | - | Panjit | - | 7500 | - | 1 A | - | PAN JIT INTERNATIONAL INC | 1 uA | Panjit | US1J_R2_00001 | - | + 150 C | - | - 55 C | - | SMD/SMT | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | NOT SPECIFIED | 5.01 | Details | Yes | 0.002395 oz | 800 V | - | MouseReel | - | - | EAR99 | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | R-PDSO-C2 | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 30 A | 1 A | - | - | Rectifiers | - | - | - | - | 600 V | DO-214AC | - | - | - | - | - | 100 ns | 0.1 µs | - | Rectifiers | 1.7 V | Rectifiers | - |


Product
Brand
Articles
Tools