- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Technology | Depth | Current Rating | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Product | Product Category | Height | Length | Width | Thickness | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PG600G_R2_00001 Panjit | 546 |
| - | - | - | Through Hole | P600, Axial | - | P600 | Panjit | 800 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.071959 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1 V @ 6 A | -55°C ~ 150°C | 400 V | 6A | Rectifiers | - | - | 150pF @ 4V, 1MHz | - | Rectifiers | Rectifiers | - | - | - | - | - | ||
MBR6200_T0_00001 Panjit | 5 |
| - | - | - | Through Hole | TO-220-2 | - | TO-220AC | Panjit | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.066680 oz | - | - | Tube | MBR-60WH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 6 A | -65°C ~ 175°C | 200 V | 6A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
PG5407_R2_00001 Panjit | 22 |
| - | - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | Panjit | 1250 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.040283 oz | - | 50 V | Reel | - | 0.25 % | 25 ppm/°C | 931 kΩ | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 100 mW | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | 1.2 V @ 3 A | -55°C ~ 150°C | 800 V | 3A | Rectifiers | - | - | 30pF @ 4V, 1MHz | - | Rectifiers | Rectifiers | 550 µm | - | - | - | - | ||
SB3100L_AY_00001 Panjit | 35 |
| - | - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | Panjit | 1250 | Panjit | Panjit International Inc. | - | Cut Tape (CT);Tape & Box (TB); | Active | - | Details | 0.040283 oz | - | - | Ammo Pack | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 740 mV @ 3 A | -55°C ~ 150°C | 100 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
SB840F_T0_00001 Panjit | 2001 |
| - | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | ITO-220AC | Panjit | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.055080 oz | - | 50 V | Tube | SB-80FWH | 1 % | 50 ppm/°C | 3.9 kΩ | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 100 mW | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 8 A | -55°C ~ 150°C | 40 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | 550 µm | - | - | - | - | ||
SBA140CS-AU_R1_000A1 Panjit | 20000 |
| - | - | - | Surface Mount | SC-90, SOD-323F | - | SOD-323 | - | - | - | Panjit International Inc. | - | - | Active | - | - | - | - | 50 V | - | - | 1 % | 25 ppm/°C | 102 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 510 mV @ 1 A | -55°C ~ 150°C | 40 V | 1A | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
SB260_R2_00001 Panjit | 2796 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.014004 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 700 mV @ 2 A | -55°C ~ 150°C | 60 V | 2A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
SB260S_R2_00001 Panjit | 22 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | Panjit | 5000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.011852 oz | - | - | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 60 V | 700 mV @ 2 A | -50°C ~ 125°C | 60 V | 2A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
UF1006_T0_00001 Panjit | 3950 |
| - | - | - | Through Hole | TO-220-2 | - | TO-220AC | Panjit | 50 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | 0.066680 oz | - | - | Tube | UF-100H | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.7 V @ 10 A | -55°C ~ 150°C | 600 V | 10A | Rectifiers | - | - | 50pF @ 4V, 1MHz | 100 ns | Rectifiers | Rectifiers | - | - | - | - | - | ||
UF150G_R2_00001 Panjit | 22 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Compliant | 0.014004 oz | - | - | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | 44 mm | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1 V @ 1.5 A | -55°C ~ 150°C | 50 V | 1.5A | Rectifiers | - | - | 25pF @ 4V, 1MHz | 50 ns | Rectifiers | Rectifiers | - | 320 mm | - | - | - | ||
SBA140Q_R1_00001 Panjit | 14 |
| - | - | - | Surface Mount | 2-UDFN | - | DFN1610-2 | Panjit | 3000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.000095 oz | - | - | Reel | SSM-10FZ | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 510 mV @ 1 A | -55°C ~ 150°C | 40 V | 1A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
SBA0820CS-AU_R1_000A1 Panjit | In Stock | - | - | - | - | Surface Mount | SC-90, SOD-323F | - | SOD-323 | Panjit | 5000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Compliant | 0.000145 oz | - | - | Reel | Automotive, AEC-Q101 | - | - | - | 204 °C | -18 °C | - | Black | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 20 V | 550 mV @ 800 mA | -55°C ~ 150°C | 20 V | 800mA | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | 600 mm | 600 mm | 1.5 mm | - | ||
SB630_T0_00001 Panjit | 5 |
| - | - | - | Through Hole | TO-220-2 | - | TO-220AC | Panjit | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | Non-Compliant | 0.066680 oz | - | - | Tube | SB-60WH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 6 A | -55°C ~ 125°C | 30 V | 6A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
PG600R_R2_00001 Panjit | 5 |
| - | - | - | Through Hole | P600, Axial | - | P600 | Panjit | 800 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.071959 oz | - | - | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | 1.3 V @ 6 A | -50°C ~ 150°C | 50 V | 6A | Rectifiers | - | - | 300pF @ 4V, 1MHz | 150 ns | Rectifiers | Rectifiers | - | - | - | - | - | ||
SBA0520Q-AU_R1_000A1 Panjit | 19183 |
| - | - | - | Surface Mount | 0402 (1006 Metric) | - | 2-DFN (1x0.6) | Panjit | 8000 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000039 oz | - | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 20 V | 480 mV @ 500 mA | -55°C ~ 150°C | 20 V | 500mA | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
MBR8200_T0_00001 Panjit | 1925 |
| - | - | - | Through Hole | TO-220-2 | - | TO-220AC | Panjit | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.066680 oz | - | - | Tube | MBR-80WH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 8 A | -65°C ~ 175°C | 200 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
MBR6200F_T0_00001 Panjit | 2000 |
| - | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | ITO-220AC | Panjit | 50 | Panjit | Panjit International Inc. | - | Tube | Active | - | - | 0.055080 oz | - | - | Tube | MBR-60FWH | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 6 A | -65°C ~ 175°C | 200 V | 6A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
MBR8100D_R2_00001 Panjit | 22 |
| - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | Panjit | 800 | Panjit | Panjit International Inc. | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | - | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 8 A | -65°C ~ 175°C | 100 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
MBR340_AY_00001 Panjit | 35 |
| - | - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | Panjit | 1250 | Panjit | Panjit International Inc. | - | Cut Tape (CT);Tape & Box (TB); | Not For New Designs | - | Details | 0.040283 oz | - | - | Ammo Pack | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 40 V | 700 mV @ 3 A | -55°C ~ 150°C | 40 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
MBR5150_R2_00001 Panjit | 4128 |
| - | Obsolete (Last Updated: 2 years ago) | Through Hole | Through Hole | DO-201AD, Axial | 3 | DO-201AD | Panjit | 1250 | Panjit | Panjit International Inc. | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Compliant | 0.040283 oz | 600 V | - | Bulk | - | - | - | - | 150 °C | -55 °C | - | - | Diodes & Rectifiers | - | Si | - | 35 A | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 5 A | -65°C ~ 150°C | 150 V | 5A | Schottky Diodes & Rectifiers | 600 V | 35 A | 150pF @ 4V, 1MHz | - | - | Schottky Diodes & Rectifiers | - | - | - | - | No |


Product
Brand
Articles
Tools