- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Core Material | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Contact Materials | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Q Minimum | Qualification | Resistor Values | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Voltage, Rating | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Shielding | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Contacts | Housing Color | Operating Supply Voltage | Dielectric | Lead Spacing | Configuration | Lead Diameter | Inductance | Test Frequency | Load Capacitance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Number of Resistors | Operating Temperature - Junction | Max Surge Current | Circuit Type | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Capacitance @ Vr, F | Self Resonant Frequency | Output Format | Recovery Time | Core Type | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Contact Mating Length | Product Category | Diameter | Height | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MBR2150_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | TE Connectivity | - | - | - | - | - | - | 4000 | - | - | - | TE Connectivity | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | Details | - | - | 0.014004 oz | - | - | - | - | Reel | - | - | - | - | - | Insulation Crimper | - | - | - | - | - | - | - | Tools | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 2 A | - | -65°C ~ 175°C | - | - | 150 V | 2A | Bench Top Tools | - | - | - | - | - | - | - | Crimpers | - | - | - | Bench Top Tools | - | - | - | - | - | ||
MBR2150_AY_000A2 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.014004 oz | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
MBR1200_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | TE Connectivity | - | - | - | - | - | - | 5000 | - | - | - | TE Connectivity | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | Details | - | - | 0.011852 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 1 A | - | -65°C ~ 175°C | - | - | 200 V | 1A | Bench Top Tools | - | - | - | - | - | - | - | Anvils | - | - | - | Bench Top Tools | - | - | - | - | - | ||
MBR560_B0_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | Sunbank / Souriau | - | - | - | - | - | - | 25 | - | - | - | Sunbank | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.040283 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | ||
LS914_R1_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | 1 | - | - | - | ITT Cannon | - | - | - | - | - | - | - | 155002-0031 | - | - | - | - | - | Details | - | - | 0.001063 oz | - | - | - | - | Reel | MKJ0 | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
MMBD330W_R1_00001 Panjit | 30 |
| - | - | - | Surface Mount | SC-70, SOT-323 | - | SOT-323 | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | DIV44H17-26PN [V001] | - | Active | - | - | - | Details | - | - | 0.000176 oz | - | - | - | - | Reel | SSM-LCTA | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 25 V | 600 mV @ 10 mA | - | -55°C ~ 125°C | - | - | 30 V | 200mA | Circular MIL Spec Connector | - | 1.5pF @ 15V, 1MHz | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
MBR645_T0_00001 Panjit | 39 |
| - | - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | CTS Electronic Components | - | - | - | - | - | 55 % | 1000 | - | - | - | CTS | - | - | + 85 C | Panjit International Inc. | - 40 C | - | Tube | - | - | Active | - | - | - | Details | 5.25 V | 4.75 V | 0.066680 oz | - | - | - | - | Reel | 588 | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | Si | - | 3.5 mA | 28.8 MHz | 0.28 PPM | SMD/SMT | - | - | 5 V | - | - | - | - | - | - | 10 pF | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 6 A | - | -65°C ~ 175°C | - | - | 45 V | 6A | VCTCXO | - | - | - | Clipped Sine Wave | - | - | - | - | - | - | - | TCXO Oscillators | - | 2.1 mm | 7 mm | 5 mm | - | ||
MMBD330W_R1_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | Sunbank / Souriau | - | - | - | - | - | - | 25 | - | - | - | Sunbank | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000176 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
PSDP0860S1_T0_00001 Panjit | 1887 |
| - | Gold | Through Hole | Through Hole | TO-220AC-2 | - | TO-220AC | Plastic | - | Panjit | - | - | - | - | Bronze | - | 2000 | 8 A | - | 100 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | - | 69 W | Active | - | - | - | Non-Compliant | - | - | 0.066668 oz | - | - | 600 V | - | Bulk | Speedy Gen.1 | - | Solder | - | Male Pin | Fast Recovery Rectifiers | - | 32 | Black | - | 1 | Male | - | Diodes & Rectifiers | - | 2.54 mm | - | - | - | - | - | - | 32 | Black | - | - | - | Single | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | 2.3 V @ 8 A | - | -55°C ~ 150°C | 85 A | - | 600 V | 8A | Rectifiers | - | - | - | - | 35 ns | - | 55 ns | Rectifiers | - | 1.8 V | 5.842 mm | Rectifiers | - | 2.29 mm | 80.9 mm | 2.34 mm | Contains Lead | ||
PCDP0465G1_T0_00001 Panjit | 1678 |
| - | - | - | Through Hole | TO-220AC-2 | - | TO-220AC | - | - | Panjit | - | - | - | - | - | - | 2000 | 4 A | 280 A | 2 uA | Panjit | - | - | + 175 C | Panjit International Inc. | - 55 C | Through Hole | Tube | - | 56 W | Active | - | - | - | Non-Compliant | - | - | 0.066668 oz | - | - | 650 V | 650 V | Tube | SiC Gen.1 | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | SiC | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40 µA @ 650 V | 1.7 V @ 4 A | - | -55°C ~ 175°C | - | - | 650 V | 4A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | 146pF @ 1V, 1MHz | - | - | - | - | 0 ns | Schottky Diodes | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
PSDP15120S1_T0_00001 Panjit | 2342 |
| - | - | - | Through Hole | TO-220AC-2 | - | TO-220AC | - | - | Panjit | - | - | - | - | - | - | 2000 | 15 A | - | 100 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | - | 83 W | Active | - | - | - | Details | - | - | 0.066668 oz | - | - | 1.2 kV | - | Tube | Speedy Gen.1 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 1200 V | 3.5 V @ 15 A | - | -55°C ~ 150°C | 100 A | - | 1200 V | 15A | Rectifiers | - | - | - | - | 70 ns | - | 105 ns | Rectifiers | - | 3 V | - | Rectifiers | - | - | - | - | - | ||
PSDP0860L1_T0_00001 Panjit | 4871 |
| - | - | - | Through Hole | TO-220AC-2 | - | TO-220AC | - | - | Panjit | - | - | - | - | - | - | 2000 | 8 A | - | 100 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | - | 69 W | Active | - | - | - | Details | - | - | 0.066668 oz | - | - | 600 V | - | Tube | Optima Gen.1 | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | 1.8 V @ 8 A | - | -55°C ~ 150°C | 95 A | - | 600 V | 8A | Rectifiers | - | - | - | - | 60 ns | - | 90 ns | Rectifiers | - | 1.3 V | - | Rectifiers | - | - | - | - | - | ||
SB34AFC_R1_00001 Panjit | 2960 |
| - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | - | SMAF-C | - | - | Welwyn Components / TT Electronics | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | TT Electronics | - | - | - | Panjit International Inc. | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | AEC-Q200 | - | Details | - | - | 0.000023 oz | - | - | - | - | Reel | PCF | - | - | - | - | - | 51 Ohms | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 500 mV @ 3 A | - | -55°C ~ 150°C | - | - | 40 V | 3A | Thin Film Resistors | - | 485pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | ||
SB24AFC_R1_00001 Panjit | 10174 |
| - | - | - | Surface Mount | 1206 (3216 metric) | - | SMAF-C | - | - | Vishay / Vitramon | 0.68 nF | 1206 | 3216 | Class 1 | - | - | 4000 | - | - | - | Vishay | - | - | + 125 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | - | - | 0.000952 oz | 10 VDC | - | - | - | MouseReel | VJ W1BC Basic Comm | 5 % | Flexible (Soft) | - | - | - | - | - | - | - | - | - | 680 pF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 500 mV @ 2 A | - | -55°C ~ 150°C | - | - | 40 V | 2A | Ceramic Capacitors | - | 98pF @ 4V, 1MHz | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | - | ||
MBR28AFC_R1_00001 Panjit | 1581 |
| - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | - | SMAF-C | - | - | Xicon | - | - | - | - | - | - | 100 | - | - | - | Xicon | - | - | + 155 C | Panjit International Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | - | - | 0.013044 oz | - | 350 V | - | - | Bulk | MF-RC | 1 % | - | 50 PPM / C | - | Fixed Resistor | 1 MOhms | - | - | - | - | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | - | 0.54 mm | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 2 A | - | -55°C ~ 150°C | - | - | 80 V | 2A | Metal Film Resistors | - | 75pF @ 4V, 1MHz | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 10 mm | - | - | ||
SB25AFC_R1_00001 Panjit | 21 |
| - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | 14 | SMAF-C | - | - | CTS Electronic Components | - | - | - | - | - | - | 48 | - | - | - | CTS | - | - | + 125 C | Panjit International Inc. | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 150 Ohms | Details | - | - | 0.001199 oz | - | - | - | - | Bulk | 767 | 2 % | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 50 V | 700 mV @ 2 A | 13 | -55°C ~ 150°C | - | Bussed | 50 V | 2A | Resistor Networks & Arrays | - 55 C to + 125 C | 76pF @ 4V, 1MHz | - | - | - | - | - | Networks | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | ||
ER1EAFC_R1_00001 Panjit | 21 |
| - | - | - | Surface Mount | 12.5 mm x 12.5 mm x 6.5 mm | - | SMAF-C | - | - | HALO Electronics | - | - | - | - | - | - | 500 | - | - | - | HALO Electronics | 2.3 A | 90 mOhms | + 105 C | Panjit International Inc. | - 20 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | - | - | 0.001199 oz | - | - | - | - | Reel | HDS | 20 % | Standard | - | - | - | - | - | - | Power | - | - | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 47 uH | 1 kHz | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 1.25 V @ 1 A | - | -55°C ~ 150°C | - | - | 300 V | 1A | Fixed Inductors | - | 15pF @ 4V, 1MHz | - | - | - | Drum | 35 ns | Power Inductors | - | - | - | Power Inductors - SMD | - | 6.5 mm | 12.5 mm | 12.5 mm | - | ||
US1DAFC_R1_00001 Panjit | 2724 |
| - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | - | SMAF-C | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | 1000 | - | - | - | TE Connectivity | - | - | - | Panjit International Inc. | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2-2176267-2 | - | Active | - | - | - | Details | - | - | 0.001199 oz | - | - | - | - | Reel | USMFC-10A | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 1 V @ 1 A | - | -55°C ~ 150°C | - | - | 200 V | 1A | Thin Film Resistors | - | 20pF @ 4V, 1MHz | - | - | - | - | 50 ns | Rectifiers | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | ||
MBR5H60AFC_R1_00001 Panjit | 88 |
| - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | - | SMAF-C | - | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | - | 1000 | - | - | - | TT Electronics | - | - | - | Panjit International Inc. | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | AEC-Q200 | - | Details | - | - | 0.000194 oz | - | - | - | - | Reel | PCF | - | - | - | - | - | 12.7 kOhms | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 60 V | 750 mV @ 5 A | - | -55°C ~ 175°C | - | - | 60 V | 5A | Thin Film Resistors | - | 225pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | ||
MBR39AFC_R1_00001 Panjit | 29 |
| - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | - | SMAF-C | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 2000 | - | - | - | Ohmite | - | - | + 170 C | Panjit International Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | Details | - | - | 0.001199 oz | - | - | - | - | Reel | CRS | 1 % | 2 Terminal | 120 PPM / C | - | SMD Shunt Resistor | 1 mOhms | - | - | Current Sense | - | - | - | Resistors | 6 W | - | Metal Element | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | 800 mV @ 3 A | - | -55°C ~ 150°C | - | - | 90 V | 3A | Current Sense Resistors | - | 20pF @ 4V, 1MHz | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | Current Sense Resistors - SMD | - | 0.9 mm | 15.2 mm | 7.5 mm | - |


Product
Brand
Articles
Tools