- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Body Material | Diode Element Material | Number of Terminals | Auto Range | Base Product Number | Brand | CoilResistance | Contact Materials | Continuity Test | Dimensions | Diode Test | Factory Pack QuantityFactory Pack Quantity | Fiber Diameter | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Insulation Voltage | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Resistance Range | Risk Rank | RoHS | Rohs Code | Tradename | True RMS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Number of Positions | Gender | HTS Code | Subcategory | Pitch | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Termination Style | JESD-30 Code | Output Voltage | Output Type | Configuration | Note | Voltage | Interface | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Number of Resistors | Response Time | Operating Temperature - Junction | Contact Form | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Display Type | Coil Power | Frequency Range | Recovery Time | Mode | Light Source | Backlight | Reverse Recovery Time (trr) | Product | Rated Power | Mounting Angle | Features | Inductance Range | Port Type | Vf - Forward Voltage | Input Voltage | Product Category | Electrical Connection | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
ER501_R2_00001 Panjit | 29 |
| - | - | SMD | DO-201AD, Axial | - | DO-201AD | - | - | - | - | - | - | Panjit | - | - | - | - | - | 1250 | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | PPAK | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | 0.040283 oz | - | - | - | - | - | -40...+125°C | Reel | LFXX | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 8,5V | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | - | 950 mV @ 5 A | - | - | - | -55°C ~ 150°C | - | - | - | 100 V | 5A | - | - | Rectifiers | - | - | - | 65pF @ 4V, 1MHz | - | - | - | - | - | - | - | 35 ns | Rectifiers | - | - | - | - | - | - | max.16V | Rectifiers | - | - | ||
ER3BA_R1_00001 Panjit | 72 |
| - | - | Surface Mount | DO-214AA, SMB | - | SMB (DO-214AA) | - | - | - | - | - | - | Panjit | - | - | - | - | - | 800 | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | 0.003245 oz | - | - | - | - | - | - | MouseReel | 269 | - | - | - | - | Screwdriver with Bit Holder | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | - | 950 mV @ 3 A | - | - | - | -55°C ~ 150°C | - | - | - | 100 V | 3A | - | - | Rectifiers | - | - | - | 45pF @ 4V, 1MHz | - | - | - | - | - | - | - | 35 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
PG5408_R2_00001 Panjit | 412 |
| - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | - | - | - | - | - | - | Panjit | - | - | - | 3,20x1,60x0,60mm | - | 1250 | - | - | - | - | 100 V | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | 0.040283 oz | - | - | - | - | - | - | Cut Tape | YC164 | - | ±5 % | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | - | 1.2 V @ 3 A | - | 4 | - | -55°C ~ 150°C | - | - | - | 1000 V | 3A | 0612/4x0603 | - | Rectifiers | - | - | - | 30pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | Rectifiers | 0,0625 W | - | - | - | - | - | - | Rectifiers | - | - | ||
UF1510G_R2_00001 Panjit | 20 |
| - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | YES | - | Panjit | - | - | YES | 193x53x53mm | YES | 4000 | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | Active | - | 0,1Ohm-40MOhm | - | Yes | - | - | YES | 0.014004 oz | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | - | 1 V @ 1.5 A | - | - | - | -55°C ~ 150°C | - | - | - | 1000 V | 1.5A | - | - | Rectifiers | - | - | - | 25pF @ 4V, 1MHz | Digital | - | 0,01Hz-50kHz | - | - | - | YES | 50 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
UF1002_T0_00001 Panjit | 2191 |
| - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | Panjit | - Ohm | - | - | 31,5x12,5x28,5mm | - | 50 | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | 0.066680 oz | - | - | - | - | - | - | Tube | 26 | - | - | - | - | Accessory | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | - | 1 V @ 10 A | - | - | - | -55°C ~ 150°C | - | - | - | 200 V | 10A | - | - | Rectifiers | - | 24VDC | - | 80pF @ 4V, 1MHz | - | - mW | - | - | - | - | - | 50 ns | Rectifiers | - | - | - | - | - | - | - | Rectifiers | - | - | ||
SVT8100V_R1_00001 Panjit | In Stock | - | - | - | THT | TO-277, 3-PowerDFN | - | TO-277 | - | - | - | - | - | - | Panjit | - | - | - | - | - | 1500 | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | n/a | - | - | - | DIP20 | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | 0.003786 oz | - | - | - | - | - | - | Reel | n/a | - | - | - | - | MOSFET Driving Circuits | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | n/a | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | - A | 670 mV @ 8 A | - | - | - | -55°C ~ 150°C | - | - | - | 100 V | 8A | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
SX1H15_R1_00001 Panjit | 1311 |
| - | - | SMD | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | - | - | - | - | Panjit | - | - | - | - | - | 1800 | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | n/a | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | 0.002395 oz | - | - | - | - | - | -40...+125°C | MouseReel | LT | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | 500kHz | - | - | 2,4V...+21,5V | Adjustable | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 nA @ 150 V | - | 850 mV @ 1 A | - | - | - | -55°C ~ 175°C | - | - | - | 150 V | 1A | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V...+25V | Schottky Diodes & Rectifiers | - | - | ||
MBR6100_T0_00001 Panjit | 20 |
| - | - | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | - | Panjit | - | - | - | - | - | 50 | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | 0.066680 oz | - | - | - | - | - | - | Tube | LT | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | - | 800 mV @ 6 A | - | - | - | -65°C ~ 175°C | - | - | - | 100 V | 6A | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
ER1602CTB Panjit | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V180-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | 500 μs | - | - | - | - | - | - | - | 4 Pin Connector | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | IP67 | ||
BAV201T/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL/CUL/RoHS | - | - | - | - | - | - | - | - | - | - | Plastic | - | 58x87.5x30 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120-277Vac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MBR5H60PC-AU_R2_000A1 Panjit | 50000 |
| - | - | Surface Mount | TO-277, 3-PowerDFN | - | TO-277C | - | - | - | - | - | MBR5H60 | - | - | - | - | - | - | - | - | 5 A | 190 A | - | - | 2.2 mA | - | - | + 175 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | 60 V | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | Single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 60 V | - | 750 mV @ 5 A | - | - | - | -55°C ~ 175°C | - | - | - | 60 V | 5A | - | - | - | - | - | - | 250pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | - | - | - | 570 mV | - | - | - | - | ||
SR25T/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ED804CTT/P Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MBR1020LL_R1_00001 Panjit | 3693 |
| - | - | Surface Mount | SOD-123F | YES | SOD-123FL | - | - | SILICON | 2 | - | - | Panjit | - | - | - | - | - | 3000 | - | 1 A | 50 A | PAN JIT INTERNATIONAL INC | - | 25 mA | Panjit | MBR1020LL_R1_00001 | + 125 C | Panjit International Inc. | - 55 C | SMD/SMT | - | 1 | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | HALOGEN FREE, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | Active | NOT SPECIFIED | - | 5.28 | Details | Yes | - | - | 0.000608 oz | - | 20 V | - | - | - | - | MouseReel | MBR-10FL | - | - | Yes | EAR99 | - | - | - | 8541.10.00.80 | Diodes & Rectifiers | - | Si | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | R-PDSO-F2 | - | - | Single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25 mA @ 20 V | - | 450 mV @ 1 A | - | - | - | -55°C ~ 125°C | - | - | 1 A | 20 V | 1A | - | - | Schottky Diodes & Rectifiers | - | - | 20 V | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | - | - | - | 670 mV | - | Schottky Diodes & Rectifiers | - | - | ||
PCDB20120G1_R2_00001 Panjit | 626 |
| - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263 | - | - | - | - | - | PCDB20120 | Panjit | - | - | - | - | - | 800 | - | - | - | - | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | 0.048678 oz | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | SiC (Silicon Carbide) Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | 180 µA @ 1200 V | - | 1.7 V @ 20 A | - | - | - | -55°C ~ 175°C | - | - | - | 1200 V | 20A | - | - | Schottky Diodes & Rectifiers | - | - | - | 1040pF @ 1V, 1MHz | - | - | - | - | - | - | - | 0 ns | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
MBR10100 _T0 _10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SR26ET/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Loctite | - | - | - | - | - | 1 | - | - | - | - | - | - | Loctite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.162 lbs | - | - | - | - | - | - | - | CR 6127 | - | - | - | - | - | - | - | - | Supplies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chemicals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chemicals | - | - | ||
EM513 T/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | 10 | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | ||
PCDP0665G1_T0_00001 Panjit | 1617 |
| - | - | Through Hole | TO-220AC-2 | - | TO-220AC | - | Aluminum | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | 1 | - | 6 A | 320 A | - | - | 2 uA | Amphenol | - | + 175 C | Panjit International Inc. | - 55 C | Through Hole | - | - | - | - | Tube | - | - | - | - | - | 57.7 W | Active | - | - | - | N | - | MT | - | 0.066668 oz | 650 V | 650 V | - | - | - | - | Tube | MT38999 | - | - | - | - | - | 4 Position | - | - | Fiber Optic | - | SiC | - | - | - | - | - | - | - | - | - | Single | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 650 V | - | 1.7 V @ 6 A | - | - | - | -55°C ~ 175°C | - | - | - | 650 V | 6A | - | - | Fiber Optic Connectors | - 55 C to + 175 C | - | - | 228pF @ 1V, 1MHz | - | - | - | - | Multimode, Singlemode | - | - | 0 ns | MT38999 Connectors | - | - | Jam nut receptacle with size 21 shell | - | - | 1.5 V | - | Fiber Optic Connectors | - | - | ||
PSDH30100S1_T0_00001 Panjit | 1218 |
| - | Gold | Through Hole | TO-247AD-2 | - | TO-247AD-2 | - | - | - | - | - | - | Aptiv (formerly Delphi) | - | - | - | - | - | 100 | - | 30 A | - | - | - | 250 uA | Aptiv | - | + 150 C | Panjit International Inc. | - 55 C | Cable Mount / Free Hanging | - | - | - | - | Tube | - | - | - | - | - | 167 W | Active | - | - | - | Details | - | APEX | - | 0.041127 oz | 1 kV | - | 20 AWG | 22 AWG | 22 AWG to 20 AWG | - | Bulk | APEX 150 | - | - | - | - | Fast Recovery Rectifiers | - | Receptacle (Female) | - | Automotive Connectors | - | - | - | - | - | - | - | Crimp | - | - | - | Single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 1000 V | - | 3.15 V @ 30 A | - | - | - | -55°C ~ 150°C | - | 200 A | - | 1000 V | 30A | - | - | Automotive Connectors | - | - | - | - | - | - | - | 95 ns | - | - | - | 140 ns | Terminals | - | Straight | - | - | - | 2.65 V | - | Automotive Connectors | - | - |


Product
Brand
Articles
Tools