- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Connections | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | Range | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PS204 _AY _10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MB210F_R1_00001 Panjit | 1448 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | Panjit | - | 1500 | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001764 oz | - | - | MouseReel | SBMF-20 | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 2 A | -55°C ~ 150°C | - | 100 V | 2A | Schottky Diodes & Rectifiers | 90pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
UF1000B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SB52AFC_R1_00001 Panjit | 2338 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | - | 3000 | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001199 oz | - | - | MouseReel | SSMFC-50AA | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 20 V | 540 mV @ 5 A | -55°C ~ 150°C | - | 20 V | 5A | Schottky Diodes & Rectifiers | 159pF @ 10V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
SB36AFC_R1_00001 Panjit | 1445 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | - | 3000 | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001199 oz | - | - | MouseReel | SSMFC-30AA | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 750 mV @ 3 A | -55°C ~ 150°C | - | 60 V | 3A | Schottky Diodes & Rectifiers | 385pF @ 0V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
UF806F_T0_00001 Panjit | 2495 |
| - | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | Panjit | - | 50 | 8 A | - | 1 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 55 C | Through Hole | Tube | - | - | Active | - | - | Details | 0.055080 oz | 600 V | - | Tube | UF-80FH | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.7 V @ 8 A | -55°C ~ 150°C | 125 A | 600 V | 8A | Rectifiers | - | 100 ns | 100 ns | Rectifiers | 1.7 V | Rectifiers | ||
SB54AFC_R1_00001 Panjit | 645 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | - | 3000 | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001199 oz | - | - | MouseReel | SSMFC-50AA | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 540 mV @ 5 A | -55°C ~ 150°C | - | 40 V | 5A | Schottky Diodes & Rectifiers | 159pF @ 10V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
GS2MAFC_R1_00001 Panjit | 3239 |
| - | Surface Mount | SMAF-C | SMAF-C | Panjit | - | 3000 | 2 A | - | 1 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001199 oz | 1 kV | - | MouseReel | GSMFC-20A | Standard Recovery Rectifiers | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 1000 V | 1.1 V @ 2 A | -55°C ~ 150°C | 70 A | 1000 V | 2A | Rectifiers | 18pF @ 4V, 1MHz | - | - | Rectifiers | 1.1 V | Rectifiers | ||
SB12AFC_R1_00001 Panjit | 3280 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | - | 3000 | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001199 oz | - | - | MouseReel | SSMFC-10A | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 500 mV @ 1 A | -55°C ~ 150°C | - | 20 V | 1A | Schottky Diodes & Rectifiers | 45pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
SS3060HE-AU_R1_000A1 Panjit | 13296 |
| - | Surface Mount | SOD-123H | SOD-123HE | - | - | - | 3 A | 80 A | 7 mA | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | 60 V | - | Automotive, AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 650 mV @ 3 A | -55°C ~ 150°C | - | 60 V | 3A | - | 125pF @ 0V, 1MHz | - | - | Schottky Rectifiers | 560 mV | - | ||
SBM260VAL_R1_00001 Panjit | 957 |
| - | Surface Mount | SOD-123FL-2 | SOD-123FL | Panjit | - | 3000 | 2 A | 50 A | 50 uA | Panjit | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.000610 oz | 60 V | 60 V | MouseReel | SSM-20AAFL | - | Diodes & Rectifiers | Si | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 540 mV @ 2 A | -55°C ~ 150°C | - | 60 V | 2A | Schottky Diodes & Rectifiers | 100pF @ 4V, 1MHz | - | - | Schottky Rectifiers | 540 mV | Schottky Diodes & Rectifiers | ||
BAV21W-AU_R1_000A1 Panjit | 3000 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | - | 3000 | 200 mA | - | 0.1 uA | Panjit | - | 5 pF | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | 250 V | Active | AEC-Q101 | - | Details | 0.000365 oz | - | - | MouseReel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 200 V | 1 V @ 100 mA | -55°C ~ 150°C | 4 A | 200 V | 200mA | Diodes - General Purpose, Power, Switching | 5pF @ 0V, 1MHz | 50 ns | 50 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | ||
SS2040FL-AU_R1_000A1 Panjit | 33000 |
| - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | 2 A | 50 A | 5 mA | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | 40 V | - | Automotive, AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 500 mV @ 2 A | -55°C ~ 150°C | - | 40 V | 2A | - | 100pF @ 4V, 1MHz | - | - | Schottky Rectifiers | 410 mV | - | ||
SB53AFC_R1_00001 Panjit | 1002 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | - | 3000 | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001199 oz | - | - | MouseReel | SSMFC-50AA | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 30 V | 540 mV @ 5 A | -55°C ~ 150°C | - | 30 V | 5A | Schottky Diodes & Rectifiers | 159pF @ 10V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
MBR110AFC_R1_00001 Panjit | 2300 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | - | 3000 | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001199 oz | - | - | MouseReel | SBMFC-10A | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 1 A | -55°C ~ 150°C | - | 100 V | 1A | Schottky Diodes & Rectifiers | 50pF @ 4V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
S1JT/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BR310F_R1_00001 Panjit | 1550 |
| - | Surface Mount | DO-221AA, SMB Flat Leads | SMBF | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 3 A | -65°C ~ 150°C | - | 100 V | 3A | - | 120pF @ 4V, 1MHz | - | - | - | - | - | ||
SBA540AFC_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | - | 3000 | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001199 oz | - | - | MouseReel | SSMAFC-50AA | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 µA @ 40 V | 490 mV @ 5 A | -55°C ~ 150°C | - | 40 V | 5A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
GS2GAFC_R1_00001 Panjit | 2345 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF-C | Panjit | - | 3000 | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | 0.001199 oz | - | - | MouseReel | GSMFC-20A | - | Diodes & Rectifiers | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.1 V @ 2 A | -55°C ~ 150°C | - | 400 V | 2A | Diodes - General Purpose, Power, Switching | 18pF @ 4V, 1MHz | - | - | - | - | Diodes - General Purpose, Power, Switching | ||
GS1001FL-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | Panjit | 1/4 NPT | 3000 | - | - | - | Dwyer Instruments | 4300-4CM | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Discontinued at Digi-Key | AEC-Q101 | 0-4 cm | - | 0.000608 oz | - | - | Reel | Automotive, AEC-Q101, GS1000FL-AU | - | Diodes & Rectifiers | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1.1 V @ 1 A | -50°C ~ 150°C | - | 100 V | 1A | Diodes - General Purpose, Power, Switching | 4pF @ 4V, 1MHz | - | - | - | - | Diodes - General Purpose, Power, Switching |


Product
Brand
Articles
Tools