- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BD8100YS_L2_00001 Panjit | 48 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | Active | - | - | - | - | - | BD-80YSWH | - | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | 800 mV @ 8 A | -65°C ~ 175°C | - | 100 V | 8A | - | - | - | - | - | - | - | - | - | ||
SD520YS_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.010229 oz | - | - | Reel | SD-50YSWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 550 mV @ 5 A | -55°C ~ 125°C | - | 20 V | 5A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
BD845YS_L2_00001 Panjit | 48 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.010229 oz | - | - | Reel | BD-80YSWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 45 V | 700 mV @ 8 A | -65°C ~ 175°C | - | 45 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
BD890YS_S2_00001 Panjit | 17 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | - | - | Active | - | 0.010229 oz | - | - | Reel | BD-80YSWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | 800 mV @ 8 A | -65°C ~ 175°C | - | 90 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SD820S_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.010229 oz | - | - | Reel | SD-80SWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 550 mV @ 8 A | -55°C ~ 125°C | - | 20 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
BD8150YS_S2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.010229 oz | - | - | Reel | BD-80YSWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 8 A | -65°C ~ 175°C | - | 150 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
BD1050CS_L2_00001 Panjit | 17 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | 10A | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.010229 oz | - | - | Reel | BD-100CSWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 50 V | 750 mV @ 5 A | -65°C ~ 175°C | - | 50 V | - | Schottky Diodes & Rectifiers | - | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | ||
BD860S_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.010229 oz | - | - | Reel | BD-80SWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 750 mV @ 8 A | -65°C ~ 175°C | - | 60 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SD830S_L2_00001 Panjit | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | - | - | Active | - | 0.010229 oz | - | - | Reel | SD-80SWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 8 A | -55°C ~ 125°C | - | 30 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
BD8150YS_L2_00001 Panjit | 17 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 0.010229 oz | - | - | Reel | BD-80YSWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 150 V | 900 mV @ 8 A | -65°C ~ 175°C | - | 150 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SK29T/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SX36ET/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1A4T/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PSDB1560S1_T0_00001 Panjit | 2234 |
| - | Surface Mount | TO-263-3 | TO-263 | Panjit | - | 2000 | 15 A | - | 100 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | Tube | 89 W | Active | Details | 0.048678 oz | 600 V | - | MouseReel | 600FRED-Speedy | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | 2.3 V @ 15 A | -55°C ~ 150°C | 140 A | 600 V | 15A | Rectifiers | - | - | - | 42 ns | 65 ns | Rectifiers | 1.8 V | Rectifiers | ||
SS2030FL-AU_R1_000A1 Panjit | 320400 |
| - | Surface Mount | SOD-123F | SOD-123FL | - | - | - | 2 A | 50 A | 5 mA | - | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 30 V | - | Automotive, AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 30 V | 500 mV @ 2 A | -55°C ~ 150°C | - | 30 V | 2A | - | - | 100pF @ 4V, 1MHz | - | - | - | Schottky Rectifiers | 410 mV | - | ||
PCDP1665G1_T0_00001 Panjit | 1480 |
| - | Through Hole | TO-220AC-2 | TO-220AC | Panjit | - | 2000 | 16 A | 720 A | 5 uA | Panjit | + 175 C | Panjit International Inc. | - 55 C | - | Through Hole | Tube | 136.4 W | Active | Details | 0.066668 oz | 650 V | 650 V | Tube | SiC Gen.1 | - | Diodes & Rectifiers | SiC | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100 µA @ 650 V | 1.7 V @ 16 A | -55°C ~ 175°C | - | 650 V | 16A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | 618pF @ 1V, 1MHz | - | - | 0 ns | Schottky Diodes | 1.5 V | Schottky Diodes & Rectifiers | ||
PSDF3060L1_T0_00001 Panjit | 56 |
| - | Through Hole | ITO-220AC-2 | ITO-220AC | Panjit | - | 50 | 30 A | - | 250 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | Tube | 63 W | Active | Details | 0.055027 oz | 600 V | - | Tube | 600FRED-Optima | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 600 V | 1.8 V @ 30 A | -55°C ~ 150°C | 230 A | 600 V | 30A | Rectifiers | - | - | - | 75 ns | 115 ns | Rectifiers | 1.3 V | Rectifiers | ||
MURB3JG_R1_00001 Panjit | 1745 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.25 V @ 3 A | -55°C ~ 175°C | - | 600 V | 3A | - | - | 28pF @ 4V, 1MHz | - | - | 50 ns | - | - | - | ||
PSDF3060S1_T0_00001 Panjit | 1584 |
| - | Through Hole | ITO-220AC-2 | ITO-220AC | Panjit | - | 2000 | 30 A | - | 250 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | Tube | 63 W | Active | Details | 0.055027 oz | 600 V | - | MouseReel | 600FRED-Speedy | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 600 V | 2.3 V @ 30 A | -55°C ~ 150°C | 175 A | 600 V | 30A | Rectifiers | - | - | - | 45 ns | 70 ns | Rectifiers | 1.8 V | Rectifiers | ||
PSDB3060S1_T0_00001 Panjit | 29 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | - | - | 30 A | - | 250 uA | - | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | Tube | - | Active | - | - | 600 V | - | - | - | Fast Recovery Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 µA @ 600 V | 2.3 V @ 30 A | -55°C ~ 150°C | 175 A | 600 V | 30A | - | - | - | - | 45 ns | 70 ns | - | 1.8 V | - |


Product
Brand
Articles
Tools