- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Product | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
UF100ST/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PCDP1265GC_T0_00601 Panjit | 1834 |
| - | - | TO-220AC-2 | - | - | - | 12 A | 539 A | 400 nA | - | + 175 C | - | - 55 C | Through Hole | - | - | - | - | - | 650 V | - | - | - | SiC | Single | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.5 V | - | ||
PCDP2065GB_T0_00601 Panjit | 2171 |
| - | - | TO-220AC-2 | - | - | - | 20 A | 1 kA | 2.1 uA | - | + 175 C | - | - 55 C | Through Hole | - | - | - | - | - | 650 V | - | - | - | SiC | Single | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.3 V | - | ||
PCDP2065GC_T0_00601 Panjit | 1833 |
| - | - | TO-220AC-2 | - | - | - | 20 A | 696 A | 400 nA | - | + 175 C | - | - 55 C | Through Hole | - | - | - | - | - | 650 V | - | - | - | SiC | Single | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.5 V | - | ||
PCDP0665GB_T0_00601 Panjit | 1834 |
| - | - | TO-220AC -2 | - | - | - | 6 A | 392 A | 600 nA | - | + 175 C | - | - 55 C | Through Hole | - | - | - | - | - | 650 V | - | - | - | SiC | Single | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.3 V | - | ||
PCDP0465GB_T0_00601 Panjit | 1061 |
| - | - | TO-220AC-2 | - | - | - | 4 A | 320 A | 1.6 uA | - | + 175 C | - | - 55 C | Through Hole | - | - | - | - | - | 650 V | - | - | - | SiC | Single | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.3 V | - | ||
PCDP0865GB_T0_00601 Panjit | 2226 |
| - | - | TO-220AC-2 | - | - | - | 8 A | 539 A | 400 nA | - | + 175 C | - | - 55 C | Through Hole | - | - | - | - | - | 650 V | - | - | - | SiC | Single | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.3 V | - | ||
SS12T/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SS12ET/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1F4GT/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ED504YTB Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
S2J-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | Panjit | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | AEC-Q101 | Details | 0.003245 oz | - | Reel | Automotive, AEC-Q101 | Diodes & Rectifiers | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 1.1 V @ 2 A | -55°C ~ 150°C | 600 V | 2A | Rectifiers | 30pF @ 4V, 1MHz | Rectifiers | - | Rectifiers | ||
SS16WT/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SK35ET/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
UF1010ST/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
UF100T/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SS12WT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SK34T/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PS154T/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PS3010RT/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools