- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SB1545S_AY_00001 Panjit | 5 |
| - | Through Hole | P600, Axial | P600 | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | - | - | - | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 45 V | 500 mV @ 15 A | -55°C ~ 150°C | - | 45 V | 15A | - | - | - | - | - | - | - | - | ||
PG4002_R2_00001 Panjit | 4531 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Panjit | - | 5000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.011852 oz | - | - | Cut Tape | - | - | Diodes & Rectifiers | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1.1 V @ 1 A | -55°C ~ 150°C | - | 100 V | 1A | Rectifiers | 15pF @ 4V, 1MHz | - | - | - | Rectifiers | - | Rectifiers | ||
MBR10H150DC_R2_00001 Panjit | 1600 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 5A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | - | MouseReel | MBR10H150DC | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 nA @ 150 V | 850 mV @ 5 A | -55°C ~ 175°C | - | 150 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | ||
MBR10200_T0_00001 Panjit | 471 |
| - | Through Hole | TO-220-2 | TO-220AC | - | Panjit | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.066680 oz | - | - | Tube | MBR-100WH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 200 V | 900 mV @ 10 A | -65°C ~ 175°C | - | 200 V | 10A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
MBR1680FCT_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.056438 oz | - | - | Tube | MBR-160FCTWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 80 V | 800 mV @ 8 A | -65°C ~ 175°C | - | 80 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | ||
UF1603CT_T0_00001 Panjit | 37 |
| - | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 16A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Not For New Designs | - | - | 0.066680 oz | - | - | Tube | UF-160CTH | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 1.3 V @ 8 A | -65°C ~ 150°C | - | 300 V | - | Rectifiers | - | 1 Pair Common Cathode | - | 50 ns | Rectifiers | - | Rectifiers | ||
UF102G_R2_00001 Panjit | 2000 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Panjit | - | 5000 | 1 A | - | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | Through Hole | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.011852 oz | 200 V | - | Cut Tape | - | Ultra Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 1 V @ 1 A | -55°C ~ 150°C | 30 A | 200 V | 1A | Rectifiers | 17pF @ 4V, 1MHz | - | 50 ns | 50 ns | Rectifiers | 1 V | Rectifiers | ||
SBA0830AS-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | - | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q101 | Details | 0.000365 oz | - | - | Reel | Automotive, AEC-Q101 | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 30 V | 600 mV @ 800 mA | -55°C ~ 150°C | - | 30 V | 800mA | Schottky Diodes & Rectifiers | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
SBM1045VDC_R2_00001 Panjit | 751 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 5A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | - | MouseReel | - | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 µA @ 45 V | 460 mV @ 5 A | -55°C ~ 150°C | - | 45 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | ||
SBA0530SA_R1_00001 Panjit | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | Panjit | 500mA | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.000296 oz | - | - | Reel | SSM-05TCS | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 30 V | 520 mV @ 500 mA | -55°C ~ 150°C | - | 30 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Series Connection | - | - | - | - | Schottky Diodes & Rectifiers | ||
SBM1045VCT_T0_00001 Panjit | 2175 |
| - | Through Hole | TO-220-3 | TO-220AB | - | Panjit | 10A | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | 0.066680 oz | - | - | Tube | SBM-100CTWH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250 µA @ 45 V | 460 mV @ 5 A | -55°C ~ 150°C | - | 45 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | ||
MMBD6050_R1_00001 Panjit | 9000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | Panjit | - | 3000 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.000296 oz | - | - | MouseReel | USM-03T | - | Diodes & Rectifiers | Si | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | 1.1 V @ 100 mA | -50°C ~ 150°C | - | 80 V | 200mA | Schottky Diodes & Rectifiers | 2.5pF @ 0V, 1MHz | - | - | 4 ns | Schottky Diodes | - | Schottky Diodes & Rectifiers | ||
MBR890_T0_00001 Panjit | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | Panjit | - | 50 | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.066680 oz | - | - | Tube | MBR-80WH | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 90 V | 800 mV @ 8 A | -65°C ~ 175°C | - | 90 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
MBR860DC_R2_00001 Panjit | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | - | Panjit | 8A | 800 | - | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 0.051500 oz | - | - | Reel | - | - | Diodes & Rectifiers | Si | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 60 V | 750 mV @ 4 A | -65°C ~ 175°C | - | 60 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | - | - | Schottky Diodes & Rectifiers | ||
S1KT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
UF1000CTB Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PS300RT/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
STR40100LCB_R2_00001 Panjit | 2135 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | STR40100 | Panjit | 20A | 800 | 40 A | 210 A | 100 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.067991 oz | - | 100 V | Reel | - | - | Diodes & Rectifiers | Schottky | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 100 V | 720 mV @ 20 A | -55°C ~ 150°C | - | 100 V | - | Schottky Diodes & Rectifiers | - | 1 Pair Common Cathode | - | - | Schottky Rectifiers | 720 mV | Schottky Diodes & Rectifiers | ||
MER3DMB_R2_00601 Panjit | 7094 |
| - | Surface Mount | DO-214AA, SMB | SMB (DO-214AA) | MER3DM | Panjit | - | 3000 | 3 A | - | 1 uA | Panjit | + 175 C | Panjit International Inc. | - 55 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.097709 oz | 200 V | - | Cut Tape | MER200V | Ultra Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 3 A | -55°C ~ 175°C | 75 A | 200 V | 3A | Rectifiers | 31pF @ 4V, 1MHz | - | 35 ns | 35 ns | Rectifiers | 950 mV | Rectifiers | ||
MER2DMA_R2_00601 Panjit | 1013 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | MER2DM | Panjit | - | 7500 | 2 A | - | 1 uA | Panjit | + 175 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | Active | - | Details | 0.051147 oz | 200 V | - | Cut Tape | MER200V | Fast Recovery Rectifiers | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 200 V | 950 mV @ 2 A | -55°C ~ 175°C | 60 A | 200 V | 2A | Rectifiers | 25pF @ 4V, 1MHz | - | 35 ns | 35 ns | Rectifiers | 950 mV | Rectifiers |


Product
Brand
Articles
Tools