- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Technology | Current Rating | Number of Contacts | Configuration | Max Voltage Rating (AC) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Connector Type A | Capacitance @ Vr, F | Connector Type B | Recovery Time | Number of Cores | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
UF800F_T0_00001 Panjit | 35 |
| - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | ITO-220AC | Panjit | 50 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | Non-Compliant | 0.055080 oz | - | - | Tube | UF-80FH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 50 V | - | 1 V @ 8 A | -55°C ~ 150°C | - | 50 V | 8A | Rectifiers | - | - | - | - | - | 50 ns | Rectifiers | - | Rectifiers | - | - | ||
ES1GWG_R1_00001 Panjit | 2172 |
| - | - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | Panjit | 1800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | Details | 0.002395 oz | - | - | MouseReel | ESM-10AWGH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | - | 1.25 V @ 1 A | -55°C ~ 150°C | - | 400 V | 1A | Rectifiers | - | - | - | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | ||
UF301G_R2_00001 Panjit | 22 |
| - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | Panjit | 1250 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Non-Compliant | 0.040283 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | - | 1 V @ 3 A | -55°C ~ 150°C | - | 100 V | 3A | Rectifiers | - | 75pF @ 4V, 1MHz | - | - | - | 50 ns | Rectifiers | - | Rectifiers | - | - | ||
UF1JF_R1_00001 Panjit | 1778 |
| - | - | Surface Mount | DO-221AA, SMB Flat Leads | - | SMBF | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.001764 oz | - | - | MouseReel | USMF-10 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1.7 V @ 1 A | -55°C ~ 150°C | - | 600 V | 1A | Rectifiers | - | 8pF @ 4V, 1MHz | - | - | - | 100 ns | Rectifiers | - | Rectifiers | - | - | ||
GH1G-AU_R2_000A1 Panjit | In Stock | - | - | - | - | - | - | - | Panjit | 7500 | 1 A | 1 uA | Panjit | + 175 C | - | - 55 C | - | SMD/SMT | - | - | AEC-Q101 | Details | 0.002395 oz | - | 400 V | MouseReel | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | - | - | - | - | 35 A | - | - | Rectifiers | - | - | - | - | - | - | Rectifiers | 940 mV | Rectifiers | - | - | ||
UF804_T0_00001 Panjit | 1918 |
| - | - | Through Hole | TO-220-2 | - | TO-220AC | Panjit | 50 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.066680 oz | - | - | Tube | UF-80H | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | - | 1.3 V @ 8 A | -55°C ~ 150°C | - | 400 V | 8A | Rectifiers | - | - | - | - | - | 50 ns | Rectifiers | - | Rectifiers | - | - | ||
ES2E_R1_00001 Panjit | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | Panjit | 1800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Active | - | - | 0.002395 oz | - | - | Reel | ESM-20AH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | - | 1.25 V @ 2 A | -55°C ~ 150°C | - | 300 V | 2A | Rectifiers | - | 25pF @ 4V, 1MHz | - | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | ||
UF308G_R2_00001 Panjit | In Stock | - | - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | Panjit | 1250 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.040283 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | - | 1.7 V @ 3 A | -55°C ~ 150°C | - | 800 V | 3A | Rectifiers | - | 50pF @ 4V, 1MHz | - | - | - | 100 ns | Rectifiers | - | Rectifiers | - | - | ||
UF208G_R2_00001 Panjit | In Stock | - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.014004 oz | 150 V | - | Reel | - | 0.5 % | 25 ppm/°C | - | 1.5 kΩ | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 250 mW | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | - | 1.7 V @ 2 A | -55°C ~ 150°C | - | 800 V | 2A | Rectifiers | - | 35pF @ 4V, 1MHz | - | - | - | 100 ns | Rectifiers | - | Rectifiers | 650 µm | - | ||
ER2BF_R1_00001 Panjit | 1694 |
| - | - | Surface Mount | DO-221AA, SMB Flat Leads | - | SMBF | Panjit | 1500 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 0.001764 oz | - | - | MouseReel | ESMF-20 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | - | 950 mV @ 2 A | -55°C ~ 150°C | - | 100 V | 2A | Rectifiers | - | 30pF @ 4V, 1MHz | - | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | ||
ER3EA_R1_00001 Panjit | 206 |
| - | - | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | 0.003245 oz | - | - | MouseReel | ESM-30AH | - | - | - | - | 125 °C | -55 °C | - | - | Diodes & Rectifiers | - | - | 1 A | - | - | 250 V | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | - | 1.25 V @ 3 A | -55°C ~ 150°C | - | 300 V | 3A | Rectifiers | - | 45pF @ 4V, 1MHz | - | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | ||
ER501A_R2_00001 Panjit | 5 |
| - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | Panjit | 1250 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.040283 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 150 V | - | 950 mV @ 5 A | -55°C ~ 150°C | - | 150 V | 5A | Rectifiers | - | 65pF @ 4V, 1MHz | - | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | ||
SB640F_T0_00001 Panjit | 2071 |
| - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | ITO-220AC | Panjit | 50 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | Non-Compliant | 0.055080 oz | - | - | Tube | SB-60FWH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | - | 550 mV @ 6 A | -55°C ~ 150°C | - | 40 V | 6A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
SB830F_T0_00001 Panjit | In Stock | - | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | ITO-220AC | Panjit | 50 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tube | Active | - | - | 0.055080 oz | - | - | Tube | SB-80FWH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | - | 550 mV @ 8 A | -55°C ~ 125°C | - | 30 V | 8A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
PG600J_R2_00001 Panjit | In Stock | - | - | - | Through Hole | P600, Axial | - | P600 | Panjit | 800 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.071959 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1 V @ 6 A | -55°C ~ 150°C | - | 600 V | 6A | Rectifiers | - | 150pF @ 4V, 1MHz | - | - | - | - | Rectifiers | - | Rectifiers | - | - | ||
ER206_R2_00001 Panjit | 3544 |
| - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | 0.014004 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | - | 1.7 V @ 2 A | -55°C ~ 150°C | - | 600 V | 2A | Rectifiers | - | 22pF @ 4V, 1MHz | - | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | ||
ER203_R2_00001 Panjit | In Stock | - | - | Cable | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | - | - | Panjit | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | Compliant | 0.014004 oz | - | - | Reel | - | - | - | - | - | - | - | - | Beige | Diodes & Rectifiers | - | - | - | 4 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 300 V | 4.54152 m | 1.25 V @ 2 A | -55°C ~ 150°C | - | 300 V | 2A | Rectifiers | Plug | 22pF @ 4V, 1MHz | Socket | - | 4 | 35 ns | Rectifiers | - | Rectifiers | - | No SVHC | ||
SVT15100U_R1_00001 Panjit | 4614 |
| - | - | Surface Mount | TO-277, 3-PowerDFN | - | TO-277 | - | - | - | - | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80 µA @ 100 V | - | 660 mV @ 15 A | -55°C ~ 150°C | - | 100 V | 15A | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N4148WS-AU_R2_000A1 Panjit | In Stock | - | - | - | - | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | - | - | - | AEC-Q101 | Details | 0.000145 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | ||
BD5100YS_S2_00001 Panjit | In Stock | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252 | Panjit | 3000 | - | - | Panjit | - | Panjit International Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | 0.010229 oz | - | - | MouseReel | BD-50YSWH | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 µA @ 100 V | - | 800 mV @ 5 A | -65°C ~ 175°C | - | 100 V | 5A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - |


Product
Brand
Articles
Tools