- Manufacturer
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Unit Weight
- Technology
- Diode Type
- RoHS
- Package / Case
Attribute column
Manufacturer
Panjit Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Diode Element Material | Number of Terminals | Angle | Approvals | Base/Housing Material | Body Orientation | Brand | Cable Style | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Grip Type | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shaft Type | Termination Method | Unit Weight | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Termination | ECCN Code | Composition | Applications | Gender | Additional Feature | HTS Code | Subcategory | Pitch | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Output Voltage | Housing Color | Output Type | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Coil Voltage | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Frequency | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Overload Protection | Control Voltage | Reverse Recovery Time (trr) | Product | Connection Type | Vf - Forward Voltage | Input Voltage | Product Category | Product Length | Bearings | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB350 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, EN 60947-4-2, IEC 947, UL Listed (# E202571) | - | - | - | - | - | No | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | S801V36V3S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 24 VDC | - | - | In-Line | - | - | - | - | - | - | ||
![]() ER104ST/B Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon | D8320N04T VF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DO-200AD-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS15ET/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | HS35R03608010 | - | - | - | - | - | - | Hollowshaft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Hollow | - | - | - | -40 to 85 Degrees C | - | - | 6 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | Yes | IP67 | ||
![]() ER104ST/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UX1-2 | - | - | - | - | - | - | - | ABB | ACS550-U1-015A-4 | - | - | - | - | - | Panel | - | - | - | - | ACS550R2IP21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP21 | ||
![]() SR22T/R7 Panjit | In Stock | - | - | - | - | - | - | - | Polyamide | - | - | Straight | UL | - | - | - | Round | - | - | - | - | Bushing Grip | - | - | - | - | Mencom | - | 19.99 mm | - | - | 11.99 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() QRT10A06_T0_00001 Panjit | In Stock | - | - | Gold | Through Hole | TO-220-2 | - | TO-220AC | - | - | - | - | - | Nylon | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | Cable Mount | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | IDT | - | - | -55 to 105 °C | - | - | - | - | - | - | Receptacle | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | White | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 600 V | 2.4 V @ 10 A | - | -55°C ~ 175°C | - | - | 600 V | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 ns | - | - | - | - | - | 63.5 mm | - | - | ||
![]() MBR1080CT _T0 _10001 Panjit | In Stock | - | - | - | - | - | NO | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | - | 0.8 V | - | - | - | PAN JIT INTERNATIONAL INC | - | PanJit Semiconductor | MBR1080CT_T0_10001 | - | - | - | - | - | - | - | 2 | 175 °C | -65 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | NOT SPECIFIED | 5.23 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | - | R-PSFM-T3 | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 5 A | - | - | - | 1 | - | - | 80 V | TO-220AB | - | - | 150 A | 50 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED602CTB Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16TST/R7 Panjit | In Stock | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | PanJit Semiconductor | BAS16TST/R7 | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 0.2 W | - | - | NOT SPECIFIED | 5.07 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.70 | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | 2 | - | R-PDSO-F2 | Not Qualified | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 0.125 A | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | 0.006 µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK33ET/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, UL | - | - | - | - | - | Open | - | - | - | - | - | - | - | Carlo Gavazzi | GDP251SL120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Box Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS1B-AU_R1_000A1 Panjit | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | YES | SMA (DO-214AC) | - | SILICON | 2 | - | - | - | - | Panjit | - | - | - | 1800 | - | - | 1 A | - | PAN JIT INTERNATIONAL INC | 1 uA | Panjit | GS1B-AU_R1_000A1 | - | + 150 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | - | 100 V | - | Discontinued at Digi-Key | AEC-Q101 | NOT SPECIFIED | 5 | Details | Yes | - | - | 0.002395 oz | - | - | MouseReel | Automotive, AEC-Q101 | - | EAR99 | - | - | - | - | - | Diodes & Rectifiers | - | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | AEC-Q101; TS 16949 | R-PDSO-C2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 1.1 V @ 1 A | - | -55°C ~ 150°C | 35 A | 1 A | 100 V | 1A | Diodes - General Purpose, Power, Switching | - | - | - | 100 V | DO-214AC | 12pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | General Purpose Diodes | - | 1.1 V | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() PCDD05120G1_L2_00001 Panjit | 8 |
| - | - | Surface Mount | TO-252AA-3 | - | TO-252AA | - | - | - | - | - | - | - | Panjit | - | - | - | 3000 | - | - | 5 A | 520 A | - | 2 uA | Panjit | - | - | + 175 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 120 W | - | - | Active | - | - | - | Details | - | - | - | 0.011348 oz | 1.2 kV | - | MouseReel | SiC Gen.1 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | SiC | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50 µA @ 1200 V | 1.7 V @ 5 A | - | -55°C ~ 175°C | - | - | 1200 V | 5A | Schottky Diodes & Rectifiers | - | - 55 C to + 175 C | - | - | - | 252pF @ 1V, 1MHz | - | - | - | - | - | - | - | 0 ns | Schottky Diodes | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() PCDD0465G1_L2_00001 Panjit | 2977 |
| - | - | Surface Mount | TO-252AA-3 | - | TO-252AA | - | - | - | - | - | - | - | Panjit | - | - | - | 3000 | - | - | 4 A | 280 A | - | 2 uA | Panjit | - | - | + 175 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 46 W | - | - | Active | - | - | - | Details | - | - | - | 0.011348 oz | 650 V | - | MouseReel | SiC Gen.1 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | SiC | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40 µA @ 650 V | 1.7 V @ 4 A | - | -55°C ~ 175°C | - | - | 650 V | 4A | Schottky Diodes & Rectifiers | - | - 55 C to + 175 C | - | - | - | 146pF @ 1V, 1MHz | - | - | - | - | - | - | - | 0 ns | Schottky Diodes | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() PCDD08120G1_L2_00001 Panjit | 1698 |
| - | - | Surface Mount | TO-252AA-3 | - | TO-252AA | - | - | - | - | - | - | - | Panjit | - | - | - | 3000 | - | - | 8 A | 560 A | - | 6 uA | Panjit | - | - | + 175 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 156.3 W | - | - | Active | - | - | - | Details | - | - | - | 0.011348 oz | 1.2 kV | - | MouseReel | SiC Gen.1 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | SiC | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60 µA @ 1200 V | 1.7 V @ 8 A | - | -55°C ~ 175°C | - | - | 1200 V | 8A | Schottky Diodes & Rectifiers | - | - 55 C to + 175 C | - | - | - | 418pF @ 1V, 1MHz | - | - | - | - | - | - | - | 0 ns | Schottky Diodes | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() PCDD0865G1_L2_00001 Panjit | 2390 |
| - | - | Surface Mount | TO-252AA-3 | - | TO-252AA | - | - | - | - | - | - | - | Panjit | - | - | - | 3000 | - | - | 8 A | 480 A | - | 3 uA | Panjit | - | - | + 175 C | Panjit International Inc. | - | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 83.3 W | - | - | Active | - | - | - | Details | - | - | - | 0.011348 oz | 650 V | - | MouseReel | SiC Gen.1 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | SiC | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60 µA @ 650 V | 1.7 V @ 8 A | - | -55°C ~ 175°C | - | - | 650 V | 8A | Schottky Diodes & Rectifiers | - | - 55 C to + 175 C | - | - | - | 296pF @ 1V, 1MHz | - | - | - | - | - | - | - | 0 ns | Schottky Diodes | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() SS1060VHEWS_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit | - | - | - | 12000 | - | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000176 oz | - | - | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() PS206T/R Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB830D_ R2 _10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR1080 _T0 _10001 Panjit | In Stock | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | 0.8 V | - | - | - | PAN JIT INTERNATIONAL INC | - | Automation Direct | MBR1080_T0_10001 | - | - | - | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | NOT SPECIFIED | 5.18 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | - | R-PSFM-T2 | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 10 A | - | - | - | 1 | - | - | 80 V | TO-220AC | - | - | 150 A | 50 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS14WT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |