- Configuration
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
- Product Status
- RoHS
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
Attribute column
Manufacturer
Panjit Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Breakdown Voltage / V | Case | Case Code - in | Case Code - mm | Certificates | Dimensions | Factory Pack QuantityFactory Pack Quantity | Gross weight | Impedance (Max) (Zzt) | Insulation Voltage | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Kind of package | Kind of package1 | Lens Shape | Manufacturer | Max. off-state voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Package | Part # Aliases | Pd - Power Dissipation | Peak pulse power dissipation | Product Status | Qualification | RoHS | Semiconductor structure | Semiconductor structure1 | Type of diode | Unit Weight | Version | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Technology | Supply Voltage | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Configuration | Note | Interface | Leakage current | Memory Size | Load Capacitance | Operating Mode | Viewing Angle | Frequency Tolerance | Clock Frequency | Power - Max | Forward Current | Access Time | Test Current | Size | Voltage - Zener (Nom) (Vz) | Lens Type | Product Type | Zener Current | Rated Power | Features | Product Category | Height | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
AZ23C3V3-AU_R1_000A1 Panjit | 2890 |
| - | Surface Mount | SOT-23-3 | SOT-23 | TE Connectivity / Holsworthy | - | - | - | - | - | - | 1000 | - | 95 Ohms | - | 25 uA | 25 uA | - | - | - | TE Connectivity | - | + 150 C | - | Panjit International Inc. | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 5-2176216-6 | 300 mW | - | Active | AEC-Q101 | Details | - | - | - | 0.000296 oz | - | - | 3.3 V | 95 Ohms | -55°C ~ 150°C (TJ) | Cut Tape | CPF-A | - | ±5% | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | Dual Common Anode | - | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | - | 3.3 V | - | Thin Film Resistors | 25 uA | - | - | Thin Film Resistors - SMD | 1 mm | - | 3.04 mm | 1.4 mm | ||
AZ23C6V2-AU_R1_000A1 Panjit | 30 |
| - | Surface Mount | SOT-23-3 | SOT-23 | CTS Electronic Components | - | - | 1206 | 3216 | - | - | 5000 | - | 10 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | CTS | - | + 155 C | - | Panjit International Inc. | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | - | Active | AEC-Q101 | Details | - | - | - | 0.000571 oz | - | 200 V | 6.2 V | 10 Ohms | -55°C ~ 150°C (TJ) | Cut Tape | 73WL | - | 1 % | 2 Terminal | 200 PPM / C | - | 430 mOhms | - | - | - | Current Sense | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | SMD/SMT | - | Dual Common Anode | - | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | - | 6.2 V | - | Current Sense Resistors | 0.1 uA | - | - | Current Sense Resistors - SMD | 0.55 mm | - | 3.2 mm | 1.6 mm | ||
AZ23C8V7_R1_00001 Panjit | 29 |
| - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | - | - | - | - | - | - | 3000 | - | 7 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | - | Active | - | Yes | - | - | - | 0.000296 oz | - | - | 8.7 V | 7 Ohms | -55°C ~ 150°C (TJ) | Reel | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | 5VDC | 434MHz | - | - | - | Dual Common Anode | - | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | - | 8.7 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 1 mm | - | 3.04 mm | 1.4 mm | ||
AZ23C22-AU_R1_000A1 Panjit | 3313 |
| - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | - | - | - | - | - | 5,0x2,5mm | 3000 | - | 55 Ohms | 500 V | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | - | Active | AEC-Q101 | Yes | - | - | - | 0.000296 oz | - | - | 22 V | 55 Ohms | -55°C ~ 150°C (TJ) | MouseReel | n/a | - | ±1 % | - | - | - | 1,5 Ohm | - | - | Thick Film | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Anode | n/a | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | 2010 | 22 V | - | Zener Diodes | 0.1 uA | 0,75 W | - | Zener Diodes | 0,55 mm | - | 3.04 mm | 1.4 mm | ||
AZ23C15-AU_R1_000A1 Panjit | 1323 |
| - | SMD | SOT-23-3 | SOT-23 | Panjit | - | - | - | - | - | - | 3000 | - | 30 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | FLASH - NOR | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | - | Active | AEC-Q101 | Yes | - | - | - | 0.000296 oz | - | - | 15 V | 30 Ohms | -40...+85°C | MouseReel | n/a | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | 2,7-5,5V | - | - | - | - | Dual Common Anode | n/a | SPI | - | 8Mb | - | - | - | - | n/a | 300 mW | - | 900ns | 5 mA | - | 15 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 1 mm | - | 3.04 mm | 1.4 mm | ||
AZ23C36-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | - | - | - | - | - | - | 3000 | - | 90 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | - | Active | AEC-Q101 | Yes | - | - | - | 0.000296 oz | - | - | 36 V | 90 Ohms | -55°C ~ 150°C (TJ) | Reel | LT10xx | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Anode | - | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | - | 36 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 1 mm | - | 3.04 mm | 1.4 mm | ||
PZD22B12C-AU_R1_000A1 Panjit | 3000 |
| - | Surface Mount | SC-70, SOT-323 | SOT-323 | Panjit | - | - | - | - | - | - | 3000 | - | 22 Ohms | - | - | - | - | - | - | Panjit | - | - | - | Panjit International Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | AEC-Q101 | Details | - | - | - | 0.000176 oz | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PPZD22B2V4C-AU ~ PZD22B75C-AU | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | 200 mW | - | - | - | - | 12 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
BZX84C68TW_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOT-363-6 | SOT-363 | Panjit | - | - | - | - | - | - | 3000 | - | 200 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 65 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 mW | - | Active | - | Details | - | - | - | 0.000212 oz | - | - | 68 V | 200 Ohms | -65°C ~ 150°C (TJ) | Reel | ZSM-02TS | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Triple | - | - | - | - | - | - | - | - | - | 200 mW | - | - | 2.5 mA | - | 68 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 1 mm | - | 2.2 mm | 1.35 mm | ||
BZX84C62TW_R1_00001 Panjit | 16 |
| - | Surface Mount | SOT-363-6 | SOT-363 | Panjit | - | - | - | - | - | - | 3000 | - | 150 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 65 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 mW | - | Active | - | Details | - | - | - | 0.000212 oz | - | - | 62 V | 150 Ohms | -65°C ~ 150°C (TJ) | Reel | ZSM-02TS | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Triple | - | - | - | - | - | - | - | - | - | 200 mW | - | - | 2.5 mA | - | 62 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 1 mm | - | 2.2 mm | 1.35 mm | ||
AZ23C7V5-AU_R1_000A1 Panjit | 35 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | - | - | - | - | - | 7 Ohms | - | - | - | - | - | - | - | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | - | Active | - | Non-Compliant | - | - | - | - | - | - | 7.5 V | 7 Ohms | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101, AZ23C2V4-AU | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | - | 7.5 V | - | - | 0.1 uA | - | - | - | - | - | - | - | ||
AZ23C5V1-AU_R1_000A1 Panjit | 3008 |
| - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | - | - | - | - | - | - | 3000 | - | 60 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | 300 mW | - | Active | AEC-Q101 | Details | - | - | - | 0.000296 oz | - | 150 V | 5.1 V | 60 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | - | 1 % | - | 25 ppm/°C | - | 274 Ω | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 500 mW | - | - | - | - | - | - | Dual Common Anode | - | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | - | 5.1 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 650 µm | - | 3.04 mm | 1.4 mm | ||
AZ23C18-AU_R1_000A1 Panjit | 3022 |
| - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | - | - | - | - | - | - | 3000 | - | 50 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | - | Active | AEC-Q101 | Details | - | - | - | 0.000296 oz | - | - | 18 V | 50 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AZ23C2V4-AU | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Anode | - | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | - | 18 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 1 mm | - | 3.04 mm | 1.4 mm | ||
AZ23C24-AU_R1_000A1 Panjit | 22 |
| - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | - | - | - | - | - | - | 3000 | - | 80 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | 300 mW | - | Active | AEC-Q101 | Details | - | - | - | 0.000296 oz | - | 150 V | 24 V | 80 Ohms | -55°C ~ 150°C (TJ) | Reel | - | - | 0.25 % | - | 25 ppm/°C | - | 5.23 Ω | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 500 mW | - | - | - | - | - | - | Dual Common Anode | - | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | - | 24 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 650 µm | - | 3.04 mm | 1.4 mm | ||
BZX84C39TW-AU_S1_000A1 Panjit | 37 |
| - | Surface Mount | 4-SMD, No Lead | SOT-363 | Panjit | - | - | - | - | - | - | 3000 | - | 130 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Suntsu Electronics, Inc. | - 65 C | - | SMD/SMT | - | Bulk | - | 200 mW | - | Active | AEC-Q101 | Details | - | - | - | 0.000212 oz | - | - | 39 V | 130 Ohms | 0°C ~ 70°C | MouseReel | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | ±5% | - | - | MHz Crystal | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 38.4 MHz | ±50ppm | - | 100 Ohms | Triple | - | - | - | - | 9pF | Fundamental | - | ±50ppm | - | 200 mW | - | - | 5 mA | - | 39 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 1 mm | 0.018 (0.45mm) | 2.2 mm | 1.35 mm | ||
AZ23C12-AU_R1_000A1 Panjit | 2427 |
| - | Surface Mount | SOT-23-3 | SOT-23 | Panjit | - | - | - | - | - | - | 3000 | - | 20 Ohms | - | 0.1 uA | 0.1 uA | - | - | - | Panjit | - | + 150 C | - | Panjit International Inc. | - 55 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 300 mW | - | Active | AEC-Q101 | Details | - | - | - | 0.000296 oz | - | - | 12 V | 20 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, AZ23C2V4-AU | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Anode | - | - | - | - | - | - | - | - | - | 300 mW | - | - | 5 mA | - | 12 V | - | Zener Diodes | 0.1 uA | - | - | Zener Diodes | 1 mm | - | 3.04 mm | 1.4 mm | ||
PJMBZ12A-AU_R1_007A1 PanJit Semiconductor | In Stock | - | - | - | - | - | - | 11.4...12.6V | SOT23 | - | - | RoHS compliant | - | - | 0.01g | - | - | - | - | reel | tape | - | - | 8.5V | - | - | - | - | SMD | - | - | - | - | - | 40W | - | - | - | common anode | double | TVS array | - | ESD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | 0.2µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PJMBZ33A-AU_R1_007A1 PanJit Semiconductor | 10760 |
| - | - | - | - | - | 31.35...34.65V | SOT23 | - | - | RoHS compliant | - | - | 0.01g | - | - | - | - | reel | tape | - | - | 26V | - | - | - | - | SMD | - | - | - | - | - | 40W | - | - | - | common anode | double | TVS array | - | ESD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | 50nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PJMBZ27A-AU_R1_007A1 PanJit Semiconductor | 8150 |
| - | - | - | - | - | 25.65...28.35V | SOT23 | - | - | RoHS compliant | - | - | 0.01g | - | - | - | - | reel | tape | - | - | 22V | - | - | - | - | SMD | - | - | - | - | - | 40W | - | - | - | common anode | double | TVS array | - | ESD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | 50nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PJMBZ9V1A-AU_R1_007A1 PanJit Semiconductor | In Stock | - | - | - | - | - | - | 8.65...9.56V | SOT23 | - | - | RoHS compliant | - | - | 0.01g | - | - | - | - | reel | tape | - | - | 6V | - | - | - | - | SMD | - | - | - | - | - | 24W | - | - | - | common anode | double | TVS array | - | ESD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | 0.3µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BZX84C5V1TW-AU_R1_000A1 Panjit | 20 |
| - | Through Hole | SOT-363-6 | SOT-363 | Panjit | - | - | - | - | - | 3,9x1,9mm | 3000 | - | 60 Ohms | - | 2 uA | 2 uA | - | - | Rectangular | Panjit | - | + 150 C | - | Panjit International Inc. | - 65 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 mW | - | Active | AEC-Q101 | Yes | - | - | - | 0.000212 oz | - | - | 5.1 V | 60 Ohms | -65°C ~ 150°C (TJ) | Reel | L-144 | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Triple | - | - | - | - | - | - | 110 ° | - | - | 200 mW | 20 mA | - | 5 mA | - | 5.1 V | Yellow diffused | Zener Diodes | 2 uA | - | - | Zener Diodes | 7 mm | - | 2.2 mm | 1.35 mm |


Product
Brand
Articles
Tools