- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMSZ5225B_R1_00001 Panjit | 180 |
| - | Surface Mount | SOD-123-2 | YES | SOD-123 | SILICON | 2 | Panjit | 3000 | PAN JIT INTERNATIONAL INC | 30 Ohms | 50 uA | 50 uA | Panjit | MMSZ5225B_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW | 0.5 W | Active | 3 V | NOT SPECIFIED | 5.07 | Details | Yes | 0.000353 oz | - | 3 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-05 | ±5% | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G2 | UNIDIRECTIONAL | Single | ZENER DIODE | 50 µA @ 1 V | 500 mW | 20 mA | 3 V | Zener Diodes | 5% | 20 mA | - | 50 uA | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
BZX84C10TW_R1_00001 Panjit | 3601 |
| - | Surface Mount | SOT-363-6 | - | SOT-363 | - | - | Panjit | 3000 | - | 20 Ohms | 0.2 uA | 0.2 uA | Panjit | - | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000212 oz | - | 10 V | 20 Ohms | -65°C ~ 150°C (TJ) | MouseReel | ZSM-02TS | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Triple | - | - | 200 mW | 5 mA | 10 V | Zener Diodes | - | - | - | 0.2 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
MMSZ5227BS_R1_00001 Panjit | 5647 |
| - | Surface Mount | SOD-323-2 | - | SOD-323 | - | - | Panjit | 5000 | - | 24 Ohms | 15 uA | 15 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 3.6 V | 24 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 15 µA @ 1 V | 200 mW | 20 mA | 3.6 V | Zener Diodes | - | - | - | 15 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
AZ23C3V0_R1_00001 Panjit | 37 |
| - | Surface Mount | SOT-23-3 | YES | SOT-23 | SILICON | 3 | Panjit | 3000 | PAN JIT INTERNATIONAL INC | 95 Ohms | 50 uA | 50 uA | Panjit | AZ23C3V0_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 2 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 300 mW | 0.3 W | Active | 3 V | NOT SPECIFIED | 5.11 | Details | Yes | 0.000296 oz | - | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-03TCA | ±5% | e3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G3 | UNIDIRECTIONAL | Dual Common Anode | ZENER DIODE | - | 300 mW | 5 mA | 3 V | Zener Diodes | 5% | 5 mA | - | 50 uA | 95 Ω | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C15_R1_00001 Panjit | 435000 | - | - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | 30 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000296 oz | - | 15 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 10.5 V | 410 mW | 5 mA | 15 V | Zener Diodes | - | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
MMSZ5223B_R1_00001 Panjit | 8557 |
| - | Surface Mount | SOD-123-2 | YES | SOD-123 | SILICON | 2 | Panjit | 3000 | PAN JIT INTERNATIONAL INC | 30 Ohms | 75 uA | 75 uA | Panjit | MMSZ5223B_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW | 0.5 W | Active | 2.7 V | NOT SPECIFIED | 5.17 | Details | Yes | 0.000353 oz | - | 2.7 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-05 | ±5% | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G2 | UNIDIRECTIONAL | Single | ZENER DIODE | 75 µA @ 1 V | 500 mW | 20 mA | 2.7 V | Zener Diodes | 4.99% | 20 mA | 5 % | 75 uA | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMBZ5261B_R1_00001 Panjit | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | 105 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.000296 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-04T | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 100 nA @ 36 V | 410 mW | - | 47 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | ||
MMSZ5229B_R1_00001 Panjit | 6000 |
| - | Surface Mount | SOD-123-2 | YES | SOD-123 | SILICON | 2 | Panjit | 3000 | PAN JIT INTERNATIONAL INC | 22 Ohms | 5 uA | 5 uA | Panjit | MMSZ5229B_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW | 0.5 W | Active | 4.3 V | NOT SPECIFIED | 5.02 | Details | Yes | 0.000353 oz | - | 4.3 V | 22 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-05 | ±5% | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G2 | UNIDIRECTIONAL | Single | ZENER DIODE | 5 µA @ 1 V | 500 mW | 20 mA | 4.3 V | Zener Diodes | 4.99% | 20 mA | - | 5 uA | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
AZ23C6V2_R1_00001 Panjit | 3000 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | 10 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 300 mW | - | Active | - | - | - | Details | - | 0.000296 oz | - | 6.2 V | 10 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-03TCA | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Anode | - | - | 300 mW | 5 mA | 6.2 V | Zener Diodes | - | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C13_R1_00001 Panjit | 3000 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | 30 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000296 oz | - | 13 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 8 V | 410 mW | 5 mA | 13 V | Zener Diodes | - | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
AZ23C3V9_R1_00001 Panjit | 34 |
| - | Surface Mount | SOT-23-3 | YES | SOT-23 | SILICON | 3 | Panjit | 3000 | PAN JIT INTERNATIONAL INC | 95 Ohms | 10 uA | 10 uA | Panjit | AZ23C3V9_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 2 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 300 mW | 0.3 W | Active | 3.9 V | NOT SPECIFIED | 5.11 | Details | Yes | 0.000296 oz | - | 3.9 V | 95 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-03TCA | ±5% | e3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G3 | UNIDIRECTIONAL | Dual Common Anode | ZENER DIODE | - | 300 mW | 5 mA | 3.9 V | Zener Diodes | 4.99% | 5 mA | - | 10 uA | 95 Ω | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
1SMB2EZ13_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1SMB2EZ10_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | SMB (DO-214AA) | - | - | Panjit | 800 | - | 4 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.003245 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-20H | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 3 µA @ 7.6 V | 2 W | - | 10 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | ||
BZX84C13W_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1SMA5932_R2_00001 Panjit | 15000 | - | - | - | - | - | - | - | - | Panjit | 7500 | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.002395 oz | - | - | - | - | Reel | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | ||
1SMB2EZ11_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | SMB (DO-214AA) | - | - | Panjit | 800 | - | 4 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.003245 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-20H | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 1 µA @ 8.4 V | 2 W | - | 11 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | ||
MMSZ5229BS_R1_00001 Panjit | 4693 |
| - | Surface Mount | SOD-323-2 | - | SOD-323 | - | - | Panjit | 5000 | - | 22 Ohms | 5 uA | 5 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 4.3 V | 22 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 5 µA @ 1 V | 200 mW | 20 mA | 4.3 V | Zener Diodes | - | - | - | 5 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
1SMB3EZ5.6_R1_00001 Panjit | 1079 |
| - | Surface Mount | DO-214AA, SMB | - | SMB (DO-214AA) | - | - | Panjit | 800 | - | 2 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.003245 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-30H | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 5 µA @ 3 V | 3 W | - | 5.6 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | ||
1SMA5938_R1_00001 Panjit | 4928 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | 1800 | - | 38 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.002395 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15AH | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 1 µA @ 27.4 V | 1.5 W | - | 36 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | ||
1SMA5933_R1_00001 Panjit | 3115 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | 1800 | - | 18 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.002395 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15AH | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 1 µA @ 16.7 V | 1.5 W | - | 22 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - |


Product
Brand
Articles
Tools