- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZX84C18W_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 18 V | 45 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C13W_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 13 V | 30 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C24TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 24 V | 70 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C18-AU_R1_100A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 18 V | 45 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C2V4TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 50 uA | 50 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 2.4 V | 100 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 50 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C2V4-AU_R2_000A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 50 uA | 50 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 2.4 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 50 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C20W_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 20 V | 55 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C2V7_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 20 uA | 20 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 2.7 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 20 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C2V7W_R2_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 12000 | 20 uA | 20 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 2.7 V | 100 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 20 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C20TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 20 V | 55 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C30W_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 30 V | 80 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C3V3-AU_R2_000A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 3.3 V | 95 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C28W_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 28 V | 80 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C28TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 28 V | 80 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C36TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 36 V | 90 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C2V7TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 20 uA | 20 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 2.7 V | 100 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 20 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C2V4_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 50 uA | 50 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 2.4 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 50 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C2V7-AU_R2_000A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 20 uA | 20 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 2.7 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 20 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84C3V6TW_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 5 uA | 5 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 3.6 V | 90 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84C3V6W_R1_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 3000 | 5 uA | 5 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 3.6 V | 90 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm |


Product
Brand
Articles
Tools