- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMSZ5236A-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 7.5 V | 6 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5235B_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 6.8 V | 5 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5235A_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 6.8 V | 5 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5234A-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 6.2 V | 7 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 5 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5235B_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 6.8 V | 5 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5236AS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 7.5 V | 6 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
MMSZ5238A_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 8.7 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5238AS_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 8.7 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
MMSZ5240BS_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 10 V | 17 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
MMSZ5240BS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 10 V | 17 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
MMSZ5238B_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 8.7 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5234BS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 6.2 V | 7 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 5 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
MMSZ5238A_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 8.7 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5234B_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 6.2 V | 7 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 5 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5237BS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 8.2 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
MMSZ5240B_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 10 V | 17 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5238B_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 8.7 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5241A_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 2 uA | 2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 11 V | 22 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 2 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5236B_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 7.5 V | 6 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
MMSZ5236B_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 7.5 V | 6 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm |


Product
Brand
Articles
Tools