- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZX84B28W_R1_00001 Panjit | 14 |
| - | Surface Mount | SOT-23-3 | SOT-323 | Panjit | 3000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Details | 0.000176 oz | 28 V | 80 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02TA | ±2% | Diodes & Rectifiers | Single | 100 nA @ 20.5 V | 200 mW | 5 mA | 28 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B5V6W_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 1 uA | 1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000176 oz | 5.6 V | 40 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
1SMA4745_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 7500 | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.002395 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
BZX84B5V1W_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 2 uA | 2 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000176 oz | 5.1 V | 60 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 2 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B51W_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000176 oz | 51 V | 100 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B5V1W_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOT-23-3 | SOT-323 | Panjit | 3000 | 60 Ohms | 2 uA | 2 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Details | 0.000176 oz | 5.1 V | 60 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02TA | ±1.96% | Diodes & Rectifiers | Single | 2 µA @ 2 V | 200 mW | 5 mA | 5.1 V | Zener Diodes | 2 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
1SMA4749_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 7500 | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.002395 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
BZX84B30W_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOT-23-3 | SOT-323 | Panjit | 3000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Details | 0.000176 oz | 30 V | 80 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02TA | ±2% | Diodes & Rectifiers | Single | 100 nA @ 21 V | 200 mW | 5 mA | 30 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B33_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000296 oz | 33 V | 80 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B28W_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000176 oz | 28 V | 80 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B9V1W_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 0.5 uA | 0.5 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000176 oz | 9.1 V | 15 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 0.5 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
1SMA5933_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 7500 | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.002395 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
MMSZ5228BS_R2_00001 Panjit | In Stock | - | - | - | SOD-323-2 | - | Panjit | 12000 | - | 10 uA | 10 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Details | 0.000353 oz | 3.9 V | 23 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 20 mA | - | Zener Diodes | 10 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZX84C10W_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOT-363-6 | SOT-323 | Panjit | 3000 | 20 Ohms | 0.2 uA | 0.2 uA | Panjit | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | - | 200 mW | Active | Details | 0.000212 oz | 10 V | 20 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02TA | ±5% | Diodes & Rectifiers | Triple | 200 nA @ 7 V | 200 mW | 5 mA | 10 V | Zener Diodes | 0.2 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
MMSZ5227B_R2_00001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 10000 | - | 15 uA | 15 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 500 mW | - | Details | 0.000353 oz | 3.6 V | 24 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 20 mA | - | Zener Diodes | 15 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
BZX84C11_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000296 oz | 11 V | 20 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
MMSZ5225B_R2_00001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 10000 | - | 50 uA | 50 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 500 mW | - | Details | 0.000353 oz | 3 V | 30 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 20 mA | - | Zener Diodes | 50 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
1SMB3EZ43_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 3000 | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.003245 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
AZ23C43_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 300 mW | - | Details | 0.000296 oz | 43 V | 100 Ohms | - | Reel | - | - | Diodes & Rectifiers | Dual Common Anode | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
1SMA4751_R2_00001 Panjit | In Stock | - | - | - | - | - | Panjit | 7500 | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.002395 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - |


Product
Brand
Articles
Tools