- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5937B_R2_00001 Panjit | 5295 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Panjit | 5000 | 33 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | Details | 0.011852 oz | - | - | -55°C ~ 150°C (TJ) | Cut Tape | - | ±5% | Diodes & Rectifiers | - | 1 µA @ 25.1 V | 1.5 W | - | 33 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() 1N4748A_R2_00001 Panjit | 49 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Panjit | 5000 | 23 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | Details | 0.011852 oz | - | - | -55°C ~ 150°C (TJ) | Reel | 1N4728A | ±5% | Diodes & Rectifiers | - | 100 nA @ 16.7 V | 1 W | - | 22 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() GQZJ5.6C T/R 13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C6V8_R1_10001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 3000 | - | 2 uA | 2 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000296 oz | 6.8 V | 15 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 2 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C68TW_R2_00001 Panjit | In Stock | - | - | - | SOT-363-6 | - | Panjit | 10000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | Details | 0.000212 oz | 68 V | 200 Ohms | - | Reel | - | - | Diodes & Rectifiers | Triple | - | - | 2.5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C4V3W_R2_10001 Panjit | In Stock | - | - | - | SOT-363-6 | - | Panjit | 12000 | - | 3 uA | 3 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | Details | 0.000212 oz | 4.3 V | 90 Ohms | - | Reel | - | - | Diodes & Rectifiers | Triple | - | - | 5 mA | - | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C3V9W_R1_00001 Panjit | 5 |
| - | Surface Mount | SOT-363-6 | SOT-323 | Panjit | 3000 | 90 Ohms | 3 uA | 3 uA | Panjit | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Details | 0.000212 oz | 3.9 V | 90 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02TA | ±5% | Diodes & Rectifiers | Triple | 3 µA @ 1 V | 200 mW | 5 mA | 3.9 V | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() DZ23C47_R2_10001 Panjit | In Stock | - | - | - | SOD-23-3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 300 mW | - | Details | 0.000296 oz | 47 V | 100 Ohms | - | Reel | - | - | Diodes & Rectifiers | Dual Common Cathode | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C43W_R2_10001 Panjit | In Stock | - | - | - | SOT-363-6 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | Details | 0.000212 oz | 43 V | 150 Ohms | - | Reel | - | - | Diodes & Rectifiers | Triple | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C75TW_R2_00001 Panjit | In Stock | - | - | - | SOT-363-6 | - | Panjit | 10000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | Details | 0.000212 oz | 75 V | 250 Ohms | - | Reel | - | - | Diodes & Rectifiers | Triple | - | - | 2.5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C4V3_R2_10001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 3 uA | 3 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000296 oz | 4.3 V | 90 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C33_R1_10001 Panjit | In Stock | - | - | - | SOD-23-3 | - | Panjit | 3000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 300 mW | - | Details | 0.000296 oz | 33 V | 80 Ohms | - | Reel | - | - | Diodes & Rectifiers | Dual Common Cathode | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C56_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000296 oz | 56 V | 135 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 2.5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C3V9_R2_10001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 3 uA | 3 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000296 oz | 3.9 V | 90 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() MMBZ5223BTW_R2_10001 Panjit | In Stock | - | - | - | - | - | Panjit | 10000 | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.000280 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() MMBZ5226BW_R1_10001 Panjit | In Stock | - | - | - | - | - | Panjit | 3000 | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.000176 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() BZX84C75_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000296 oz | 75 V | 250 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 2.5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C8V2_R2_10001 Panjit | In Stock | - | - | - | SOT-23-3 | - | Panjit | 12000 | - | 0.7 uA | 0.7 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000296 oz | 8.2 V | 15 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 0.7 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() MMBZ5228BV_R2_10001 Panjit | In Stock | - | - | - | - | - | Panjit | 12000 | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.000050 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() MMBZ5225BTW_R2_10001 Panjit | In Stock | - | - | - | - | - | Panjit | 10000 | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.000280 oz | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | Zener Diodes | - | Zener Diodes | - | - | - |