- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Actuator Material | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Power Rating | Max Power Dissipation | Orientation | Terminal Pitch | Current Rating | Contact Style | Contact Resistance | Configuration | Number of Circuits | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Throw Configuration | Max Voltage Rating (DC) | Power - Max | Mechanical Life | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Washable | Zener Current | Features | Product Category | Height | Length | Width | Actuator Length | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84C56W_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | SOT-363-6 | SOT-323 | - | Panjit | - | - | 3000 | 135 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Non-Compliant | 0.000212 oz | - | - | 56 V | 135 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02TA | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Triple | - | 100 nA @ 42 V | - | - | - | 200 mW | - | 2.5 mA | 56 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | - | - | - | ||
![]() BZX84C56-AU_R1_000A1 Panjit | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | - | 135 Ohms | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | - | Non-Compliant | - | - | - | 56 V | 135 Ohms | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 42 V | - | - | - | 410 mW | - | 2.5 mA | 56 V | - | - | - | 0.1 uA | - | - | - | - | - | - | - | - | ||
![]() PZS5268BCH_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | - | - | 5000 | 200 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | - | 68 V | 200 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 51 V | - | - | - | 500 mW | - | 2.5 mA | 68 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | - | - | - | ||
![]() PZS5243BCH_R1_00001 Panjit | 4018 |
| - | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | - | - | 5000 | 100 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | - | 43 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-05HW | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 32 V | - | - | - | 500 mW | - | 5 mA | 43 V | Zener Diodes | 5 % | - | 0.1 uA | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | - | - | - | ||
![]() PZS528V7BCH_R1_00001 Panjit | 47 |
| - | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | - | - | 5000 | 7 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | - | 8.7 V | 7 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5.06% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 6.5 V | - | - | - | 500 mW | - | 5 mA | 8.7 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | - | - | - | ||
![]() PZS5217BCH_R1_00001 Panjit | 4864 |
| - | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | - | - | 5000 | 40 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Compliant | 0.000353 oz | - | - | 17 V | 40 Ohms | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | ZSM-05HW | 0.1 % | 2 | - | 25 ppm/°C | 459 Ω | - | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | - | 375 mW | - | - | - | - | - | Single | - | 100 nA @ 13 V | - | - | - | 500 mW | - | 5 mA | 17 V | Zener Diodes | - | - | 0.1 uA | Moisture Resistant | Zener Diodes | 508 µm | 1.6256 mm | 812.8 µm | - | - | - | ||
![]() PZS5275BCH_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | - | - | 5000 | 250 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | - | 75 V | 250 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 56 V | - | - | - | 500 mW | - | 2.5 mA | 75 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | - | - | - | ||
![]() PZS526V8BCH_R1_00001 Panjit | 31 |
| - | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | - | - | 5000 | 8 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | - | 6.8 V | 8 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 3 V | - | - | - | 500 mW | - | 5 mA | 6.8 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | - | - | - | ||
![]() PZS5228BCH_R1_00001 Panjit | 31 |
| - | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | - | - | 5000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | - | 28 V | 80 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 22 V | - | - | - | 500 mW | - | 5 mA | 28 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | - | - | - | ||
![]() MMSZ5241A-AU_R1_000A1 Panjit | 38 |
| - | - | - | Surface Mount | SOD-123-2 | SOD-123 | - | Panjit | - | - | 3000 | 22 Ohms | 2 uA | 2 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | - | 11 V | 22 Ohms | -50°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 3 µA @ 8.4 V | - | - | - | 500 mW | - | 20 mA | 11 V | Zener Diodes | - | - | 2 uA | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | - | - | - | ||
![]() MMSZ5244AS-AU_R1_000A1 Panjit | 18 |
| - | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | Panjit | - | - | 5000 | 15 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | - | 14 V | 15 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 10.5 V | - | - | - | 200 mW | - | 9 mA | 14 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | - | - | ||
![]() BZX584C3-AU_R1_000A1 Panjit | 4850 |
| - | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | - | - | 5000 | 95 Ohms | 10 uA | 10 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | - | 100 V | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | 1 % | - | - | 100 ppm/°C | 1.23 kΩ | - | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 100 mW | - | - | - | - | - | - | Single | - | 10 µA @ 1 V | - | - | - | 200 mW | - | 5 mA | 3 V | Zener Diodes | - | - | 10 uA | - | Zener Diodes | 650 µm | 1.25 mm | 0.85 mm | - | - | - | ||
![]() BZX584C9V1-AU_R1_000A1 Panjit | 9965 |
| - | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | - | - | 5000 | 15 Ohms | 0.5 uA | 0.5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | - | - | 9.1 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 500 nA @ 6 V | - | - | - | 200 mW | - | 5 mA | 9.1 V | Zener Diodes | - | - | 0.5 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | - | - | ||
![]() BZX584C3V3_R1_00001 Panjit | 12742 |
| - | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | - | - | 5000 | 95 Ohms | 5 uA | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Details | 0.000050 oz | - | - | 3.3 V | 95 Ohms | -55°C ~ 150°C (TJ) | Tape and Reel | ZSM-02AA | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 5 µA @ 1 V | 900 mV @ 10 mA | - | - | 200 mW | - | 5 mA | 3.3 V | Zener Diodes | - | - | 5 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | - | - | ||
![]() BZX584C75_R1_00001 Panjit | 31 |
| - | - | - | Surface Mount | SOD-523-2 | SOD-523 | - | Panjit | - | - | 5000 | 250 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Details | 0.000050 oz | - | - | 75 V | 250 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02AA | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 56 V | 900 mV @ 10 mA | - | - | 200 mW | - | 2.5 mA | 75 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | - | - | ||
![]() BZX84B12W-AU_R1_000A1 Panjit | In Stock | - | - | - | - | Surface Mount | SOT-23-3 | SOT-323 | - | Panjit | - | - | 3000 | 25 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Non-Compliant | 0.000176 oz | - | - | 12 V | 25 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | - | Female | Diodes & Rectifiers | - | - | - | - | - | Socket | - | Single | - | 100 nA @ 8 V | - | - | - | 200 mW | - | 5 mA | 12 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | - | - | - | ||
![]() 3EZ24_R2_00001 Panjit | 31 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | Panjit | - | - | 4000 | 9 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 500 nA @ 18.2 V | - | - | - | 3 W | - | - | 24 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() 3EZ17_R2_00001 Panjit | 38 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | Panjit | - | - | 4000 | 6 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | 150 V | - | - | -55°C ~ 150°C (TJ) | Reel | - | 0.5 % | - | - | 100 ppm/°C | 909 Ω | - | 155 °C | -55 °C | Thin Film | - | Diodes & Rectifiers | 125 mW | - | - | - | - | - | - | - | - | 500 nA @ 13 V | - | - | - | 3 W | - | - | 17 V | Zener Diodes | - | - | - | - | Zener Diodes | 650 µm | - | - | - | - | - | ||
![]() 3EZ10_R2_00001 Panjit | 38 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | Panjit | - | - | 4000 | 4 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 3 µA @ 7.6 V | - | - | - | 3 W | - | - | 10 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() BZX584C3_R1_00001 Panjit | 3302 |
| - | Gold | Surface Mount | Surface Mount | SOD-523-2 | SOD-523 | Polyamide | Panjit | Copper | 1 kcycles | 5000 | 95 Ohms | 10 uA | 10 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Compliant | 0.000050 oz | - | - | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | Wire | - | - | 4 | 85 °C | -20 °C | - | - | Diodes & Rectifiers | - | - | Straight | 2.54 mm | 100 mA | - | 50 mΩ | Single | 4 | 10 µA @ 1 V | 900 mV @ 10 mA | SPST | 24 V | 200 mW | 1 kcycles | 5 mA | 3 V | Zener Diodes | - | Yes | 10 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | 2.1 mm | No SVHC | Contains Lead |