- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Tail Length | Unit Weight | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Subcategory | Power Rating | Orientation | Shielding | Number of Contacts | Configuration | ELV | Element Configuration | Wire/Cable Type | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Power - Max | Halogen Free | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Preloaded | Zener Current | Number of Cores | Features | Product Category | Turns Ratio | Height | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX584C5V6-AU_R1_000A1 Panjit | 3969 |
| - | - | - | Surface Mount | SOD-523-2 | - | SOD-523 | Panjit | 5000 | 40 Ohms | 1 uA | 1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | - | 0.000050 oz | - | 5.6 V | 40 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 1 µA @ 2 V | - | - | 200 mW | - | 5 mA | 5.6 V | Zener Diodes | - | 1 uA | - | - | Zener Diodes | - | 0.65 mm | 1.25 mm | 0.85 mm | - | - | ||
![]() MMSZ5250BS-AU_R1_000A1 Panjit | 18 |
| - | - | - | Surface Mount | SOD-323-2 | - | SOD-323 | Panjit | 5000 | 25 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | - | 0.000353 oz | - | 20 V | 25 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 100 nA @ 15 V | - | - | 200 mW | - | 6.2 mA | 20 V | Zener Diodes | - | 0.1 uA | - | - | Zener Diodes | - | 0.9 mm | 1.95 mm | 1.35 mm | - | - | ||
![]() BZX584C7V5-AU_R1_000A1 Panjit | 5010 |
| - | - | - | Surface Mount | SOD-523-2 | - | SOD-523 | Panjit | 5000 | 15 Ohms | 1 uA | 1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Compliant | - | 0.000050 oz | - | 7.5 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 1 µA @ 5 V | - | - | 200 mW | Low Halogen | 5 mA | 7.5 V | Zener Diodes | - | 1 uA | - | - | Zener Diodes | - | 0.65 mm | 1.25 mm | 0.85 mm | - | - | ||
![]() BZX84B16-AU_R1_000A1 Panjit | 1656 |
| - | - | - | Surface Mount | SOT-23-3 | - | SOT-23 | Panjit | 3000 | 40 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | - | 410 mW | Active | AEC-Q101 | Details | - | 0.000296 oz | - | 16 V | 40 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±2% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 100 nA @ 11.2 V | - | - | 410 mW | - | 5 mA | 16 V | Zener Diodes | - | 0.1 uA | - | - | Zener Diodes | - | 1 mm | 3.04 mm | 1.4 mm | - | - | ||
![]() BZX584C56_R1_00001 Panjit | 18 |
| - | - | - | Surface Mount | SOD-523-2 | - | SOD-523 | Panjit | 5000 | 135 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Non-Compliant | - | 0.000050 oz | - | 56 V | 135 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02AA | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 100 nA @ 42 V | - | 900 mV @ 10 mA | 200 mW | - | 2.5 mA | 56 V | Zener Diodes | - | 0.1 uA | - | - | Zener Diodes | - | 0.65 mm | 1.25 mm | 0.85 mm | - | - | ||
![]() 3EZ15_R2_00001 Panjit | 18 |
| - | Gold | Flanges, Panel, Through Hole | Through Hole | DO-204AC, DO-15, Axial | 73 | DO-15 | Panjit | 4000 | 6 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Non-Compliant | - | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Bulk | - | ±5% | Solder | - | Receptacle | - | 73 | 175 °C | -65 °C | - | - | Threaded | Diodes & Rectifiers | - | - | - | - | - | - | - | - | 500 nA @ 11.4 V | - | - | 3 W | - | - | 15 V | Zener Diodes | - | - | - | Shielded | Zener Diodes | - | - | - | - | - | Environment Resistant | ||
![]() BZX584C68_R1_00001 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-523-2 | - | SOD-523 | Panjit | 5000 | 200 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Details | - | 0.000050 oz | - | 68 V | 200 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02AA | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 100 nA @ 51 V | - | 900 mV @ 10 mA | 200 mW | - | 2.5 mA | 68 V | Zener Diodes | - | 0.1 uA | - | - | Zener Diodes | - | 0.65 mm | 1.25 mm | 0.85 mm | - | - | ||
![]() MMSZ5260BS-AU_R1_000A1 Panjit | 18 |
| - | - | - | Surface Mount | SOD-323-2 | - | SOD-323 | Panjit | 5000 | 93 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | - | 0.000353 oz | - | 43 V | 93 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 100 nA @ 33 V | - | - | 200 mW | - | 3 mA | 43 V | Zener Diodes | - | 0.1 uA | - | - | Zener Diodes | - | 0.9 mm | 1.95 mm | 1.35 mm | - | - | ||
![]() MMSZ5255AS-AU_R1_000A1 Panjit | 18 |
| - | - | - | Surface Mount | SOD-323-2 | - | SOD-323 | Panjit | 5000 | 44 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | - | 0.000353 oz | - | 28 V | 44 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 100 nA @ 21 V | - | - | 200 mW | - | 4.5 mA | 28 V | Zener Diodes | - | 0.1 uA | - | - | Zener Diodes | - | 0.9 mm | 1.95 mm | 1.35 mm | - | - | ||
![]() BZX84B3V9_R1_00001 Panjit | 2455 |
| - | - | - | Surface Mount | SOT-23-3 | 9 | SOT-23 | Panjit | 3000 | 90 Ohms | 3 uA | 3 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | - | Non-Compliant | - | 0.000296 oz | - | 3.9 V | 90 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±2.05% | Crimp | - | D-Sub | - | 9 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | Insulated Wire | 3 µA @ 1 V | 1.828 m | - | 410 mW | - | 5 mA | 3.9 V | Zener Diodes | - | 3 uA | - | - | Zener Diodes | - | 1 mm | 3.04 mm | 1.4 mm | - | - | ||
![]() BZX84B3V9W_R1_00001 Panjit | 31 |
| - | - | Through Hole | Surface Mount | SOT-23-3 | - | SOT-323 | Panjit | 3000 | 90 Ohms | 3 uA | 3 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Non-Compliant | 3.68 mm | 0.000176 oz | - | 3.9 V | 90 Ohms | -55°C ~ 150°C (TJ) | Bulk | ZSM-02TA | ±2.05% | Through Hole | - | - | - | - | -70 °C | 0 °C | - | Female | - | Diodes & Rectifiers | - | Right Angle | Shielded | 8 | Single | Compliant | Single | - | 3 µA @ 1 V | - | - | 200 mW | - | 5 mA | 3.9 V | Zener Diodes | Yes | 3 uA | 4 | - | Zener Diodes | 1:1 | 1 mm | 2.2 mm | 1.35 mm | No | - | ||
![]() MMSZ5260AS-AU_R1_000A1 Panjit | 38 |
| - | - | - | Surface Mount | SOD-323-2 | - | SOD-323 | Panjit | 5000 | 93 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | - | 0.000353 oz | - | 43 V | 93 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 100 nA @ 33 V | - | - | 200 mW | - | 3 mA | 43 V | Zener Diodes | - | 0.1 uA | - | - | Zener Diodes | - | 0.9 mm | 1.95 mm | 1.35 mm | - | - | ||
![]() 3EZ36_R2_00001 Panjit | 38 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | 22 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | Active | - | Details | - | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | 500 nA @ 27.4 V | - | - | 3 W | - | - | 36 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() 3EZ30_R2_00001 Panjit | 18 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | 16 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | - | 0.014004 oz | 150 V | - | - | -55°C ~ 150°C (TJ) | Reel | - | 0.25 % | - | 25 ppm/°C | - | 750 Ω | - | 155 °C | -55 °C | Thin Film | - | - | Diodes & Rectifiers | 250 mW | - | - | - | - | - | - | - | 500 nA @ 22.5 V | - | - | 3 W | - | - | 30 V | Zener Diodes | - | - | - | - | Zener Diodes | - | 650 µm | - | - | - | - | ||
![]() MMSZ5254BS-AU_R1_000A1 Panjit | In Stock | - | - | - | - | Surface Mount | SOD-323-2 | - | SOD-323 | Panjit | 5000 | 41 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | - | 0.000353 oz | 50 V | 27 V | 41 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | 0.25 % | - | 25 ppm/°C | - | 10.7 Ω | - | 155 °C | -55 °C | Thin Film | - | - | Diodes & Rectifiers | 100 mW | - | - | - | Single | - | - | - | 100 nA @ 21 V | - | - | 200 mW | - | 5 mA | 27 V | Zener Diodes | - | 0.1 uA | - | - | Zener Diodes | - | 550 µm | 1.95 mm | 1.35 mm | - | - | ||
![]() 3EZ27_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | 10 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | - | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | 500 nA @ 20.6 V | - | - | 3 W | - | - | 27 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() BZX84B2V4W_R1_00001 Panjit | 18 |
| - | Gold | Surface Mount | Surface Mount | SOT-23-3 | - | SOT-323 | Panjit | 3000 | 100 Ohms | 50 uA | 50 uA | Panjit | + 150 C | DDR, SDRAM | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Compliant | - | 0.000176 oz | - | 2.4 V | 100 Ohms | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | ZSM-02TA | ±2.08% | - | - | - | - | 230 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 50 µA @ 1 V | - | - | 200 mW | - | 5 mA | 2.4 V | Zener Diodes | - | 50 uA | - | - | Zener Diodes | - | 1 mm | 2.2 mm | 1.35 mm | - | - | ||
![]() 3EZ51_R2_00001 Panjit | 18 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | 45 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Non-Compliant | - | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | 500 nA @ 38.8 V | - | - | 3 W | - | - | 51 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() BZX84B30-AU_R1_000A1 Panjit | 3010 |
| - | - | - | Surface Mount | SOT-23-3 | - | SOT-23 | Panjit | 3000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | - | 0.000296 oz | - | 30 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 100 nA @ 21 V | - | - | 410 mW | - | 5 mA | 30 V | Zener Diodes | - | 0.1 uA | - | - | Zener Diodes | - | 1 mm | 3.04 mm | 1.4 mm | - | - | ||
![]() BZX84B3_R1_00001 Panjit | 8989 |
| - | - | - | Surface Mount | SOT-23-3 | - | SOT-23 | Panjit | 3000 | 95 Ohms | 10 uA | 10 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | - | Details | - | 0.000296 oz | - | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±2% | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 10 µA @ 1 V | - | - | 410 mW | - | 5 mA | 3 V | Zener Diodes | - | 10 uA | - | - | Zener Diodes | - | 1 mm | 3.04 mm | 1.4 mm | - | - |