- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Configuration | Current - Reverse Leakage @ Vr | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ5231BS-AU_R1_000A1 Panjit | 4018 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | Panjit | 5000 | 17 Ohms | 5 uA | 5 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | 5.1 V | 17 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 5 µA @ 2 V | 200 mW | 20 mA | 5.1 V | Zener Diodes | 5 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() 2EZ17_R2_00001 Panjit | 18 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | - | Panjit | 4000 | 9 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | 150 V | - | - | -55°C ~ 150°C (TJ) | Reel | - | 0.25 % | 25 ppm/°C | 715 kΩ | 155 °C | -55 °C | Thin Film | Diodes & Rectifiers | 500 mW | - | 500 nA @ 13 V | 2 W | - | 17 V | Zener Diodes | - | Zener Diodes | 650 µm | - | - | ||
![]() BZT52-C51-AU_R1_000A1 Panjit | 3010 |
| - | Surface Mount | SOD-123-2 | SOD-123 | - | - | Panjit | 3000 | 100 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000353 oz | 100 V | 51 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | 0.1 % | 25 ppm/°C | 442 kΩ | 155 °C | -55 °C | Thin Film | Diodes & Rectifiers | 125 mW | Single | 100 nA @ 38 V | 410 mW | 5 mA | 51 V | Zener Diodes | 0.1 uA | Zener Diodes | 650 µm | 3.9 mm | 1.8 mm | ||
![]() PZS516V8BAS_R1_00001 Panjit | 18 |
| - | Surface Mount | SOD-123 | SOD-123 | - | - | - | - | - | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | - | - | 100 V | 6.8 V | - | -55°C ~ 150°C (TJ) | - | - | 0.25 % | 25 ppm/°C | 2.49 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | Single | 10 µA @ 5.1 V | 500 mW | 50 uA | 6.8 V | - | 10 uA | - | 650 µm | - | - | ||
![]() PZS5214BCH_R1_00001 Panjit | 18 |
| - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | - | Panjit | 5000 | 25 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | 14 V | 25 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 100 nA @ 10.5 V | 500 mW | 5 mA | 14 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PDZ33B-AU_R1_000A1 Panjit | 38 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | - | PDZ33B | Panjit | 5000 | 40 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000145 oz | 100 V | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | 1 % | 100 ppm/°C | 2.55 kΩ | 155 °C | -55 °C | Thin Film | Diodes & Rectifiers | 125 mW | - | 50 nA @ 25 V | 400 mW | - | 33 V | Zener Diodes | - | Zener Diodes | 650 µm | - | - | ||
![]() PZS514V3BAS_R1_00001 Panjit | 18 |
| - | Surface Mount | SOD-123-2 | SOD-123 | - | - | Panjit | 3000 | - | 4 uA | 4 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | 4.3 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 4 µA @ 2 V | 500 mW | 0.05 mA | 4.3 V | Zener Diodes | 4 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
![]() PZS51A5V6CS_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | Panjit | 5000 | - | 7 uA | 7 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Non-Compliant | 0.000353 oz | - | 5.6 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-02A | ±1.96% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 7 µA @ 4.2 V | 200 mW | 0.05 mA | 5.6 V | Zener Diodes | 7 uA | Zener Diodes | 0.75 mm | 1.95 mm | 1.35 mm | ||
![]() PZS518V7BCH_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | - | Panjit | 5000 | - | 1 uA | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | 8.7 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 1 µA @ 6.6 V | 500 mW | 0.05 mA | 8.7 V | Zener Diodes | 1 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PZS5128BCH-AU_R1_000A1 Panjit | 18 |
| - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | - | Panjit | 5000 | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | 28 V | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 10 nA @ 21.2 V | 500 mW | 0.05 mA | 28 V | Zener Diodes | 0.01 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PZS51A15CS_R1_00001 Panjit | 38 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | Panjit | 5000 | - | 0.05 uA | 0.05 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Details | 0.000353 oz | - | 15 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-02A | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 50 nA @ 11.4 V | 200 mW | 0.05 mA | 15 V | Zener Diodes | 0.05 uA | Zener Diodes | 0.75 mm | 1.95 mm | 1.35 mm | ||
![]() PDZ5.6B_R1_00001 Panjit | 4137 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | - | PDZ5.6B | Panjit | 5000 | 50 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | Active | - | Details | 0.000145 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04A | ±2.23% | - | - | - | - | - | Diodes & Rectifiers | - | - | 500 nA @ 3 V | 400 mW | - | 5.6 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZS5124BAS_R1_00001 Panjit | 47 |
| - | Surface Mount | SOD-123-2 | SOD-123 | 44.996363 g | - | Panjit | 3000 | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Non-Compliant | 0.000353 oz | - | 24 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 10 nA @ 18.2 V | 500 mW | 0.05 mA | 24 V | Zener Diodes | 0.01 uA | Zener Diodes | 29.9974 mm | 129.9972 mm | 129.9972 mm | ||
![]() PZS51A25CS_R1_00001 Panjit | 38 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | - | - | - | - | - | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | - | - | - | 25 V | - | -55°C ~ 150°C (TJ) | - | - | ±2% | - | - | - | - | - | - | - | Single | 10 nA @ 19 V | 200 mW | 50 uA | 25 V | - | 0.01 uA | - | - | - | - | ||
![]() PZS5211BCH_R1_00001 Panjit | 18 |
| - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | - | Panjit | 5000 | 20 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | 11 V | 20 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 100 nA @ 8.5 V | 500 mW | 5 mA | 11 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PZS5133BCH_R1_00001 Panjit | 31 |
| - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | - | Panjit | 5000 | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | 33 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 10 nA @ 25 V | 500 mW | 0.05 mA | 33 V | Zener Diodes | 0.01 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PZS5128BCH_R1_00001 Panjit | 18 |
| - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | - | Panjit | 5000 | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | 28 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 10 nA @ 21.2 V | 500 mW | 0.05 mA | 28 V | Zener Diodes | 0.01 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PDZ8.2B-AU_R1_000A1 Panjit | 5010 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | - | PDZ8.2B | Panjit | 5000 | 10 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000145 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.07% | - | - | - | - | - | Diodes & Rectifiers | - | - | 500 nA @ 5 V | 400 mW | - | 8.2 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZS5122BAS-AU_R1_000A1 Panjit | 31 |
| - | Surface Mount | SOD-123-2 | SOD-123 | - | - | Panjit | 3000 | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | 22 V | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 10 nA @ 16.7 V | 500 mW | 0.05 mA | 22 V | Zener Diodes | 0.01 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
![]() PZS5125BAS_R1_00001 Panjit | 38 |
| - | Surface Mount | SOD-123-2 | SOD-123 | - | - | Panjit | 3000 | - | 0.01 uA | 0.01 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | - | 25 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | Single | 10 nA @ 19 V | 500 mW | 0.05 mA | 25 V | Zener Diodes | 0.01 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm |