- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBZ5262A_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | Panjit | 12000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000296 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
BZX84B22W_R2_00001 Panjit | In Stock | - | - | - | SOT-23-3 | - | - | - | - | Panjit | 12000 | - | - | - | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | Details | - | 0.000176 oz | - | 22 V | 55 Ohms | - | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 5 mA | - | Zener Diodes | - | - | - | - | 0.1 uA | - | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
BZX84B47_R1_00001 Panjit | 2740 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 170 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000296 oz | - | 47 V | 170 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 32.9 V | - | - | 410 mW | 5 mA | 47 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B20_R1_00001 Panjit | 2708 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 55 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000296 oz | - | 20 V | 55 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 14 V | - | - | 410 mW | 5 mA | 20 V | Zener Diodes | - | - | - | - | 0.1 uA | - | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
1SMA4730_R1_00001 Panjit | 50 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | 1800 | - | PAN JIT INTERNATIONAL INC | 9 Ohms | 50 uA | - | Panjit | 1SMA4730_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | 1 W | - | Active | - | NOT SPECIFIED | 5.75 | Details | Yes | 0.002395 oz | - | 3.9 V | 9 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-10H | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | compliant | - | - | - | Single | ZENER DIODE | 50 µA @ 1 V | - | - | 1 W | 64 mA | 3.9 V | Zener Diodes | - | - | - | 5 % | 50 uA | - | - | Zener Diodes | - | - | - | ||
1SMA5928_R1_00001 Panjit | 2762 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | 1800 | - | - | 7 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.002395 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15AH | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 1 µA @ 9.9 V | - | - | 1.5 W | - | 13 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
1SMA5930_R1_00001 Panjit | 9000 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | 1800 | - | - | 10 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.002395 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15AH | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 1 µA @ 12.2 V | - | - | 1.5 W | - | 16 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
MMSZ5227B_R1_00001 Panjit | 6000 |
| - | Surface Mount | SOD-123-2 | - | SOD-123 | - | - | Panjit | 3000 | - | - | 24 Ohms | 15 uA | 15 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 3.6 V | 24 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-05 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 15 µA @ 1 V | - | - | 500 mW | 20 mA | 3.6 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
GLZJ4.3C_R1_10001 Panjit | In Stock | - | - | - | - | - | - | SILICON | - | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | GLZJ4.3C_R1_10001 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 0.5 W | - | 4.3 V | NOT SPECIFIED | 5.72 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | ZENER | - | - | NOT SPECIFIED | compliant | - | - | UNIDIRECTIONAL | - | ZENER DIODE | - | - | - | - | - | - | - | 3.04% | - | 5 mA | - | - | - | - | - | - | - | - | ||
1SMA5941_R1_00001 Panjit | 34 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | 1800 | - | - | 67 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.002395 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15AH | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 1 µA @ 35.8 V | - | - | 1.5 W | - | 47 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
1SMA4757_R1_00001 Panjit | 605 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | 1800 | - | - | 95 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.002395 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-10H | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 100 nA @ 38.8 V | - | - | 1 W | - | 51 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
BZT52-B3V3_R1_00001 Panjit | 2800 |
| - | Surface Mount | SOD-123-2 | - | SOD-123 | - | - | Panjit | 3000 | 10 mA | - | 95 Ohms | 25 uA | 25 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000353 oz | - | 3.3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2.12% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 25 µA @ 1 V | 900 mV @ 10 mA | - | 410 mW | 5 mA | 3.3 V | Zener Diodes | - | - | - | - | 25 uA | - | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
1SMB3EZ13-AU_R1_100A1 Panjit | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | 1SMB3EZ13-AU_R1_100A1 | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 3 W | - | 13 V | NOT SPECIFIED | 5.29 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 8541.10.00.50 | - | ZENER | DUAL | C BEND | NOT SPECIFIED | compliant | AEC-Q101 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | 5% | DO-214AA | 58 mA | - | - | - | - | - | - | - | - | ||
1SMB3EZ4.7-AU_R1_000A1 Panjit | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | 1SMB3EZ4.7-AU_R1_000A1 | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 3 W | - | 4.7 V | NOT SPECIFIED | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 8541.10.00.50 | - | ZENER | DUAL | C BEND | NOT SPECIFIED | compliant | AEC-Q101 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | 5% | DO-214AA | 79.8 mA | - | - | - | - | - | - | - | - | ||
AZ23C3V6_R1_00001 Panjit | 2198 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 95 Ohms | 15 uA | 15 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 300 mW | - | Active | - | - | - | Details | - | 0.000296 oz | - | 3.6 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-03TCA | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Dual Common Anode | - | - | - | - | 300 mW | 5 mA | 3.6 V | Zener Diodes | - | - | - | - | 15 uA | - | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
1SMA4730_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | 1SMA4730_R2_00001 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | NOT SPECIFIED | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MMSZ4697-V_R1_00001 Panjit | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | MMSZ4697-V_R1_00001 | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.5 W | - | 10 V | NOT SPECIFIED | 5.67 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | Tin (Sn) | PD-CASE | 8541.10.00.50 | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | 5% | - | 0.05 mA | - | - | - | - | - | - | - | - | ||
BZX84B5V6_R1_00001 Panjit | 2997 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 40 Ohms | 1 uA | 1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000296 oz | - | 5.6 V | 40 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±1.96% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 1 µA @ 2 V | - | - | 410 mW | 5 mA | 5.6 V | Zener Diodes | - | - | - | - | 1 uA | - | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
MMSZ4717-V_R1_00001 Panjit | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | MMSZ4717-V_R1_00001 | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.5 W | - | 43 V | NOT SPECIFIED | 5.11 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | EAR99 | Tin (Sn) | PD-CASE | 8541.10.00.50 | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | 4.99% | - | 0.05 mA | - | - | - | - | - | - | - | - | ||
ZMM55B12_R2_10001 Panjit | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | ZMM55-B12_R2_10001 | - | - | - | - | 1 | 175 °C | - | - | GLASS | ROHS COMPLIANT, GLASS, LL34, MINIMELF-2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 12 V | NOT SPECIFIED | 5.76 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | Voltage Reference Diodes | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | - | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | - | - | - | - | 2% | - | 5 mA | - | - | 20 Ω | - | - | - | - | - |


Product
Brand
Articles
Tools