- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Chemistry | EEPROM | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Lifetime | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Number of I/Os | Package | Packing | Pd - Power Dissipation | Product Status | Qualification | RAM | RoHS | Terminal | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Gender | Capacitance | Subcategory | Pitch | Frequency | Output Voltage | Output Type | Configuration | Note | Diode Type | Current - Reverse Leakage @ Vr | Connectivity | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | ESR | Number of Positions/Contacts | Diode Configuration | Zener Current | Mounting Angle | Input Voltage | Inside Contact Diameter | Outside Contact Diameter | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SMB3EZ13-AU_R1_000A1 Panjit | 34 |
| - | THT | DO-214AA, SMB | SMB (DO-214AA) | Panjit | - | 512B | 800 | 5 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | 32 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q101 | 1kB | Yes | - | 0.003245 oz | - | - | -55...+125°C | MouseReel | ATMEGA | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | 500 nA @ 9.9 V | I2C, SPI, UART/USART | 3 W | - | 13 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() BZT52-C39-AU_R1_000A1 Panjit | In Stock | - | - | SMD | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | 90 Ohms | 0.1 uA | 0.1 uA | - | Panjit | + 155 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | DFN8 | - | 410 mW | Active | AEC-Q101 | - | Yes | - | 0.000353 oz | 39 V | 90 Ohms | -40...+125°C | Reel | LT1965 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 1,20-19,5V | - | Single | - | - | 100 nA @ 29 V | - | 410 mW | 5 mA | 39 V | Zener Diodes | - | - | - | 0.1 uA | - | max.-22V | - | - | Zener Diodes | - | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() 1SMC5339_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | Panjit | - | - | 800 | 1 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | 0.008201 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | 0 mm | - | - | - | - | n/a | - | 10 µA @ 2 V | - | 5 W | - | 5.6 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() MMSZ5242B-AU_R1_000A1 Panjit | 6000 |
| - | Panel Mount | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | 30 Ohms | 1 uA | 1 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 mW | Active | AEC-Q101 | - | Yes | - | 0.000353 oz | 12 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | 4840 | ±5% | Solder | DC Connector | Male | - | Diodes & Rectifiers | - | - | - | - | Single | Single Switch, Normally Closed | - | 1 µA @ 9.1 V | - | 500 mW | 20 mA | 12 V | Zener Diodes | - | 3/2 | - | 1 uA | Straight | - | 2,1mm | 5,5mm | Zener Diodes | - | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() MMSZ5239A-AU_R1_000A1 Panjit | 9 |
| - | SMD | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | 10 Ohms | 3 uA | 3 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 mW | Active | AEC-Q101 | - | Yes | - | 0.000353 oz | 9.1 V | 10 Ohms | -45...+85°C | Reel | LT | ±1.98% | - | - | - | - | Diodes & Rectifiers | - | 63kHz | 1,25V...+50V | Adjustable | Single | - | - | 3 µA @ 6.5 V | - | 500 mW | 20 mA | 9.1 V | Zener Diodes | - | - | - | 3 uA | - | 2V...+30V | - | - | Zener Diodes | - | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() MMSZ5229A-AU_R1_000A1 Panjit | 42 |
| - | THT | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | 22 Ohms | 5 uA | 5 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 mW | Active | AEC-Q101 | - | Yes | - | 0.000353 oz | 4.3 V | 22 Ohms | 0...+100°C | Reel | LT | ±2.09% | - | - | - | - | Diodes & Rectifiers | - | 25kHz | 2,5V...+30V | Adjustable | Single | - | - | 5 µA @ 1 V | - | 500 mW | 20 mA | 4.3 V | Zener Diodes | - | - | - | 5 uA | - | 3,5V...+15V | - | - | Zener Diodes | - | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() PZS5112BAS_R1_00001 Panjit | 9 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | - | 0.05 uA | 0.05 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 mW | Active | - | - | Yes | - | 0.000353 oz | 12 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 50 nA @ 9.1 V | - | 500 mW | 0.05 mA | 12 V | Zener Diodes | - | - | - | 0.05 uA | - | - | - | - | Zener Diodes | - | 1.15 mm | 2.8 mm | 1.8 mm | ||
![]() PZ1AL27B-AU_R1_000A1 Panjit | 1851 |
| - | Surface Mount | SOD-123F | SOD-123FL | Panjit | - | - | 3000 | 15 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q101 | - | Yes | - | 0.000608 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | n/a | ±5% | - | Contact | - | - | Diodes & Rectifiers | - | - | - | - | - | n/a | - | 1 µA @ 20 V | - | 1 W | - | 27 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() MMSZ5250B-AU_R1_000A1 Panjit | 3637 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | 25 Ohms | 0.1 uA | 0.1 uA | 2 500 h | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 mW | Active | AEC-Q101 | - | Yes | Axial | 0.000353 oz | 20 V | 25 Ohms | -40...+105°C | MouseReel | BIP | ±10 % | - | - | - | 150 uF | Diodes & Rectifiers | - mm | - | - | - | Single | n/a | - | 100 nA @ 15 V | - | 500 mW | 6.2 mA | 20 V | Zener Diodes | - Ohm | - | - | 0.1 uA | - | - | - | - | Zener Diodes | 12 mm | 35 mm | 3.9 mm | 1.8 mm | ||
![]() PZ1AL13B_R1_00001 Panjit | 2063 |
| - | THT | SOD-123F | SOD-123FL | Panjit | - | - | 3000 | 10 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | 0.000608 oz | - | - | 0...+70°C | MouseReel | LT | ±5% | - | - | - | - | Diodes & Rectifiers | - | 1000kHz | - | - | - | - | - | 2 µA @ 10 V | - | 1 W | - | 13 V | Zener Diodes | - | - | - | - | - | 8,2V...+25V | - | - | Zener Diodes | - | - | - | - | ||
![]() MMSZ5251B-AU_R1_000A1 Panjit | 2711 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | 29 Ohms | 0.1 uA | 0.1 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | - | Pen/Pencil | 500 mW | Active | AEC-Q101 | - | Yes | - | 0.000353 oz | 22 V | 29 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Soldering Fluxes | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 100 nA @ 17 V | - | 500 mW | 5.6 mA | 22 V | Zener Diodes | - | - | - | 0.1 uA | - | - | - | - | Zener Diodes | - | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() PZS1128BES_R1_00001 Panjit | 42 |
| - | SMD | SOD-523-2 | SOD-523 | Panjit | - | - | 5000 | - | 0.01 uA | 0.01 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | SO8 | - | 150 mW | Active | - | - | Yes | - | 0.000050 oz | 28 V | - | 0...+125°C | Reel | LT1121 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 3,75-30V | - | Single | - | - | 10 nA @ 21.2 V | - | 150 mW | 0.05 mA | 28 V | Zener Diodes | - | - | - | 0.01 uA | - | max.-30V | - | - | Zener Diodes | - | 0.5 mm | 1.25 mm | 0.85 mm | ||
![]() PZ1AL4V7B-AU_R1_000A1 Panjit | 42 |
| - | SMD | SOD-123F | SOD-123FL | - | - | - | - | 7 Ohms | - | - | - | - | - | Panjit International Inc. | - | - | - | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | - | STTH6 | ±5% | - | - | - | - | - | - | - | - | - | - | - | rectifier | 10 µA @ 1 V | - | 1 W | - | 4.7 V | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | - | ||
![]() MMSZ5221B-AU_R1_000A1 Panjit | 1452 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | 30 Ohms | 100 uA | 100 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 mW | Active | AEC-Q101 | - | Yes | - | 0.000353 oz | 2.4 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | LT | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 100 µA @ 1 V | - | 500 mW | 20 mA | 2.4 V | Zener Diodes | - | - | - | 100 uA | - | - | - | - | Zener Diodes | - | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() PZ1AL24B-AU_R1_000A1 Panjit | 9 |
| - | SMD | SOD-123F | SOD-123FL | Panjit | - | - | 3000 | 15 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | - | - | D2PAK3 | - | - | Active | AEC-Q101 | - | Yes | - | 0.000608 oz | - | - | 0...+125°C | Reel | LT1587 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 3,3V | - | - | - | - | 1 µA @ 18 V | - | 1 W | - | 24 V | Zener Diodes | - | - | - | - | - | max.7V | - | - | Zener Diodes | - | - | - | - | ||
![]() PZS1118BES_R1_00001 Panjit | 9 |
| - | SMD | SOD-523-2 | SOD-523 | Panjit | - | - | 5000 | - | 0.05 uA | 0.05 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 150 mW | Active | - | - | Yes | - | 0.000050 oz | 18 V | - | 0...+100°C | Reel | LT | ±5% | - | - | - | - | Diodes & Rectifiers | - | 100kHz | 1,2V...+40V | Adjustable | Single | - | - | 50 nA @ 13.6 V | - | 150 mW | 0.05 mA | 18 V | Zener Diodes | - | - | - | 0.05 uA | - | 3V...+40V | - | - | Zener Diodes | - | 0.5 mm | 1.25 mm | 0.85 mm | ||
![]() PZ1AL30B-AU_R1_000A1 Panjit | In Stock | - | - | THT | SOD-123F | SOD-123FL | Panjit | - | - | 3000 | 15 Ohms | - | - | - | Panjit | - | Panjit International Inc. | - | - | - | n/a | - | DIP8 | - | - | Active | AEC-Q101 | - | Yes | - | 0.000608 oz | - | - | -40...+85°C | Reel | n/a | ±0,1 % | - | - | - | - | Diodes & Rectifiers | - | - | - | Voltage | - | n/a | - | 1 µA @ 22 V | - | 1 W | - | 30 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() MMSZ5234A-AU_R1_000A1 Panjit | In Stock | - | - | THT | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | 7 Ohms | 5 uA | 5 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 mW | Active | AEC-Q101 | - | Yes | - | 0.000353 oz | 6.2 V | 7 Ohms | - | Reel | VIPer | ±1.94% | - | - | - | - | Diodes & Rectifiers | - | 90-200kHz | - | - | Single | - | - | 5 µA @ 4 V | - | 500 mW | 20 mA | 6.2 V | Zener Diodes | - | - | - | 5 uA | - | 8V...+15V | - | - | Zener Diodes | - | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() PZS119V1BES_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | LiON/NiMH/NiCd | - | 5000 | - | 1 uA | 1 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | - | SSOP16 | - | 150 mW | Active | - | - | Yes | - | 0.000050 oz | 9.1 V | - | -55°C ~ 150°C (TJ) | Reel | n/a | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | n/a | - | 1 µA @ 6.9 V | - | 150 mW | 0.05 mA | 9.1 V | Zener Diodes | - | - | - | 1 uA | - | - | - | - | Zener Diodes | - | 0.5 mm | 1.25 mm | 0.85 mm | ||
![]() MMSZ5247B-AU_R1_000A1 Panjit | 2725 |
| - | SMD | SOD-123-2 | SOD-123 | Panjit | - | - | 3000 | 19 Ohms | 0.1 uA | 0.1 uA | - | Panjit | + 150 C | Panjit International Inc. | - 55 C | - | SMD/SMT | n/a | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 500 mW | Active | AEC-Q101 | - | Yes | - | 0.000353 oz | 17 V | 19 Ohms | -40...+125°C | MouseReel | LT | ±5% | - | - | - | - | Diodes & Rectifiers | - | 200kHz | 1,2V...+23,5V | Adjustable | Single | - | - | 100 nA @ 13 V | - | 500 mW | 7.5 mA | 17 V | Zener Diodes | - | - | - | 0.1 uA | - | 5V...+25V | - | - | Zener Diodes | - | 1.15 mm | 3.9 mm | 1.8 mm |