- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZX84B6V2_R1_00001 Panjit | 66000 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 10 Ohms | 3 uA | 3 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000296 oz | 6.2 V | 10 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±1.94% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 3 µA @ 4 V | - | 410 mW | 5 mA | 6.2 V | Zener Diodes | - | - | 3 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
MMSZ5244AS_R1_00001 Panjit | 4128 |
| - | Surface Mount | SOD-323-2 | - | SOD-323 | SILICON | - | Panjit | 5000 | - | PAN JIT INTERNATIONAL INC | 15 Ohms | 0.1 uA | 0.1 uA | Panjit | MMSZ5244AS_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | 200 mW | 0.2 W | Active | 14 V | NOT SPECIFIED | 5.61 | Details | Yes | 0.000353 oz | 14 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | - | EAR99 | - | 8541.10.00.50 | Diodes & Rectifiers | ZENER | - | - | NOT SPECIFIED | compliant | - | UNIDIRECTIONAL | Single | ZENER DIODE | 100 nA @ 10.5 V | - | 200 mW | 9 mA | 14 V | Zener Diodes | 2% | 9 mA | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
AZ23C3V3_R1_00001 Panjit | 138 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 95 Ohms | 25 uA | 25 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 300 mW | - | Active | - | - | - | Details | - | 0.000296 oz | 3.3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-03TCA | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Anode | - | - | - | 300 mW | 5 mA | 3.3 V | Zener Diodes | - | - | 25 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
MMSZ5228BS_R1_00001 Panjit | 4860 |
| - | Surface Mount | SOD-323-2 | - | SOD-323 | - | - | Panjit | 5000 | - | - | 23 Ohms | 10 uA | 10 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Details | - | 0.000353 oz | 3.9 V | 23 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 µA @ 1 V | - | 200 mW | 20 mA | 3.9 V | Zener Diodes | - | - | 10 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
MMSZ5222B_R1_00001 Panjit | 33000 |
| - | Surface Mount | SOD-123-2 | - | SOD-123 | - | - | Panjit | 3000 | - | - | 30 Ohms | 100 uA | 100 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 500 mW | - | Active | - | - | - | Details | - | 0.000353 oz | 2.5 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-05 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 µA @ 1 V | - | 500 mW | 20 mA | 2.5 V | Zener Diodes | - | - | 100 uA | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
1SMA5924_R1_00001 Panjit | 1087 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | 1800 | - | - | 4 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.002395 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15AH | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 5 µA @ 7 V | - | 1.5 W | - | 9.1 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
BZX84B8V2_R1_00001 Panjit | 2418 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 15 Ohms | 0.7 uA | 0.7 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000296 oz | 8.2 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±1.95% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 700 nA @ 5 V | - | 410 mW | 5 mA | 8.2 V | Zener Diodes | - | - | 0.7 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZT52B10_R1_00001 Panjit | 2085 |
| - | Surface Mount | SOD-123-2 | - | SOD-123 | - | - | Panjit | 3000 | 10 mA | - | 15 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000353 oz | 10 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 7.5 V | 900 mV @ 10 mA | 410 mW | 5 mA | 10 V | Zener Diodes | - | - | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZX84C3V9TW_R1_00001 Panjit | 2659 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | - | - | 90 Ohms | - | - | - | - | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | - | - | - | 3.9 V | 90 Ohms | -65°C ~ 150°C (TJ) | - | BZX84C2V4TW~BZX84C75TW | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 3 Independent | - | - | - | 200 mW | 5 mA | 3.9 V | - | - | - | 3 uA | - | - | - | - | - | ||
1SMB2EZ16_R1_00001 Panjit | 95 |
| - | Surface Mount | DO-214AA, SMB | - | SMB (DO-214AA) | - | - | Panjit | 800 | - | - | 8 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-20H | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 500 nA @ 12.2 V | - | 2 W | - | 16 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
AZ23C5V1_R1_00001 Panjit | 3092 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 60 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | - | - | - | - | 300 mW | - | Active | - | - | - | Details | - | 0.000296 oz | 5.1 V | 60 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-03TCA | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Anode | - | - | - | 300 mW | 5 mA | 5.1 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
1SMB3EZ6.8_R1_00001 Panjit | 635 |
| - | Surface Mount | DO-214AA, SMB | - | SMB (DO-214AA) | - | - | Panjit | 800 | - | - | 2 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-30H | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 5 µA @ 4 V | - | 3 W | - | 6.8 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
1SMB2EZ14_R1_00001 Panjit | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | SMB (DO-214AA) | - | - | Panjit | 800 | - | - | 6 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-20H | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 500 nA @ 10.6 V | - | 2 W | - | 14 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
1SMC5341_R1_00001 Panjit | 259 |
| - | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | Panjit | 800 | - | - | 1 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.008201 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-50H | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 10 µA @ 3 V | - | 5 W | - | 6.2 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
1SMA5935_R1_00001 Panjit | 122 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | - | - | - | - | 23 Ohms | - | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 20.6 V | - | 1.5 W | - | 27 V | - | - | - | - | - | - | - | - | - | ||
BZX84B4V3_R1_00001 Panjit | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | - | - | 90 Ohms | - | - | - | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | - | - | - | 4.3 V | 90 Ohms | -55°C ~ 150°C (TJ) | - | - | ±2.09% | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 3 µA @ 1 V | - | 410 mW | 5 mA | 4.3 V | - | - | - | 3 uA | - | - | - | - | - | ||
BZX84B30_R1_00001 Panjit | 5492 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000296 oz | 30 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 21 V | - | 410 mW | 5 mA | 30 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B9V1_R1_00001 Panjit | 3247 |
| - | Surface Mount | SOT-23-3 | YES | SOT-23 | SILICON | 3 | Panjit | 3000 | - | PAN JIT INTERNATIONAL INC | 15 Ohms | 0.5 uA | 0.5 uA | Panjit | BZX84B9V1_R1_00001 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 410 mW | 0.41 W | Active | 9.1 V | NOT SPECIFIED | 5.12 | Details | Yes | 0.000296 oz | 9.1 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±1.98% | e3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | Diodes & Rectifiers | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | R-PDSO-G3 | UNIDIRECTIONAL | Single | ZENER DIODE | 500 nA @ 6 V | - | 410 mW | 5 mA | 9.1 V | Zener Diodes | 2% | 5 mA | 0.5 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
BZX84B22_R1_00001 Panjit | 2713 |
| - | Surface Mount | SOT-23-3 | - | SOT-23 | - | - | Panjit | 3000 | - | - | 55 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 410 mW | - | Active | - | - | - | Details | - | 0.000296 oz | 22 V | 55 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 15.4 V | - | 410 mW | 5 mA | 22 V | Zener Diodes | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
1SMA5922_R1_00001 Panjit | 30000 |
| - | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | Panjit | 1800 | - | - | 3 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.002395 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-15AH | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 5 µA @ 6 V | - | 1.5 W | - | 7.5 V | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - |


Product
Brand
Articles
Tools