- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5352B_R2_00001 Panjit | In Stock | - | - | Through Hole | DO-201AE, Axial | DO-201AE | - | Panjit | 1250 | - | 3 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | -55°C ~ 150°C (TJ) | Reel | 1N5338B | ±5% | Diodes & Rectifiers | - | 1 µA @ 11.5 V | - | 5 W | - | 15 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() PZ1AH4V3B_R1_00001 Panjit | 49 |
| - | Surface Mount | SOD-123H | SOD-123HE | - | Panjit | 3000 | - | 7 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | Diodes & Rectifiers | - | 25 µA @ 1 V | - | 1 W | - | 4.3 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() PZS5112BCH_R1_00001 Panjit | 34 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323HE | - | - | - | - | - | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | ±5% | - | - | 50 nA @ 9.1 V | - | 500 mW | - | 12 V | - | - | - | - | - | - | - | ||
![]() BZT52-B3V9-AU_R1_000A1 Panjit | 34 |
| - | Surface Mount | SOD-123-2 | SOD-123 | - | Panjit | 3000 | 10 mA | 95 Ohms | 10 uA | 10 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000353 oz | 3.9 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.05% | Diodes & Rectifiers | Single | 10 µA @ 1 V | 900 mV @ 10 mA | 410 mW | 5 mA | 3.9 V | Zener Diodes | 10 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
![]() BZX84B2V7W_R1_00001 Panjit | 5 |
| - | Surface Mount | SOT-23-3 | SOT-323 | - | Panjit | 3000 | - | 100 Ohms | 20 uA | 20 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Details | 0.000176 oz | 2.7 V | 100 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02TA | ±2.04% | Diodes & Rectifiers | Single | 20 µA @ 1 V | - | 200 mW | 5 mA | 2.7 V | Zener Diodes | 20 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() PDZ30B-AU_R1_000A1 Panjit | 34 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | PDZ30B | Panjit | 5000 | - | 40 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000145 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2.5% | Diodes & Rectifiers | - | 50 nA @ 23 V | - | 400 mW | - | 30 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() 1SMA5929-AU_R1_000A1 Panjit | 30000 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | Panjit | 1800 | - | 9 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.002395 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | 1 µA @ 11.4 V | - | 1.5 W | - | 15 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() PZ1AH4V3B-AU_R1_000A1 Panjit | 5 |
| - | Surface Mount | SOD-123H | SOD-123HE | - | - | - | - | 7 Ohms | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | ±5% | - | - | 25 µA @ 1 V | - | 1 W | - | 4.3 V | - | - | - | - | - | - | - | ||
![]() 1N4753A_R2_00001 Panjit | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Panjit | 5000 | - | 50 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | - | -55°C ~ 150°C (TJ) | Reel | 1N4728A | ±5% | Diodes & Rectifiers | - | 100 nA @ 27.4 V | - | 1 W | - | 36 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() 1N5942B_R2_00001 Panjit | 6 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | - | - | - | 70 Ohms | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | ±5% | - | - | 1 µA @ 38.8 V | - | 1.5 W | - | 51 V | - | - | - | - | - | - | - | ||
![]() PZS518V2BCH_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | 5000 | - | - | 1 uA | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | 8.2 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | Diodes & Rectifiers | Single | 1 µA @ 6.2 V | - | 500 mW | 0.05 mA | 8.2 V | Zener Diodes | 1 uA | - | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PDZ27B-AU_R1_000A1 Panjit | 4549 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | PDZ27B | Panjit | 5000 | - | 40 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000145 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.48% | Diodes & Rectifiers | - | 50 nA @ 21 V | - | 400 mW | - | 27 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() 1SMA4731_R1_00001 Panjit | 183 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | Panjit | 1800 | - | 9 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.002395 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-10H | ±5% | Diodes & Rectifiers | - | 10 µA @ 1 V | - | 1 W | - | 4.3 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() 1N5360B_B0_10001 Panjit | In Stock | - | - | - | - | - | - | Panjit | 500 | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | Details | 0.039577 oz | - | - | - | Bulk | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() 1N4740A_R2_00001 Panjit | 39 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Panjit | 5000 | - | 7 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | - | -55°C ~ 150°C (TJ) | Reel | 1N4728A | ±5% | Diodes & Rectifiers | - | 500 nA @ 7.6 V | - | 1 W | - | 10 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() 1N5342B_AY_00001 Panjit | In Stock | - | - | - | - | - | - | Panjit | 1250 | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | Details | 0.039577 oz | - | - | - | Ammo Pack | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() 1N5353B_AY_00001 Panjit | In Stock | - | - | - | - | - | - | Panjit | 1250 | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | Details | 0.039577 oz | - | - | - | Ammo Pack | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() BZX84C3-AU_R1_000A1 Panjit | 8 |
| - | Surface Mount | SOT-23-3 | SOT-23 | - | Panjit | 3000 | - | 95 Ohms | 10 uA | 10 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000296 oz | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 10 µA @ 1 V | - | 410 mW | 5 mA | 3 V | Zener Diodes | 10 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() GLZJ13BT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-C6V8-AU_R1_000A1 Panjit | 562 |
| - | Surface Mount | SOD-123-2 | SOD-123 | - | Panjit | 3000 | - | 8 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000353 oz | 6.8 V | 8 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 100 nA @ 3 V | - | 410 mW | 5 mA | 6.8 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm |