- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Illuminated | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-B62-AU_R1_000A1 Panjit | 7215 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Amphenol Aerospace | - | - | 1 | 10 mA | - | 150 Ohms | 0.1 uA | 0.1 uA | Amphenol | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 410 mW | Active | AEC-Q101 | Details | This product may require additional documentation to export from the United States. | 38999 | 0.000353 oz | - | 62 V | 150 Ohms | -55°C ~ 150°C (TJ) | MouseReel | D38999 III | ±2% | - | - | - | Circular Connectors | - | - | - | Single | 100 nA @ 46 V | 900 mV @ 10 mA | 410 mW | 2.5 mA | 62 V | Circular MIL Spec Connector | 0.1 uA | - | - | 0.9 V | Circular MIL Spec Connector | 1.35 mm | 2.8 mm | 1.8 mm | ||
![]() BZT52-B15S_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Amphenol Aerospace | - | - | 1 | - | - | - | 0.1 uA | 0.1 uA | Amphenol | + 150 C | - | - 55 C | SMD/SMT | - | - | 200 mW | - | - | N | - | 38999 | 0.000353 oz | - | 15 V | 30 Ohms | - | Reel | LJT | - | - | - | - | Circular Connectors | - | - | - | Single | - | - | - | 5 mA | - | Circular MIL Spec Connector | 0.1 uA | - | - | - | Circular MIL Spec Connector | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B16_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Aptiv (formerly Delphi) | - | - | 4600 | 10 mA | - | - | 0.1 uA | 0.1 uA | Aptiv | + 150 C | - | - 55 C | SMD/SMT | - | - | 410 mW | - | - | Details | - | GT | 0.000353 oz | - | 16 V | 40 Ohms | - | Bulk | GT | - | - | - | - | Automotive Connectors | - | - | - | Single | - | - | - | 5 mA | - | Automotive Connectors | 0.1 uA | - | - | 0.9 V | Automotive Connectors | 1.35 mm | 2.8 mm | 1.8 mm | ||
![]() BZT52-B51S_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Amphenol Aerospace | - | - | 1 | - | - | - | 0.1 uA | 0.1 uA | Amphenol | + 150 C | - | - 55 C | SMD/SMT | - | - | 200 mW | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | 0.000353 oz | - | 51 V | 100 Ohms | - | Reel | D38999 III | - | - | - | - | Circular Connectors | - | - | - | Single | - | - | - | 5 mA | - | Circular MIL Spec Connector | 0.1 uA | - | - | - | Circular MIL Spec Connector | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B15S_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | - | - | 4000 | - | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 150 C | - | - 55 C | PCB Mount | - | - | 200 mW | - | AEC-Q200 | Details | - | - | 0.000353 oz | - | 15 V | 30 Ohms | - | Reel | PCF | - | - | - | - | Resistors | - | Thin Film | - | Single | - | - | - | 5 mA | - | Thin Film Resistors | 0.1 uA | - | - | - | Thin Film Resistors - SMD | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B30-AU_R1_000A1 Panjit | 3603 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Welwyn Components / TT Electronics | 0603 | 1608 | 5000 | 10 mA | - | 80 Ohms | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | Panjit International Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 410 mW | Active | AEC-Q101 | Details | - | - | 0.000071 oz | 200 V | 30 V | 80 Ohms | -55°C ~ 150°C (TJ) | Cut Tape | LHVC | 1 % | 200 PPM / C | 1.15 MOhms | High Voltage | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Single | 100 nA @ 22.5 V | 900 mV @ 10 mA | 410 mW | 5 mA | 30 V | Thick Film Resistors | 0.1 uA | Thick Film Resistors SMD | - | 0.9 V | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() BZT52-B5V8S_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Aptiv (formerly Delphi) | - | - | 750 | - | - | - | 0.1 uA | 0.1 uA | Aptiv | + 150 C | - | - 55 C | SMD/SMT | - | - | 200 mW | - | - | Details | - | - | 0.000353 oz | - | 5.8 V | 30 Ohms | - | Bulk | - | - | - | - | - | Automotive Connectors | - | - | - | Single | - | - | - | 5 mA | - | Automotive Connectors | 0.1 uA | - | - | - | Automotive Connectors | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B22S_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | - | - | 4000 | - | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 150 C | - | - 55 C | PCB Mount | - | - | 200 mW | - | AEC-Q200 | Details | - | - | 0.000353 oz | - | 22 V | 55 Ohms | - | Reel | PCF | - | - | - | - | Resistors | - | Thin Film | - | Single | - | - | - | 5 mA | - | Thin Film Resistors | 0.1 uA | - | - | - | Thin Film Resistors - SMD | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B10_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | 2512 | 6432 | 4000 | 10 mA | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | AEC-Q200 | Details | - | - | 0.001340 oz | 150 V | 10 V | 15 Ohms | - | Reel | PCF | 0.1 % | 25 PPM / C | 4.32 kOhms | - | Resistors | 500 mW (1/2 W) | Thin Film | - | Single | - | - | - | 5 mA | - | Thin Film Resistors | 0.1 uA | - | - | 0.9 V | Thin Film Resistors - SMD | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() BZT52-B14_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | 0805 | 2012 | 5000 | 10 mA | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | - | Details | - | - | 0.000234 oz | 400 V | 14 V | 25 Ohms | - | Cut Tape | LHVC | 5 % | 200 PPM / C | 178 kOhms | High Voltage | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | Single | - | - | - | 5 mA | - | Thick Film Resistors | 0.1 uA | Thick Film Resistors SMD | - | 0.9 V | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | ||
![]() BZT52-C13_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | 1206 | 3216 | 5000 | - | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | - | Details | - | - | 0.000550 oz | 500 V | 13 V | 25 Ohms | - | Cut Tape | LHVC | 5 % | 200 PPM / C | 1.58 MOhms | High Voltage | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Single | - | - | - | 5 mA | - | Thick Film Resistors | 0.1 uA | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() BZT52-B5V6_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | 1206 | 3216 | 5000 | 10 mA | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | - | Details | - | - | 0.000550 oz | 500 V | 5.6 V | 40 Ohms | - | Cut Tape | LHVC | 1 % | 200 PPM / C | 560 kOhms | High Voltage | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | Single | - | - | - | 5 mA | - | Thick Film Resistors | 0.1 uA | Thick Film Resistors SMD | - | 0.9 V | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() BZT52-B75-AU_R1_000A1 Panjit | 3098 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Radiall | - | - | 1 | 10 mA | - | 250 Ohms | 0.1 uA | 0.1 uA | Radiall | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 410 mW | Active | AEC-Q101 | Details | - | QuickFusio | 0.000353 oz | - | 75 V | 250 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | Circular Connectors | - | - | - | Single | 100 nA @ 56 V | 900 mV @ 10 mA | 410 mW | 2.5 mA | 75 V | Circular MIL Spec Connector | 0.1 uA | - | - | 0.9 V | Circular MIL Spec Connector | 1.35 mm | 2.8 mm | 1.8 mm | ||
![]() BZT52-B33_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Amphenol Aerospace | - | - | 1 | 10 mA | - | - | 0.1 uA | 0.1 uA | Amphenol | + 150 C | - | - 55 C | SMD/SMT | - | - | 410 mW | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | 0.000353 oz | - | 33 V | 80 Ohms | - | Reel | D38999 III | - | - | - | - | Circular Connectors | - | - | - | Single | - | - | - | 5 mA | - | Circular MIL Spec Connector | 0.1 uA | - | - | 0.9 V | Circular MIL Spec Connector | 1.35 mm | 2.8 mm | 1.8 mm | ||
![]() BZT52-C24_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | 1206 | 3216 | 1000 | - | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | AEC-Q200 | Details | - | - | 0.000571 oz | 200 V | 24 V | 80 Ohms | - | Reel | PCF | 0.1 % | 25 PPM / C | 16.5 kOhms | - | Resistors | 125 mW (1/8 W) | Thin Film | - | Single | - | - | - | 5 mA | - | Thin Film Resistors | 0.1 uA | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() BZT52-B8V7_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | 0603 | 1608 | 5000 | 10 mA | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | - | Details | - | - | 0.000071 oz | 200 V | 8.7 V | 7 Ohms | - | Cut Tape | LHVC | 1 % | 200 PPM / C | 301 kOhms | High Voltage | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | Single | - | - | - | 5 mA | - | Thick Film Resistors | 0.1 uA | Thick Film Resistors SMD | - | 0.9 V | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() BZT52-B56_R1_00001 Panjit | 3303 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Amphenol Aerospace | - | - | 1 | 10 mA | - | 135 Ohms | 0.1 uA | 0.1 uA | Amphenol | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 410 mW | Active | - | Details | This product may require additional documentation to export from the United States. | 38999 | 0.000353 oz | - | 56 V | 135 Ohms | -55°C ~ 150°C (TJ) | MouseReel | D38999 III | ±2% | - | - | - | Circular Connectors | - | - | - | Single | 100 nA @ 42 V | 900 mV @ 10 mA | 410 mW | 2.5 mA | 56 V | Circular MIL Spec Connector | 0.1 uA | - | - | 0.9 V | Circular MIL Spec Connector | 1.35 mm | 2.8 mm | 1.8 mm | ||
![]() BZT52-C16S-AU_R2_000A1 Panjit | In Stock | - | - | - | SOD-323-2 | - | Kamaya | 1206 | 3216 | 5000 | - | - | - | 0.1 uA | 0.1 uA | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | 200 mW | - | AEC-Q200 | Details | - | - | 0.000571 oz | - | 16 V | 40 Ohms | - | MouseReel | RVC | 5 % | - | 1 MOhms | Automotive Grade | Resistors | - | Thick Film | - | Single | - | - | - | 5 mA | - | Thick Film Resistors | 0.1 uA | - | - | - | Thick Film Resistors - SMD | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B5V1S-AU_R1_000A1 Panjit | 1329 | - | - | Surface Mount | SOD-123-2 | SOD-323 | TE Connectivity / Alcoswitch | - | - | 100 | - | Illuminated | 60 Ohms | 0.1 uA | 0.1 uA | TE Connectivity | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | AV2210E724Q04 AV2210E724Q04 | 200 mW | Active | AEC-Q101 | Details | - | - | 0.000353 oz | - | 5.1 V | 60 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101, BZT52-B2V4S-AU | ±1.96% | - | - | - | Switches | - | - | - | Single | 100 nA @ 800 mV | - | 200 mW | 5 mA | 5.1 V | Pushbutton Switches | 0.1 uA | - | - | - | Pushbutton Switches | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B2V7S_R2_00001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Amphenol Aerospace | - | - | 1 | - | - | - | 75 uA | 75 uA | Amphenol | + 150 C | - | - 55 C | SMD/SMT | - | - | 200 mW | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | 0.000353 oz | - | 2.7 V | 83 Ohms | - | Reel | LJT | - | - | - | - | Circular Connectors | - | - | - | Single | - | - | - | 5 mA | - | Circular MIL Spec Connector | 75 uA | - | - | - | Circular MIL Spec Connector | 0.9 mm | 1.95 mm | 1.35 mm |