- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ23C36-AU_R2_000A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 300 mW | AEC-Q101 | Details | 0.000296 oz | 36 V | 90 Ohms | Reel | Diodes & Rectifiers | Dual Common Anode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() AZ23C27_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 300 mW | - | Details | 0.000296 oz | 27 V | 80 Ohms | Reel | Diodes & Rectifiers | Dual Common Anode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() 3EZ8.7_AY_00001 Panjit | In Stock | - | - | - | Panjit | 3000 | - | - | Panjit | - | - | - | - | - | Details | 0.014004 oz | - | - | Ammo Pack | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() AZ23C8V7_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 300 mW | - | Details | 0.000296 oz | 8.7 V | 7 Ohms | Reel | Diodes & Rectifiers | Dual Common Anode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZT52-B24S_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 24 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() 3EZ10S_AY_10001 Panjit | In Stock | - | - | - | Panjit | 5000 | - | - | Panjit | - | - | - | - | - | Details | 0.011852 oz | - | - | Ammo Pack | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() BZT52-C17S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 17 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B18S_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 18 V | 50 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() AZ23C36_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 300 mW | - | Details | 0.000296 oz | 36 V | 90 Ohms | Reel | Diodes & Rectifiers | Dual Common Anode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZT52-C22_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 22 V | 55 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-B27S_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 27 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C13S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 13 V | 25 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C5V1S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 5.1 V | 60 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C43_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 43 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-B6V8S_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 6.8 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B3S_R2_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | 50 uA | 50 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 3 V | 95 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 50 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B10S_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 10 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B14S_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 14 V | 25 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C3V6-AU_R1_100A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 15 uA | 15 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000353 oz | 3.6 V | 95 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 15 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZX584C24-AU_R2_000A1 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | AEC-Q101 | Details | 0.000050 oz | 24 V | 70 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm |