- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ5231BS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 5.1 V | 17 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 5 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5244AS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 14 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 9 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5250BS_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 20 V | 25 Ohms | Reel | Diodes & Rectifiers | Single | 6.2 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() PDZ24B_R2_00001 Panjit | In Stock | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | - | Details | 0.000145 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() MMSZ5228BS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 10 uA | 10 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 3.9 V | 23 Ohms | Reel | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 10 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() PDZ8.2B_R2_10001 Panjit | In Stock | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | - | Details | 0.000145 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PDZ18B_R1_10001 Panjit | In Stock | - | - | - | Panjit | 5000 | - | - | Panjit | - | - | - | - | - | Details | 0.000145 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PDZ18B_R2_10001 Panjit | In Stock | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | - | Details | 0.000145 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZ1AH24B_R2_00001 Panjit | In Stock | - | - | - | Panjit | 10000 | - | - | Panjit | - | - | - | - | - | Details | 0.000649 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZ1AH19B_R2_00001 Panjit | In Stock | - | - | - | Panjit | 10000 | - | - | Panjit | - | - | - | - | - | Details | 0.000649 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZS515V3BAS-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 10 uA | 10 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 5.3 V | - | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 10 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
![]() PZ1AH6V0B-AU_R2_000A1 Panjit | In Stock | - | - | - | Panjit | 10000 | - | - | Panjit | - | - | - | - | AEC-Q101 | Details | 0.000649 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZ1AL47B-AU_R2_000A1 Panjit | In Stock | - | - | - | Panjit | 10000 | - | - | Panjit | - | - | - | - | AEC-Q101 | - | 0.000608 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZ1AH8V2B_R2_00001 Panjit | In Stock | - | - | - | Panjit | 10000 | - | - | Panjit | - | - | - | - | - | Details | 0.000649 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZ1AL14B-AU_R2_000A1 Panjit | In Stock | - | - | - | Panjit | 10000 | - | - | Panjit | - | - | - | - | AEC-Q101 | - | 0.000608 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZ1AH47B_R2_00001 Panjit | In Stock | - | - | - | Panjit | 10000 | - | - | Panjit | - | - | - | - | - | Details | 0.000649 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZS5139BCH-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 39 V | - | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PZS5119BAS-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.05 uA | 0.05 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 19 V | - | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.05 uA | Zener Diodes | 1.15 mm | 2.8 mm | 1.8 mm | ||
![]() PZS5227BCH_R2_00001 Panjit | In Stock | - | - | SOD-323HE-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 27 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PZS1133BES_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.01 uA | 0.01 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 150 mW | - | Details | 0.000050 oz | 33 V | - | Reel | Diodes & Rectifiers | Single | 0.05 mA | Zener Diodes | 0.01 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm |