- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84B27W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 27 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B51_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 51 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B68W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 68 V | 200 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C28TW_R2_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 28 V | 80 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C33-AU_R1_100A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 33 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B7V5-AU_R2_100A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 1 uA | 1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 7.5 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C11_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 11 V | 20 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C24_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 24 V | 70 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZT52-C4V7-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 5 uA | 5 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000353 oz | 4.7 V | 78 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZX84B28W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 28 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B7V5_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 1 uA | 1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 7.5 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C17W_R2_10001 Panjit | In Stock | - | - | SOT-363-6 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 200 mW | - | Details | 0.000212 oz | 17 V | 40 Ohms | Reel | Diodes & Rectifiers | Triple | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZT52-C8V7S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 8.7 V | 7 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZX84B6V8-AU_R2_000A1 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 2 uA | 2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000296 oz | 6.8 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 2 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B7V5W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 1 uA | 1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 7.5 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C27_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 27 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B75W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 75 V | 250 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B18W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 18 V | 45 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B68_R2_00001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 68 V | 200 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B24W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 24 V | 70 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm |