- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ5257B-AU_R2_000A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 33 V | 58 Ohms | Reel | - | Diodes & Rectifiers | Single | 3.8 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() MMSZ5248AS_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 18 V | 21 Ohms | Reel | - | Diodes & Rectifiers | Single | 7 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5251AS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 22 V | 29 Ohms | Reel | - | Diodes & Rectifiers | Single | 5.6 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMBZ5250BW_R2_10001 Panjit | In Stock | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | - | Details | 0.000176 oz | - | - | Reel | - | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() MMBZ5258BW_R1_10001 Panjit | In Stock | - | - | - | Panjit | 3000 | - | - | Panjit | - | - | - | - | - | Details | 0.000176 oz | - | - | Reel | - | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() MMSZ5222BS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 100 uA | 100 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 2.5 V | 30 Ohms | Reel | - | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 100 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5230AS_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 4.7 V | 19 Ohms | Reel | - | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 5 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5242BS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 1 uA | 1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 12 V | 30 Ohms | Reel | - | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5262BS_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 51 V | 125 Ohms | Reel | - | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5257A_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | - | Details | 0.000353 oz | 33 V | 58 Ohms | Reel | - | Diodes & Rectifiers | Single | 3.8 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() MMBZ5250BW_R1_10001 Panjit | In Stock | - | - | - | Panjit | 3000 | - | - | Panjit | - | - | - | - | - | Details | 0.000176 oz | - | - | Reel | - | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() MMSZ5221B-AU_R1_00001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 100 uA | 100 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 2.4 V | 30 Ohms | Reel | ZSM-05 | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 100 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() MMBZ5244BTW_R2_10001 Panjit | In Stock | - | - | - | Panjit | 10000 | - | - | Panjit | - | - | - | - | - | Details | 0.000280 oz | - | - | Reel | - | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() MMSZ5262AS_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 51 V | 125 Ohms | Reel | - | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5239A-AU_R1_100A1 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 500 mW | AEC-Q101 | Details | 0.000353 oz | 9.1 V | 10 Ohms | Reel | - | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 3 uA | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() MMSZ5232BS-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | AEC-Q101 | Details | 0.000353 oz | 5.6 V | 11 Ohms | Reel | - | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 5 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5231BS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 5.1 V | 17 Ohms | Reel | - | Diodes & Rectifiers | Single | 20 mA | Zener Diodes | 5 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5244AS_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 14 V | 15 Ohms | Reel | - | Diodes & Rectifiers | Single | 9 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() MMSZ5250BS_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 20 V | 25 Ohms | Reel | - | Diodes & Rectifiers | Single | 6.2 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() PDZ24B_R2_00001 Panjit | In Stock | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | - | Details | 0.000145 oz | - | - | Reel | - | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - |