- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-C22_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 3000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - | - 55 C | SMD/SMT | - | 410 mW | - | - | Details | 0.000353 oz | 22 V | 55 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-B27S_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 5000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000353 oz | 27 V | 80 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C13S_R2_10001 Panjit | In Stock | - | - | - | SOD-323-2 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - | - 55 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000353 oz | 13 V | 25 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C5V1S_R1_10001 Panjit | In Stock | - | - | - | SOD-323-2 | - | Panjit | 5000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - | - 55 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000353 oz | 5.1 V | 60 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C43_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 3000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 155 C | - | - 55 C | SMD/SMT | - | 410 mW | - | - | Details | 0.000353 oz | 43 V | 100 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-B6V8S_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 5000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000353 oz | 6.8 V | 8 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B3S_R2_00001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 12000 | - | - | 50 uA | 50 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000353 oz | 3 V | 95 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 50 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B10S_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 5000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000353 oz | 10 V | 15 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-B14S_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000353 oz | 14 V | 25 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C3V6-AU_R1_100A1 Panjit | In Stock | - | - | - | SOD-123-2 | - | Panjit | 3000 | - | - | 15 uA | 15 uA | Panjit | + 155 C | - | - 55 C | SMD/SMT | - | 410 mW | - | AEC-Q101 | Details | 0.000353 oz | 3.6 V | 95 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 15 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZX584C24-AU_R2_000A1 Panjit | In Stock | - | - | - | SOD-523-2 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | AEC-Q101 | Details | 0.000050 oz | 24 V | 70 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZT52-C3V9S_R1_10001 Panjit | In Stock | - | - | - | SOD-323-2 | - | Panjit | 5000 | - | - | 10 uA | 10 uA | Panjit | + 155 C | - | - 55 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000353 oz | 3.9 V | 95 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | - | 5 mA | - | Zener Diodes | 10 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() PZ1AH6V8B-AU_R1_000A1 Panjit | 39 |
| - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | 3 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000649 oz | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | 10 µA @ 3 V | - | 1 W | - | 6.8 V | Zener Diodes | - | - | Zener Diodes | - | - | - | ||
![]() BZT52-B6V2-AU_R1_000A1 Panjit | 3531 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | 3000 | 10 mA | 10 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000353 oz | 6.2 V | 10 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.94% | Diodes & Rectifiers | Single | 100 nA @ 2 V | 900 mV @ 10 mA | 410 mW | 5 mA | 6.2 V | Zener Diodes | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
![]() 1SMB3EZ36T/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQZ7.5A T/R 13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ23C6V2T/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5365B_R2_00001 Panjit | In Stock | - | - | Through Hole | DO-201AE, Axial | DO-201AE | - | - | - | 11 Ohms | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | 1N5338B | ±5% | - | - | 500 nA @ 27.4 V | - | 5 W | - | 36 V | - | - | - | - | - | - | - | ||
![]() BZT52-C22S-AU_R1_000A1 Panjit | 7912 |
| - | Surface Mount | SOD-323-2 | SOD-323 | Panjit | 5000 | - | 55 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000353 oz | 22 V | 55 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 100 nA @ 17 V | - | 200 mW | 5 mA | 22 V | Zener Diodes | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZX584C4V3-AU_R1_000A1 Panjit | 27 |
| - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | 5000 | - | 90 Ohms | 3 uA | 3 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | 4.3 V | 90 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 3 µA @ 1 V | - | 200 mW | 5 mA | 4.3 V | Zener Diodes | 3 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm |