- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3EZ33_R2_00001 Panjit | 39 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | Panjit | 4000 | 20 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | 500 nA @ 25.1 V | 3 W | - | 33 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() BZT52-B62S_R1_00001 Panjit | 6032 |
| - | Surface Mount | SOD-123-2 | SOD-323 | - | Panjit | 5000 | 150 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Details | 0.000353 oz | 62 V | 150 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±2% | Diodes & Rectifiers | Single | 100 nA @ 46 V | 200 mW | 2.5 mA | 62 V | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() PZS518V2BCH_R1_00001 Panjit | In Stock | - | - | Surface Mount | SOD-323HE-2 | SOD-323HE | - | Panjit | 5000 | - | 1 uA | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 500 mW | Active | - | Details | 0.000353 oz | 8.2 V | - | -55°C ~ 150°C (TJ) | Reel | ZSM-05HW | ±5% | Diodes & Rectifiers | Single | 1 µA @ 6.2 V | 500 mW | 0.05 mA | 8.2 V | Zener Diodes | 1 uA | Zener Diodes | 0.55 mm | 1.95 mm | 1.4 mm | ||
![]() PDZ27B-AU_R1_000A1 Panjit | 4549 |
| - | Surface Mount | SC-90, SOD-323F | SOD-323 | PDZ27B | Panjit | 5000 | 40 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000145 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.48% | Diodes & Rectifiers | - | 50 nA @ 21 V | 400 mW | - | 27 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() 1SMA4731_R1_00001 Panjit | 183 |
| - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | Panjit | 1800 | 9 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.002395 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-10H | ±5% | Diodes & Rectifiers | - | 10 µA @ 1 V | 1 W | - | 4.3 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() PZ1AH4V3B_R1_00001 Panjit | 49 |
| - | Surface Mount | SOD-123H | SOD-123HE | - | Panjit | 3000 | 7 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | Diodes & Rectifiers | - | 25 µA @ 1 V | 1 W | - | 4.3 V | Zener Diodes | - | Zener Diodes | - | - | - | ||
![]() GQZJ27BT/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C8V7ST/R7 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C7V5T/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQZJ4.7A T/R 13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQZJ27CT/R13 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ23C47_R1_10001 Panjit | In Stock | - | - | - | SOD-23-3 | - | - | Panjit | 3000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 300 mW | - | - | Details | 0.000296 oz | 47 V | 100 Ohms | - | Reel | - | - | Diodes & Rectifiers | Dual Common Cathode | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C56W_R2_00001 Panjit | In Stock | - | - | - | SOT-363-6 | - | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000212 oz | 56 V | 135 Ohms | - | Reel | - | - | Diodes & Rectifiers | Triple | - | - | 2.5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() DZ23C6V2_R1_10001 Panjit | In Stock | - | - | - | SOD-23-3 | - | - | Panjit | 3000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 300 mW | - | - | Details | 0.000296 oz | 6.2 V | 10 Ohms | - | Reel | - | - | Diodes & Rectifiers | Dual Common Cathode | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C4V3_R1_10001 Panjit | In Stock | - | - | - | SOT-23-3 | - | - | Panjit | 3000 | - | 3 uA | 3 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | - | Details | 0.000296 oz | 4.3 V | 90 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 3 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C5V6_R2_10001 Panjit | In Stock | - | - | - | SOT-23-3 | - | - | Panjit | 12000 | - | 1 uA | 1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | - | Details | 0.000296 oz | 5.6 V | 40 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84C7V5W_R2_10001 Panjit | In Stock | - | - | - | SOT-363-6 | - | - | Panjit | 12000 | - | 1 uA | 1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000212 oz | 7.5 V | 15 Ohms | - | Reel | - | - | Diodes & Rectifiers | Triple | - | - | 5 mA | - | Zener Diodes | 1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C5V1TW_R2_10001 Panjit | In Stock | - | - | - | SOT-363-6 | - | - | Panjit | 10000 | - | 2 uA | 2 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000212 oz | 5.1 V | 60 Ohms | - | Reel | - | - | Diodes & Rectifiers | Triple | - | - | 5 mA | - | Zener Diodes | 2 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C75TW_R2_10001 Panjit | In Stock | - | - | - | SOT-363-6 | - | - | Panjit | 10000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 65 C | SMD/SMT | - | 200 mW | - | - | Details | 0.000212 oz | 75 V | 250 Ohms | - | Reel | - | - | Diodes & Rectifiers | Triple | - | - | 2.5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84C43_R2_10001 Panjit | In Stock | - | - | - | SOT-23-3 | - | - | Panjit | 12000 | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | - | Details | 0.000296 oz | 43 V | 150 Ohms | - | Reel | - | - | Diodes & Rectifiers | Single | - | - | 5 mA | - | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm |