- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX584C10_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.2 uA | 0.2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 10 V | 20 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.2 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584B8V2_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.7 uA | 0.7 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 8.2 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.7 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C15_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 15 V | 30 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C13_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 13 V | 30 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584B5V6_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 1 uA | 1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 5.6 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 1 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C14_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 14 V | 30 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C3V3_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 3.3 V | 95 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C22_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 22 V | 55 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C3V6_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 5 uA | 5 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 3.6 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C24_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 24 V | 70 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C2V7_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 20 uA | 20 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 2.7 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 20 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C22_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 22 V | 55 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C16_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 16 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C2V4_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 50 uA | 50 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 2.4 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 50 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C2V4_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 50 uA | 50 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 2.4 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 50 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C16_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 16 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C3_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 10 uA | 10 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 3 V | 95 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 10 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C18_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 18 V | 45 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C20_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 20 V | 55 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C18_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | Details | 0.000050 oz | 18 V | 45 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm |