- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX584C3_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 10 uA | 10 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 3 V | 95 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 10 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C30_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 30 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C47_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 47 V | 170 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C75_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 75 V | 250 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C2V7_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 20 uA | 20 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 2.7 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 20 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C36_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 36 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C43_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 43 V | 150 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C4V3_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 4.3 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C62_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 62 V | 150 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C5V1_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 2 uA | 2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 5.1 V | 60 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 2 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C75_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 75 V | 250 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C4V3-AU_R2_000A1 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | AEC-Q101 | Details | 0.000050 oz | 4.3 V | 90 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C56_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 56 V | 135 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C4V7_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 3 uA | 3 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 4.7 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 3 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C51_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 51 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C8V7_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.7 uA | 0.7 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 8.7 V | 15 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.7 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX84B10W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.2 uA | 0.2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 10 V | 20 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.2 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B10_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.2 uA | 0.2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 10 V | 20 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.2 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B15W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 15 V | 30 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84A4V7_R2_00001 Panjit | In Stock | - | - | - | Panjit | 12000 | - | - | Panjit | - | - | - | - | - | Details | 0.000296 oz | - | - | Reel | Diodes & Rectifiers | - | - | Zener Diodes | - | Zener Diodes | - | - | - |