- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84B15W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 15 V | 30 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX584C56_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 56 V | 135 Ohms | Reel | - | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX84B14W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 14 V | 30 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B16W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 16 V | 40 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B13_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 13 V | 30 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B14_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 14 V | 30 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX584C56_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 56 V | 135 Ohms | Reel | - | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C7V5-AU_R2_000A1 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 1 uA | 1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | AEC-Q101 | Details | 0.000050 oz | 7.5 V | 15 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX84B13W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 13 V | 30 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B13_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 13 V | 30 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B12W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 12 V | 25 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B18W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 18 V | 45 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B20_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 20 V | 55 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B3_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 10 uA | 10 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 3 V | 95 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 10 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B18_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000296 oz | 18 V | 45 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() BZX84B24W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 24 V | 70 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B2V4W_R1_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 50 uA | 50 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 2.4 V | 100 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 50 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B28W_R2_10001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 28 V | 80 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B2V4W_R2_00001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 12000 | 50 uA | 50 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000176 oz | 2.4 V | 100 Ohms | Reel | - | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 50 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84B20-AU_R1_00001 Panjit | In Stock | - | - | SOT-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 410 mW | AEC-Q101 | Details | 0.000176 oz | 20 V | 55 Ohms | Reel | ZSM-04T | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm |