- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Carrier Frequency | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Illuminated | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Tradename | Transmission Distance | Unit Weight | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Operating Supply Voltage | Configuration | Operating Supply Current | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Viewing Angle | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Beam Angle | Product | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZT52-B18_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Amphenol Aerospace | - | - | - | 1 | 10 mA | - | - | 0.1 uA | 0.1 uA | Amphenol | + 150 C | - | - 55 C | SMD/SMT | - | - | 410 mW | - | - | N | 38999 | - | 1.223223 oz | - | - | 18 V | 50 Ohms | - | Reel | D38999 III | - | - | - | - | Circular Connectors | - | - | - | - | Single | - | - | - | - | - | - | 5 mA | - | Circular MIL Spec Connector | - | 0.1 uA | - | - | - | 0.9 V | Circular MIL Spec Connector | - | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B27_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | ITT Cannon | - | - | - | 1000 | 10 mA | - | - | 0.1 uA | 0.1 uA | ITT Cannon | + 150 C | - | - 55 C | SMD/SMT | - | 015-0348-000 | 410 mW | - | - | Details | - | - | 0.000353 oz | - | - | 27 V | 80 Ohms | - | Reel | KPT | - | - | - | - | D-Sub Connectors | - | - | - | - | Single | - | - | - | - | - | - | 5 mA | - | D-Sub Connectors - Standard Density | - | 0.1 uA | - | - | - | 0.9 V | D-Sub Standard Connectors | - | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B3S-AU_R1_000A1 Panjit | 5000 |
| - | Surface Mount | SOD-123-2 | SOD-323 | Welwyn Components / TT Electronics | - | 0603 | 1608 | 5000 | - | - | 95 Ohms | 50 uA | 50 uA | TT Electronics | + 155 C | Panjit International Inc. | - 55 C | PCB Mount | - | - | 200 mW | Active | AEC-Q101 | Details | - | - | 0.000071 oz | - | 200 V | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | Cut Tape | LHVC | 5 % | 200 PPM / C | 180 kOhms | High Voltage | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Single | - | 50 µA @ 1 V | - | - | - | 200 mW | 5 mA | 3 V | Thick Film Resistors | - | 50 uA | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
BZT52-B27S_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Vishay / Dale | - | 1206 | 3216 | 5000 | - | - | - | 0.1 uA | 0.1 uA | Vishay | + 155 C | - | - 55 C | PCB Mount | - | - | 200 mW | - | AEC-Q200 | Details | - | - | 0.000353 oz | - | 200 V | 27 V | 80 Ohms | - | MouseReel | RCS | 1 % | 100 PPM / C | 1.6 kOhms | Automotive Grade | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Single | - | - | - | - | - | - | 5 mA | - | Thick Film Resistors | - | 0.1 uA | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
BZT52-B3V6_R2_10001 Panjit | In Stock | - | - | - | Minimold-3 | - | Vishay Semiconductors | 38 kHz | - | - | 1800 | 10 mA | - | - | 15 uA | 15 uA | Vishay | + 85 C | - | - 25 C | Through Hole | - | - | 10 mW | - | - | Details | - | 45 m | 0.000353 oz | - | - | 3.6 V | 95 Ohms | - | Bulk | - | - | - | - | - | Infrared Data Communications | - | - | - | 2.5 V to 5.5 V | Single | 350 uA | - | 5 mA | - | 90 deg | - | 5 mA | - | IR Receivers | - | 15 uA | 90 deg | - | - | 0.9 V | Infrared Receivers | - | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B5V8S_R2_00001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Amphenol Aerospace | - | - | - | 1 | - | - | - | 0.1 uA | 0.1 uA | Amphenol | + 150 C | - | - 55 C | SMD/SMT | - | - | 200 mW | - | - | N | 38999 | - | 0.000353 oz | - | - | 5.8 V | 30 Ohms | - | Reel | D38999 III | - | - | - | - | Circular Connectors | - | - | - | - | Single | - | - | - | - | - | - | 5 mA | - | Circular MIL Spec Connector | - | 0.1 uA | - | - | - | - | Circular MIL Spec Connector | - | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B12_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | ITT Cannon | - | - | - | 1 | 10 mA | - | - | 0.1 uA | 0.1 uA | ITT Cannon | + 150 C | - | - 55 C | SMD/SMT | - | BARREL ASM KJA6 11W POS D | 410 mW | - | - | Details | - | - | 0.000353 oz | - | - | 12 V | 20 Ohms | - | Reel | KPT | - | - | - | - | D-Sub Connectors | - | - | - | - | Single | - | - | - | - | - | - | 5 mA | - | D-Sub Connectors - Standard Density | - | 0.1 uA | - | - | - | 0.9 V | D-Sub Standard Connectors | - | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B15_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | 4000 | 10 mA | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | AEC-Q200 | Details | - | - | 0.001199 oz | - | 150 V | 15 V | 30 Ohms | - | Reel | PCF | 0.1 % | 25 PPM / C | 432 kOhms | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | Single | - | - | - | - | - | - | 5 mA | - | Thin Film Resistors | - | 0.1 uA | - | - | - | 0.9 V | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
BZT52-B3V3S_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Phoenix Contact | - | - | - | 1 | - | - | - | 25 uA | 25 uA | Phoenix Contact | + 150 C | - | - 55 C | SMD/SMT | - | - | 200 mW | - | - | Details | - | - | 0.035274 oz | - | - | 3.3 V | 95 Ohms | - | Reel | - | - | - | - | - | Cable Assemblies | - | - | - | - | Single | - | - | - | - | - | - | 5 mA | - | Sensor Cables / Actuator Cables | - | 25 uA | - | - | - | - | Sensor Cables / Actuator Cables | - | 0.9 mm | 1.95 mm | 1.35 mm | ||
BZT52-B20S_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | 5000 | - | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 200 mW | - | - | Details | - | - | 0.000234 oz | - | 400 V | 20 V | 50 Ohms | - | Cut Tape | LHVC | 1 % | 200 PPM / C | 6.2 MOhms | High Voltage | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Single | - | - | - | - | - | - | 5 mA | - | Thick Film Resistors | - | 0.1 uA | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
BZT52-B6V8S_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | 5000 | - | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 200 mW | - | - | Details | - | - | 0.000550 oz | - | 500 V | 6.8 V | 8 Ohms | - | Cut Tape | LHVC | 1 % | 200 PPM / C | 768 kOhms | High Voltage | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Single | - | - | - | - | - | - | 5 mA | - | Thick Film Resistors | - | 0.1 uA | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
BZT52-B62_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | 5000 | 10 mA | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | - | Details | - | - | 0.000234 oz | - | 400 V | 62 V | 150 Ohms | - | Cut Tape | LHVC | 5 % | 200 PPM / C | 464 kOhms | High Voltage | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Single | - | - | - | - | - | - | 2.5 mA | - | Thick Film Resistors | - | 0.1 uA | - | Thick Film Resistors SMD | - | 0.9 V | Thick Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
BZT52-C27_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | 5000 | - | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | - | Details | - | - | 0.000550 oz | - | 500 V | 27 V | 80 Ohms | - | Cut Tape | LHVC | 5 % | 200 PPM / C | 3.6 MOhms | High Voltage | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Single | - | - | - | - | - | - | 5 mA | - | Thick Film Resistors | - | 0.1 uA | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
BZT52-B5V8S-AU_R1_000A1 Panjit | In Stock | - | - | Surface Mount | SOD-123-2 | SOD-323 | Welwyn Components / TT Electronics | - | 1206 | 3216 | 1000 | - | - | 30 Ohms | 0.1 uA | 0.1 uA | TT Electronics | + 125 C | Panjit International Inc. | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 mW | Active | AEC-Q200 | Details | - | - | 0.000571 oz | - | 200 V | 5.8 V | 30 Ohms | -55°C ~ 150°C (TJ) | Reel | PCF | 0.1 % | 25 PPM / C | 866 kOhms | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | Single | - | 100 nA @ 1.5 V | - | - | - | 200 mW | 5 mA | 5.8 V | Thin Film Resistors | - | 0.1 uA | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
BZT52-B33-AU_R1_000A1 Panjit | 6190 |
| - | Surface Mount | E-Package-2 | SOD-123 | Microchip / Microsemi | - | - | - | 1 | 10 mA | - | 80 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Panjit International Inc. | - 65 C | Axial | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 5 W | Active | AEC-Q101 | N | - | - | 0.026455 oz | 0.105 %/C | - | 160 V | 350 Ohms | -55°C ~ 150°C (TJ) | Bulk | Automotive, AEC-Q101 | ±2% | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | 100 nA @ 25 V | - | 900 mV @ 10 mA | - | 410 mW | 8 mA | 33 V | Zener Diodes | 2 % | 29.4 mA | - | - | - | 1.5 V | Zener Diodes | 3.42 mm | 1.35 mm | 4.5 mm | 1.8 mm | ||
BZT52-B75_R1_00001 Panjit | 2955 |
| - | Surface Mount | SOD-123-2 | SOD-123 | Welwyn Components / TT Electronics | - | 1206 | 3216 | 5000 | 10 mA | - | 250 Ohms | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | Panjit International Inc. | - 55 C | PCB Mount | - | - | 410 mW | Active | - | Details | - | - | 0.000550 oz | - | 500 V | 75 V | 250 Ohms | -55°C ~ 150°C (TJ) | Cut Tape | LHVC | 5 % | 200 PPM / C | 1.21 MOhms | High Voltage | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Single | - | 100 nA @ 56 V | - | 900 mV @ 10 mA | - | 410 mW | 2.5 mA | 75 V | Thick Film Resistors | - | 0.1 uA | - | Thick Film Resistors SMD | - | 0.9 V | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
BZT52-C22_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Amphenol Aerospace | - | - | - | 1 | - | - | - | 0.1 uA | 0.1 uA | Amphenol | + 155 C | - | - 55 C | SMD/SMT | - | - | 410 mW | - | - | Details | 38999 | - | 0.000353 oz | - | - | 22 V | 55 Ohms | - | Reel | D38999 III | - | - | - | - | Circular Connectors | - | - | - | - | Single | - | - | - | - | - | - | 5 mA | - | Circular MIL Spec Connector | - | 0.1 uA | - | - | - | - | Circular MIL Spec Connector | - | 1.35 mm | 3.9 mm | 1.8 mm | ||
BZT52-B39_R1_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Amphenol Aerospace | - | - | - | 1 | 10 mA | - | - | 0.1 uA | 0.1 uA | Amphenol | + 150 C | - | - 55 C | SMD/SMT | - | - | 410 mW | - | - | Details | 38999 | - | 0.000353 oz | - | - | 39 V | 90 Ohms | - | Reel | D38999 III | - | - | - | - | Circular Connectors | - | - | - | - | Single | - | - | - | - | - | - | 5 mA | - | Circular MIL Spec Connector | - | 0.1 uA | - | - | - | 0.9 V | Circular MIL Spec Connector | - | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B7V5_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | 5000 | 10 mA | - | - | 0.1 uA | 0.1 uA | TT Electronics | + 155 C | - | - 55 C | PCB Mount | - | - | 410 mW | - | - | Details | - | - | 0.000550 oz | - | 500 V | 7.5 V | 7 Ohms | - | Cut Tape | LHVC | 5 % | 200 PPM / C | 4.7 MOhms | High Voltage | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Single | - | - | - | - | - | - | 5 mA | - | Thick Film Resistors | - | 0.1 uA | - | Thick Film Resistors SMD | - | 0.9 V | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
BZT52-C11_R2_10001 Panjit | In Stock | - | - | - | SOD-123-2 | - | TE Connectivity / Alcoswitch | - | - | - | 100 | - | Illuminated | - | 0.1 uA | 0.1 uA | TE Connectivity | + 155 C | - | - 55 C | SMD/SMT | - | AV1910R612Q04 AV1910R612Q04 | 410 mW | - | - | Details | - | - | 0.000353 oz | - | - | 11 V | 20 Ohms | - | Reel | - | - | - | - | - | Switches | - | - | - | - | Single | - | - | - | - | - | - | 5 mA | - | Pushbutton Switches | - | 0.1 uA | - | - | - | - | Pushbutton Switches | - | 1.35 mm | 3.9 mm | 1.8 mm |


Product
Brand
Articles
Tools