- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DZ23C24_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 24 V | 80 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C27_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 27 V | 80 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C16_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 16 V | 40 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C20_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 20 V | 50 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C17_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 17 V | 40 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C43_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 43 V | 100 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C14_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 14 V | 25 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C18_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 18 V | 50 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C20_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 20 V | 50 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C2V7_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 75 uA | 75 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 2.7 V | 83 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 75 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C15_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 15 V | 30 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C43_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 43 V | 100 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C3V3_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 25 uA | 25 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 3.3 V | 95 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 25 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C8V7_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 8.7 V | 7 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C8V2_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 8.2 V | 7 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C3V0_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 50 uA | 50 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 3 V | 95 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 50 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C15_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 15 V | 30 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C4V3_R1_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 3000 | 5 uA | 5 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 4.3 V | 95 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C4V3_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 5 uA | 5 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 4.3 V | 95 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | ||
![]() DZ23C3V3_R2_10001 Panjit | In Stock | - | - | SOD-23-3 | Panjit | 12000 | 25 uA | 25 uA | Panjit | + 150 C | - 65 C | SMD/SMT | 300 mW | Details | 0.000296 oz | 3.3 V | 95 Ohms | Reel | Diodes & Rectifiers | Dual Common Cathode | 5 mA | Zener Diodes | 25 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm |