- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-C20S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 20 V | 50 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C16S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 16 V | 40 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C2V4S-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 100 uA | 100 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | AEC-Q101 | Details | 0.000353 oz | 2.4 V | 85 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 100 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C11S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 11 V | 20 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C28S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 28 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C2V7_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 75 uA | 75 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 2.7 V | 83 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 75 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C24S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 24 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C27S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 27 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C2V4S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 100 uA | 100 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 2.4 V | 85 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 100 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C28S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 28 V | 80 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C3V6S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 15 uA | 15 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 3.6 V | 95 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 15 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C4V7S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 5 uA | 5 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 4.7 V | 78 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C4V7S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 5 uA | 5 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 4.7 V | 78 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C4V7_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 5 uA | 5 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 4.7 V | 78 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C3V9_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 10 uA | 10 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 3.9 V | 95 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 10 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C22S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 22 V | 55 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C6V2_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 6.2 V | 10 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C6V2_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 6.2 V | 10 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C4V7_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 5 uA | 5 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 4.7 V | 78 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 5 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C62S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 62 V | 150 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm |