- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Subcategory | Configuration | Test Current | Product Type | Zener Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-C68_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 68 V | 200 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C51S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 51 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C5V1_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 5.1 V | 60 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C5V1S-AU_R2_000A1 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | AEC-Q101 | Details | 0.000353 oz | 5.1 V | 60 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C47S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 43 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C51S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 51 V | 100 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C5V1_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 5.1 V | 60 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C62_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 62 V | 150 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C6V2S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 6.2 V | 10 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C68S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 68 V | 200 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C6V8_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 6.8 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C6V8_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 6.8 V | 8 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C7V5S_R2_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 7.5 V | 7 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C8V2_R1_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 3000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 8.2 V | 7 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | ||
![]() BZT52-C68S_R2_00001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 68 V | 200 Ohms | Reel | Diodes & Rectifiers | Single | 2.5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZT52-C7V5S_R1_10001 Panjit | In Stock | - | - | SOD-323-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000353 oz | 7.5 V | 7 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | ||
![]() BZX584C14_R2_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 14 V | 30 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584C11_R1_10001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 5000 | 0.1 uA | 0.1 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 11 V | 20 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX584B5V1_R2_00001 Panjit | In Stock | - | - | SOD-523-2 | Panjit | 12000 | 2 uA | 2 uA | Panjit | + 150 C | - 55 C | SMD/SMT | 200 mW | - | Details | 0.000050 oz | 5.1 V | 60 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 2 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm | ||
![]() BZT52-C8V7_R2_10001 Panjit | In Stock | - | - | SOD-123-2 | Panjit | 10000 | 0.1 uA | 0.1 uA | Panjit | + 155 C | - 55 C | SMD/SMT | 410 mW | - | Details | 0.000353 oz | 8.7 V | 7 Ohms | Reel | Diodes & Rectifiers | Single | 5 mA | Zener Diodes | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm |