- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Orientation | Configuration | Current - Reverse Leakage @ Vr | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Zener Current | Product Category | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84B2V4W_R1_00001 Panjit | 18 |
| - | Gold | Surface Mount | Surface Mount | SOT-23-3 | - | SOT-323 | Panjit | 3000 | 100 Ohms | 50 uA | 50 uA | Panjit | + 150 C | DDR, SDRAM | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Compliant | 0.000176 oz | - | 2.4 V | 100 Ohms | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | ZSM-02TA | ±2.08% | 230 | - | - | - | Diodes & Rectifiers | - | Single | 50 µA @ 1 V | 200 mW | 5 mA | 2.4 V | Zener Diodes | 50 uA | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | - | ||
![]() 3EZ51_R2_00001 Panjit | 18 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | 45 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Non-Compliant | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 500 nA @ 38.8 V | 3 W | - | 51 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() BZX84B30-AU_R1_000A1 Panjit | 3010 |
| - | - | - | Surface Mount | SOT-23-3 | - | SOT-23 | Panjit | 3000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000296 oz | - | 30 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | Diodes & Rectifiers | - | Single | 100 nA @ 21 V | 410 mW | 5 mA | 30 V | Zener Diodes | 0.1 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | - | ||
![]() BZX84B3_R1_00001 Panjit | 8989 |
| - | - | - | Surface Mount | SOT-23-3 | - | SOT-23 | Panjit | 3000 | 95 Ohms | 10 uA | 10 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | - | Details | 0.000296 oz | - | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±2% | - | - | - | - | Diodes & Rectifiers | - | Single | 10 µA @ 1 V | 410 mW | 5 mA | 3 V | Zener Diodes | 10 uA | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | - | ||
![]() 3EZ8.2_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | 2 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 5 µA @ 6 V | 3 W | - | 8.2 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 3EZ25_R2_00001 Panjit | 18 |
| - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | 10 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Non-Compliant | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 500 nA @ 19 V | 3 W | - | 25 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() BZX84B68W_R1_00001 Panjit | 38 |
| - | Gold | - | Surface Mount | SC-70, SOT-323 | 26 | SOT-323 | - | - | 200 Ohms | - | - | - | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Non-Compliant | - | - | 68 V | 200 Ohms | -55°C ~ 150°C (TJ) | - | - | ±2% | - | - | - | - | - | Straight | Single | 100 nA @ 51 V | 200 mW | 2.5 mA | 68 V | - | 0.1 uA | - | - | - | - | - | ||
![]() 1N5923B_R2_00001 Panjit | 47 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | Panjit | 5000 | 4 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 5 µA @ 6.5 V | 1.5 W | - | 6.8 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5369BS_R2_00001 Panjit | 47 |
| - | - | Surface Mount | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | Panjit | 4000 | 27 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Compliant | 0.014004 oz | 50 V | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | 10 % | - | 125 °C | -55 °C | 300 pF | Diodes & Rectifiers | - | - | 500 nA @ 38.8 V | 5 W | - | 51 V | Zener Diodes | - | Zener Diodes | - | 2.0066 mm | 1.2446 mm | 1.4478 mm | ||
![]() 1N5354B_R2_00001 Panjit | 47 |
| - | - | - | Through Hole | DO-201AE, Axial | - | DO-201AE | Panjit | 1250 | 3 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | Active | - | Details | 0.039577 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 500 nA @ 12.9 V | 5 W | - | 17 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5927B_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | Panjit | 5000 | 7 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 1 µA @ 9.1 V | 1.5 W | - | 8.7 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5356B_R2_00001 Panjit | 18 |
| - | - | - | Through Hole | DO-201AE, Axial | - | DO-201AE | Panjit | 1250 | 3 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | 1N5338B | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 500 nA @ 14.4 V | 5 W | - | 19 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5928B_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | Panjit | 5000 | 7 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 1 µA @ 9.9 V | 1.5 W | - | 9.1 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5361B_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | DO-201AE, Axial | - | DO-201AE | Panjit | 1250 | 5 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | 1N5338B | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 500 nA @ 20.6 V | 5 W | - | 27 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5344B_R2_00001 Panjit | 1537 |
| - | - | - | Through Hole | DO-201AE, Axial | - | DO-201AE | Panjit | 1250 | 2 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | - | -55°C ~ 150°C (TJ) | Cut Tape | 1N5338B | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 10 µA @ 6.2 V | 5 W | - | 8.2 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5347B_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | DO-201AE, Axial | - | DO-201AE | Panjit | 1250 | 2 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | - | Active | - | Details | 0.039577 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 5 µA @ 7.6 V | 5 W | - | 10 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5349B_R2_00001 Panjit | In Stock | - | - | - | - | Through Hole | DO-201AE, Axial | - | DO-201AE | Panjit | 1250 | 3 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | 1N5338B | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 2 µA @ 9.1 V | 5 W | - | 12 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5348B_R2_00001 Panjit | 18 |
| - | - | - | Through Hole | DO-201AE, Axial | - | DO-201AE | Panjit | 1250 | 3 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | 1N5338B | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 5 µA @ 8.4 V | 5 W | - | 11 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5926B_R2_00001 Panjit | 18 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | Panjit | 5000 | 6 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 1 µA @ 8.4 V | 1.5 W | - | 8.2 V | Zener Diodes | - | Zener Diodes | - | - | - | - | ||
![]() 1N5355B_R2_00001 Panjit | 18 |
| - | - | - | Through Hole | DO-201AE, Axial | - | DO-201AE | Panjit | 1250 | 3 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.039577 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | 1N5338B | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | 500 nA @ 13.7 V | 5 W | - | 18 V | Zener Diodes | - | Zener Diodes | - | - | - | - |