- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Shielding | Lead Length | Configuration | Current - Reverse Leakage @ Vr | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Wire/Cable Diameter | Zener Current | Product Category | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ1AH3V6B-AU_R1_000A1 Panjit | 31 |
| - | - | - | - | Surface Mount | SOD-123H | SOD-123HE | - | - | - | 8 Ohms | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | 100 µA @ 1 V | 1 W | - | 3.6 V | - | - | - | - | - | - | - | - | ||
![]() PZ1AH18B-AU_R1_000A1 Panjit | 18 |
| - | - | - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | - | 3000 | 15 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | 1 µA @ 13 V | 1 W | - | 18 V | Zener Diodes | - | - | Zener Diodes | - | - | - | - | ||
![]() PZ1AH56B-AU_R1_000A1 Panjit | 47 |
| - | - | - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | - | 3000 | 60 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Non-Compliant | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | 1 µA @ 43 V | 1 W | - | 56 V | Zener Diodes | - | - | Zener Diodes | - | - | - | - | ||
![]() BZX584B5V6_R1_00001 Panjit | 18 |
| - | - | - | Surface Mount | Surface Mount | SOD-523-2 | SOD-523 | Panjit | - | 5000 | 40 Ohms | 1 uA | 1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | 200 mW | Active | - | Compliant | 0.000050 oz | 50 V | 5.6 V | 40 Ohms | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | ZSM-02AA | 5 % | 125 °C | -55 °C | - | 1 nF | Diodes & Rectifiers | - | - | Single | 1 µA @ 2 V | 200 mW | 5 mA | 5.6 V | Zener Diodes | - | 1 uA | Zener Diodes | 0.5 mm | 2.0066 mm | 1.2446 mm | 1.4478 mm | ||
![]() BZX584C24-AU_R1_000A1 Panjit | 4980 |
| - | - | - | - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | - | 5000 | 70 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Non-Compliant | 0.000050 oz | - | 24 V | 70 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 100 nA @ 16.8 V | 200 mW | 5 mA | 24 V | Zener Diodes | - | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
![]() BZX584B8V2_R1_00001 Panjit | 31 |
| - | - | - | - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | - | 5000 | 15 Ohms | 0.7 uA | 0.7 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Non-Compliant | 0.000050 oz | - | 8.2 V | 15 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02AA | ±1.95% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 700 nA @ 5 V | 200 mW | 5 mA | 8.2 V | Zener Diodes | - | 0.7 uA | Zener Diodes | 0.5 mm | 1.25 mm | 0.85 mm | - | ||
![]() BZT52-C4V3S-AU_R1_000A1 Panjit | 95000 |
| - | - | - | - | Surface Mount | SOD-323-2 | SOD-323 | Panjit | - | 5000 | 95 Ohms | 5 uA | 5 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | 4.3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 5 µA @ 1 V | 200 mW | 5 mA | 4.3 V | Zener Diodes | - | 5 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
![]() BZX584C39-AU_R1_000A1 Panjit | 38 |
| - | - | - | - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | - | 5000 | 130 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | - | 39 V | 130 Ohms | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 100 nA @ 27.3 V | 200 mW | 5 mA | 39 V | Zener Diodes | - | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
![]() BZX584C36-AU_R1_000A1 Panjit | 38 |
| - | - | - | - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | - | 5000 | 90 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | - | 36 V | 90 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 100 nA @ 25.2 V | 200 mW | 5 mA | 36 V | Zener Diodes | - | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
![]() 2EZ19_R2_00001 Panjit | 47 |
| - | - | Tin | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | Panjit | Copper | 4000 | 11 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Compliant | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | 8 mm | - | 500 nA @ 14.4 V | 2 W | - | 19 V | Zener Diodes | - | - | Zener Diodes | - | 8 mm | - | - | ||
![]() BZX584C27-AU_R1_000A1 Panjit | 40 |
| - | - | - | - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | - | 5000 | 80 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | - | 27 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 100 nA @ 18.9 V | 200 mW | 5 mA | 27 V | Zener Diodes | - | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
![]() BZT52-C68S_R1_00001 Panjit | 18 |
| - | - | - | - | Surface Mount | SOD-323-2 | SOD-323 | Panjit | - | 5000 | 200 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | Non-Compliant | 0.000353 oz | - | 68 V | 200 Ohms | -55°C ~ 150°C (TJ) | Reel | ZSM-02A | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 100 nA @ 51 V | 200 mW | 2.5 mA | 68 V | Zener Diodes | - | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
![]() 2EZ22_R2_00001 Panjit | 1386 |
| - | - | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | Panjit | - | 4000 | 12 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Cut Tape | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | 500 nA @ 16.7 V | 2 W | - | 22 V | Zener Diodes | - | - | Zener Diodes | - | - | - | - | ||
![]() 1SMC5360-AU_R1_000A1 Panjit | 47 |
| - | - | - | - | Surface Mount | DO-214AB, SMC | SMC (DO-214AB) | Panjit | - | 800 | 4 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.008201 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | 500 nA @ 19 V | 5 W | - | 25 V | Zener Diodes | - | - | Zener Diodes | - | - | - | - | ||
![]() BZT52-C47-AU_R1_000A1 Panjit | 18 |
| - | Production (Last Updated: 4 weeks ago) | - | - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | - | 3000 | 100 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Non-Compliant | 0.000353 oz | - | 47 V | 100 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | Yellow | - | Diodes & Rectifiers | Unshielded | - | Single | 100 nA @ 35 V | 410 mW | 5 mA | 47 V | Zener Diodes | 13.5 mm | 0.1 uA | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | - | ||
![]() BZX584C10-AU_R1_000A1 Panjit | In Stock | - | - | Obsolete (Last Updated: 1 day ago) | - | - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | - | 5000 | 20 Ohms | 0.2 uA | 0.2 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Non-Compliant | 0.000050 oz | - | 10 V | 20 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 200 nA @ 7 V | 200 mW | 5 mA | 10 V | Zener Diodes | - | 0.2 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
![]() 2EZ39_R2_00001 Panjit | 3793 |
| - | - | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | Panjit | - | 4000 | 30 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.014004 oz | - | - | - | -55°C ~ 150°C (TJ) | Cut Tape | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | 500 nA @ 29.7 V | 2 W | - | 39 V | Zener Diodes | - | - | Zener Diodes | - | - | - | - | ||
![]() BZX584C15-AU_R1_000A1 Panjit | 658 |
| - | - | - | - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | - | 5000 | 30 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | - | 15 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 100 nA @ 10.5 V | 200 mW | 5 mA | 15 V | Zener Diodes | - | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
![]() BZT52-C6V8S-AU_R1_000A1 Panjit | 4810 |
| - | - | - | - | Surface Mount | SOD-323-2 | SOD-323 | Panjit | - | 5000 | 8 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | 6.8 V | 8 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 100 nA @ 3 V | 200 mW | 5 mA | 6.8 V | Zener Diodes | - | 0.1 uA | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
![]() BZX584C20-AU_R1_000A1 Panjit | 4018 |
| - | - | - | - | Surface Mount | SOD-523-2 | SOD-523 | Panjit | - | 5000 | 55 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | AEC-Q101 | Details | 0.000050 oz | - | 20 V | 55 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | Single | 100 nA @ 14 V | 200 mW | 5 mA | 20 V | Zener Diodes | - | 0.1 uA | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - |