- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Configuration | Element Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZT52B22_R1_00001 Panjit | 3000 |
| - | Surface Mount | Surface Mount | SOD-123-2 | - | SOD-123 | Panjit | 3000 | 10 mA | 55 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Compliant | 0.000353 oz | - | 22 V | 55 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2% | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | 100 nA @ 17 V | 900 mV @ 10 mA | 410 mW | 100 nA | 5 mA | 22 V | 22 V | Zener Diodes | - | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
1SMB3EZ25_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | Panjit | 3000 | - | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.003245 oz | - | - | - | - | Reel | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
DZ23C51_R1_00001 Panjit | In Stock | - | - | - | Surface Mount | SOD-23-3 | - | SOT-23 | Panjit | 3000 | - | 100 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 300 mW | Active | Details | 0.000296 oz | - | 51 V | 100 Ohms | -65°C ~ 150°C (TJ) | Reel | ZSM-03TCC | ±5% | - | - | Diodes & Rectifiers | - | Dual Common Cathode | - | - | - | 300 mW | - | 5 mA | 51 V | - | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | - | ||
GDZ5.1B_AY_10001 Panjit | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | 500 mW | - | Single | - | - | - | 5 µA | - | - | 5.1 V | - | - | - | - | - | - | - | - | No | ||
BZT52B16_R1_00001 Panjit | 3000 |
| - | Surface Mount | Surface Mount | SOD-123-2 | 2 | SOD-123 | Panjit | 3000 | 10 mA | 40 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Compliant | 0.000353 oz | - | 16 V | 40 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±2% | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | 100 nA @ 12 V | 900 mV @ 10 mA | 410 mW | 100 nA | 5 mA | 16 V | 16 V | Zener Diodes | 2 % | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
MMBZ5234BW_R1_00001 Panjit | 27 |
| - | - | Surface Mount | SC-70, SOT-323 | - | SOT-323 | Panjit | 3000 | - | 7 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.000176 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-02TA | ±5% | - | - | Diodes & Rectifiers | - | - | - | 5 µA @ 4 V | - | 200 mW | - | - | 6.2 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
1N5939B_R2_10001 Panjit | In Stock | - | - | - | - | - | - | - | Panjit | 5000 | - | - | - | - | Panjit | - | - | - | - | - | - | - | Details | 0.011852 oz | - | - | - | - | Reel | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
MMBZ5255BV_R1_00001 Panjit | 17 |
| - | - | Surface Mount | SC-79, SOD-523 | - | SOD-523 | Panjit | 5000 | - | 44 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.000050 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-02AA | ±5% | - | - | Diodes & Rectifiers | - | - | - | 100 nA @ 21 V | - | 200 mW | - | - | 28 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
BZT52C5V1_R1_00001 Panjit | 27000 |
| - | - | Surface Mount | SOD-123-2 | - | SOD-123 | Panjit | 3000 | - | 60 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | Details | 0.000353 oz | - | 5.1 V | 60 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04 | ±1.96% | - | - | Diodes & Rectifiers | - | Single | - | 100 nA @ 800 mV | - | 410 mW | - | 5 mA | 5.1 V | - | Zener Diodes | 5 % | 0.1 uA | - | Zener Diodes | 1.35 mm | 3.9 mm | 1.8 mm | - | ||
MMSZ5258BS_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-323-2 | 2 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Compliant | 0.000353 oz | - | 36 V | 70 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | - | 100 nA | 3.4 mA | - | 36 V | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
1SMC5352_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | 2 | - | Panjit | 3000 | - | - | - | - | Panjit | - | - | - | - | - | - | - | Compliant | 0.008201 oz | - | - | - | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 5 W | - | Single | - | - | - | 1 µA | - | - | 15 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
BZT52B15S_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 12000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 200 mW | - | Compliant | 0.000353 oz | - | 15 V | 30 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 200 mW | Single | Single | - | - | - | 100 nA | 5 mA | - | 15 V | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
MMSZ5261A_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 10000 | - | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 500 mW | - | Compliant | 0.000353 oz | - | 47 V | 105 Ohms | - | Reel | - | - | 150 °C | -50 °C | Diodes & Rectifiers | 500 mW | Single | Single | - | - | - | 100 nA | 2.7 mA | - | 47 V | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | No | ||
BZT52B43_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | 2 | - | Panjit | 10000 | 10 mA | - | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | - 55 C | SMD/SMT | - | 410 mW | - | Details | 0.000353 oz | - | 43 V | 100 Ohms | - | Reel | - | - | 150 °C | -55 °C | Diodes & Rectifiers | 410 mW | Single | Single | - | - | - | 100 nA | 5 mA | - | 43 V | Zener Diodes | - | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
BZT52C47S_R1_00001 Panjit | 24 |
| - | - | Surface Mount | SOD-323-2 | - | SOD-323 | Panjit | 5000 | - | 100 Ohms | 0.1 uA | 0.1 uA | Panjit | + 155 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Details | 0.000353 oz | - | 43 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02A | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 100 nA @ 35 V | - | 200 mW | - | 5 mA | 47 V | - | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | - | ||
BZX584C18_R1_00001 Panjit | 10000 |
| - | - | Surface Mount | SOD-523-2 | - | SOD-523 | Panjit | 5000 | - | 45 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | Details | 0.000050 oz | - | 18 V | 45 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02AA | ±5% | - | - | Diodes & Rectifiers | - | Single | - | 100 nA @ 12.6 V | 900 mV @ 10 mA | 200 mW | - | 5 mA | 18 V | - | Zener Diodes | - | 0.1 uA | - | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | - | ||
MMBZ5241B_R1_00001 Panjit | 2260 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | Panjit | 3000 | - | 22 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.000296 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | - | - | Diodes & Rectifiers | - | - | - | 3 µA @ 8.4 V | - | 410 mW | - | - | 11 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
1SMB5924_R1_00001 Panjit | In Stock | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | - | 4 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.003245 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-15H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 1.5 W | - | Single | 5 µA @ 7 V | - | 1.5 W | 5 µA | - | 9.1 V | 9.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
1SMB2EZ33_R1_00001 Panjit | 49 |
| - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | - | 23 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.003245 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-20H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 3 W | - | Single | 500 nA @ 25.1 V | - | 2 W | 500 nA | - | 33 V | 33 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
1SMB5930_R1_00001 Panjit | In Stock | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SMB (DO-214AA) | Panjit | 800 | - | 10 Ohms | - | - | Panjit | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 0.003245 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-15H | ±5% | 150 °C | -55 °C | Diodes & Rectifiers | 1.5 W | - | Single | 1 µA @ 12.2 V | - | 1.5 W | 1 µA | - | 16 V | 16 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - |


Product
Brand
Articles
Tools