- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Configuration | Interface | Number of Circuits | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Input | Product Type | Max Frequency | PLL | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZT52-B11-AU_R1_000A1 Panjit | 16 |
| - | - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | 3000 | 10 mA | 20 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | RAM, SRAM | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Non-Compliant | 0.000353 oz | - | 11 V | 20 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2% | - | - | 85 °C | -40 °C | - | Diodes & Rectifiers | - | Single | Parallel | - | 100 nA @ 8.5 V | - | 900 mV @ 10 mA | 410 mW | 5 mA | 11 V | - | Zener Diodes | - | - | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
1N5933B_R2_00001 Panjit | 37 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Panjit | 5000 | - | 18 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 16.7 V | - | - | 1.5 W | - | 22 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
PZ1AL11B-AU_R1_000A1 Panjit | In Stock | - | - | - | Surface Mount | SOD-123F | SOD-123FL | Panjit | 3000 | - | 7 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | - | 0.000608 oz | 150 V | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | 0.25 % | 50 ppm/°C | 17.2 Ω | 155 °C | -55 °C | Thin Film | Diodes & Rectifiers | 250 mW | - | - | - | 4 µA @ 8.2 V | - | - | 1 W | - | 11 V | - | Zener Diodes | - | - | - | - | Zener Diodes | 650 µm | - | - | ||
PZ1AH22B_R1_00001 Panjit | In Stock | - | - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | 15 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 16 V | - | - | 1 W | - | 22 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
BZT52-B22-AU_R1_000A1 Panjit | In Stock | - | - | - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | 3000 | 10 mA | 55 Ohms | 0.1 uA | 0.1 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Non-Compliant | 0.000353 oz | - | 22 V | 55 Ohms | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | Single | - | - | 100 nA @ 17 V | 254 mm | 900 mV @ 10 mA | 410 mW | 5 mA | 22 V | - | Zener Diodes | - | - | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B3-AU_R1_000A1 Panjit | 1590 |
| - | - | Surface Mount | SOD-123-2 | SOD-123 | Panjit | 3000 | 10 mA | 95 Ohms | 50 uA | 50 uA | Panjit | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | AEC-Q101 | Details | 0.000353 oz | - | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | Single | - | - | 50 µA @ 1 V | - | 900 mV @ 10 mA | 410 mW | 5 mA | 3 V | - | Zener Diodes | - | - | 50 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | ||
BZT52-B24-AU_R1_000A1 Panjit | 2414 |
| - | - | Surface Mount | SOD-123 | SOD-123 | - | - | - | 80 Ohms | - | - | - | + 150 C | - | Panjit International Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 410 mW | Active | - | - | - | - | 24 V | 80 Ohms | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 18 V | - | 900 mV @ 10 mA | 410 mW | 5 mA | 24 V | - | - | - | - | 0.1 uA | - | - | - | - | - | ||
1SMA5938-AU_R1_000A1 Panjit | 1424 |
| - | - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | - | - | - | 38 Ohms | - | - | - | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | 1 µA @ 27.4 V | - | - | 1.5 W | - | 36 V | - | - | - | - | - | - | - | - | - | - | ||
1N5938B_R2_00001 Panjit | 37 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Panjit | 5000 | - | 38 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | 0.011852 oz | 100 V | - | - | -55°C ~ 150°C (TJ) | Reel | - | 0.25 % | 50 ppm/°C | 85.6 kΩ | 155 °C | -55 °C | Thin Film | Diodes & Rectifiers | 100 mW | - | - | - | 1 µA @ 27.4 V | - | - | 1.5 W | - | 36 V | - | Zener Diodes | - | - | - | - | Zener Diodes | 650 µm | - | - | ||
1SMA4739-AU_R1_000A1 Panjit | 1143 |
| - | - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | Panjit | 1800 | - | 5 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.002395 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 500 nA @ 7 V | - | - | 1 W | - | 9.1 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
1SMA4737-AU_R1_000A1 Panjit | 937 |
| - | - | Surface Mount | DO-214AC, SMA | SMA (DO-214AC) | Panjit | 1800 | - | 4 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.002395 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 5 µA @ 5 V | - | - | 1 W | - | 7.5 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
1N5934B_R2_00001 Panjit | In Stock | - | - | Surface Mount | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Panjit | 5000 | - | 19 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Compliant | 0.011852 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | 85 °C | -40 °C | - | Diodes & Rectifiers | - | - | - | 1 | 1 µA @ 18.2 V | - | - | 1.5 W | - | 24 V | Clock | Zener Diodes | 110 MHz | Yes | - | - | Zener Diodes | - | - | - | ||
PZ1AH8V7B_R1_00001 Panjit | In Stock | - | - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | 3 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Non-Compliant | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 10 µA @ 4 V | - | - | 1 W | - | 8.7 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
PZ1AH11B-AU_R1_000A1 Panjit | 2456 |
| - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | 7 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 4 µA @ 8.2 V | - | - | 1 W | - | 11 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
PZ1AH68B-AU_R1_000A1 Panjit | In Stock | - | - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | 80 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 51 V | - | - | 1 W | - | 68 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
PZ1AH14B-AU_R1_000A1 Panjit | 22 |
| - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | 10 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 2 µA @ 11 V | - | - | 1 W | - | 14 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
PZ1AH75B-AU_R1_000A1 Panjit | 5 |
| - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | 100 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 56 V | - | - | 1 W | - | 75 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
PZ1AL10B_R1_00001 Panjit | 2554 |
| - | - | Surface Mount | SOD-123F | SOD-123FL | Panjit | 3000 | - | 4 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 0.000608 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-10FL | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 7 µA @ 7.5 V | - | - | 1 W | - | 10 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
PZ1AH47B-AU_R1_000A1 Panjit | 35 |
| - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | 45 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q101 | Details | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 36 V | - | - | 1 W | - | 47 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
PZ1AH62B_R1_00001 Panjit | In Stock | - | - | - | Surface Mount | SOD-123H | SOD-123HE | Panjit | 3000 | - | 80 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 0.000649 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-10HE | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 1 µA @ 47 V | - | - | 1 W | - | 62 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - |


Product
Brand
Articles
Tools