- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product Category
- Product Type
- Subcategory
- Unit Weight
- RoHS
- Package / Case
- Configuration
- Maximum Operating Temperature
Attribute column
Manufacturer
Panjit Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1N4751A_AY_10001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | Panjit | 5000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.011852 oz | - | - | - | Ammo Pack | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
BZX55C7V5_AY_10001 Panjit | In Stock | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | PAN JIT INTERNATIONAL INC | - | - | - | PanJit Semiconductor | BZX55C7V5_AY_10001 | - | - | - | - | 1 | - | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 7.5 V | NOT SPECIFIED | 5.62 | - | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | - | 8541.10.00.50 | - | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | O-XALF-W2 | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | ISOLATED | - | - | - | - | - | - | 5% | DO-34 | 5 mA | - | - | - | - | - | - | - | ||
BZX84C3W_R1_00001 Panjit | 2915 |
| - | Surface Mount | Surface Mount | SOT-363-6 | - | 3 | SOT-323 | - | - | Panjit | 3000 | - | - | 95 Ohms | 10 uA | 10 uA | Panjit | - | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 200 mW | - | Active | - | - | - | Compliant | - | 0.000212 oz | 3 V | 95 Ohms | -55°C ~ 150°C (TJ) | MouseReel | ZSM-02TA | ±5% | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Triple | - | - | 10 µA @ 1 V | - | 200 mW | 10 µA | 5 mA | 3 V | 3 V | Zener Diodes | - | - | - | 10 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
MMBZ5254B_R1_00001 Panjit | 2970 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23 | - | - | Panjit | 3000 | - | - | 41 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.000296 oz | - | - | -55°C ~ 150°C (TJ) | MouseReel | ZSM-04T | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 21 V | - | 410 mW | - | - | 27 V | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
DZ23C9V1_R1_00001 Panjit | 2491 |
| - | - | Surface Mount | SOD-23-3 | - | - | SOT-23 | - | - | Panjit | 3000 | - | - | 10 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 300 mW | - | Active | - | - | - | Details | - | 0.000296 oz | 9.1 V | 10 Ohms | -65°C ~ 150°C (TJ) | MouseReel | ZSM-03TCC | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Dual Common Cathode | - | - | - | - | 300 mW | - | 5 mA | 9.1 V | - | Zener Diodes | - | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | - | ||
1SMB2EZ22_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | Panjit | 3000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003245 oz | - | - | - | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
MMSZ5259BS_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-323-2 | - | 2 | - | - | - | Panjit | 12000 | - | - | - | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | Compliant | - | 0.000353 oz | 39 V | 80 Ohms | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | - | - | - | 100 nA | 3.2 mA | - | 39 V | Zener Diodes | - | - | - | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZX84C5V6_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOT-23-3 | - | 3 | - | - | - | Panjit | 12000 | - | - | - | 1 uA | 1 uA | Panjit | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 410 mW | - | - | - | - | - | Compliant | - | 0.000296 oz | 5.6 V | 40 Ohms | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 410 mW | - | - | - | - | - | - | - | Single | Single | - | - | - | - | 1 µA | 5 mA | - | 5.6 V | Zener Diodes | - | - | - | 1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | No | ||
BZX84C20TW_R1_00001 Panjit | 49 |
| - | Surface Mount | Surface Mount | SOT-363-6 | - | 6 | SOT-363 | - | - | Panjit | 3000 | - | - | 55 Ohms | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | Panjit International Inc. | - 65 C | SMD/SMT | - | - | - | - | - | - | - | 200 mW | - | Active | - | - | - | Compliant | - | 0.000212 oz | 20 V | 55 Ohms | -65°C ~ 150°C (TJ) | Reel | ZSM-02TS | ±5% | - | - | 150 °C | -65 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Triple | - | - | - | - | 200 mW | 100 nA | 5 mA | 20 V | 20 V | Zener Diodes | - | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
1SMB2EZ30_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | - | 2 | - | - | - | Panjit | 3000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0.003245 oz | - | - | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 3 W | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 nA | - | - | 30 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
BZX84C4V7W_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOT-363-6 | - | 3 | - | - | - | Panjit | 12000 | - | - | - | 3 uA | 3 uA | Panjit | - | + 150 C | - | - 65 C | SMD/SMT | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | Compliant | - | 0.000212 oz | 4.7 V | 80 Ohms | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Triple | - | - | - | - | - | 3 µA | 5 mA | - | 4.7 V | Zener Diodes | - | - | - | 3 uA | - | Zener Diodes | 1 mm | 2.2 mm | 1.35 mm | No | ||
MMSZ5237A_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | - | 2 | - | - | - | Panjit | 10000 | - | - | - | 3 uA | 3 uA | Panjit | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Details | - | 0.000353 oz | 8.2 V | 8 Ohms | - | Reel | - | - | - | - | 150 °C | -50 °C | - | Diodes & Rectifiers | 500 mW | - | - | - | - | - | - | - | Single | Single | - | - | - | - | 3 µA | 20 mA | - | 8.2 V | Zener Diodes | - | - | - | 3 uA | - | Zener Diodes | 1.15 mm | 3.9 mm | 1.8 mm | No | ||
BZT52B16S_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | - | 2 | - | - | - | Panjit | 12000 | - | - | - | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | Compliant | - | 0.000353 oz | 16 V | 40 Ohms | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | - | - | - | 100 nA | 5 mA | - | 16 V | Zener Diodes | - | - | - | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
GDZ5.6A_AY_10001 Panjit | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | 500 mW | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5 µA | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | No | ||
1SMB2EZ51_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | - | 2 | - | - | - | Panjit | 3000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003245 oz | - | - | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 3 W | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 nA | - | - | 51 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
1SMC5343_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | - | - | 2 | - | - | - | Panjit | 3000 | - | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0.008201 oz | - | - | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 5 W | - | - | - | - | - | - | - | - | Single | - | - | - | - | 10 µA | - | - | 7.5 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
BZT52B17S_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | - | 2 | - | - | - | Panjit | 12000 | - | - | - | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | Compliant | - | 0.000353 oz | 17 V | 40 Ohms | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 200 mW | - | - | - | - | - | - | - | Single | Single | - | - | - | - | 100 nA | 5 mA | - | 17 V | Zener Diodes | - | - | - | 0.1 uA | - | Zener Diodes | 0.9 mm | 1.95 mm | 1.35 mm | No | ||
BZT52B16_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOD-123-2 | - | 2 | - | - | - | Panjit | 10000 | 10 mA | - | - | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 410 mW | - | - | - | - | - | Compliant | - | 0.000353 oz | 16 V | 40 Ohms | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 410 mW | - | - | - | - | - | - | - | Single | Single | - | - | - | - | 100 nA | 5 mA | - | 16 V | Zener Diodes | - | - | - | 0.1 uA | 0.9 V | Zener Diodes | 1.35 mm | 2.8 mm | 1.8 mm | No | ||
BZX84C43_R2_00001 Panjit | In Stock | - | - | Surface Mount | - | SOT-23-3 | - | 3 | - | - | - | Panjit | 12000 | - | - | - | 0.1 uA | 0.1 uA | Panjit | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 410 mW | - | - | - | - | - | Compliant | - | 0.000296 oz | 43 V | 150 Ohms | - | Reel | - | - | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 410 mW | - | - | - | - | - | - | - | Single | Single | - | - | - | - | 100 nA | 5 mA | - | 43 V | Zener Diodes | - | - | - | 0.1 uA | - | Zener Diodes | 1 mm | 3.04 mm | 1.4 mm | No | ||
1SMB2EZ8.7_R1_00001 Panjit | 39 |
| - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SMB (DO-214AA) | - | - | Panjit | 800 | - | - | 2 Ohms | - | - | Panjit | - | - | Panjit International Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | 0.003245 oz | - | - | -55°C ~ 150°C (TJ) | Reel | ZSM-20H | ±5% | - | - | 150 °C | -55 °C | - | Diodes & Rectifiers | 3 W | - | - | - | - | - | - | - | - | Single | - | 4 µA @ 6.6 V | - | 2 W | 4 µA | - | 8.7 V | 8.7 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - |


Product
Brand
Articles
Tools